"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29"
"","","4807619","","StarTech.com","PEXUSB3S11","4807619","0065030840040|065030840040|0803982805706|803982805706","Interface Cards/Adapters","175","","","2 port PCI Express SuperSpeed USB 3.0 Card with UASP Support - 1 Internal 1 External","20240306094657","ICECAT","1","163923","https://images.icecat.biz/img/norm/high/4807619-StarTech.com.jpg","600x600","https://images.icecat.biz/img/norm/low/4807619-StarTech.com.jpg","https://images.icecat.biz/img/norm/medium/4807619-StarTech.com.jpg","https://images.icecat.biz/thumbs/4807619.jpg","","","StarTech.com 2 port PCI Express SuperSpeed USB 3.0 Card interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1)","StarTech.com 2 port PCI Express SuperSpeed USB 3.0 Card with UASP Support - 1 Internal 1 External - Dual Port PCIe USB 3.0 Adapter","StarTech.com 2 port PCI Express SuperSpeed USB 3.0 Card, PCIe, USB 3.2 Gen 1 (3.1 Gen 1), Red, CE, FCC, 0 - 50 °C, -20 - 60 °C","StarTech.com 2 port PCI Express SuperSpeed USB 3.0 Card. Host interface: PCIe, Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Product colour: Red, Certification: CE, FCC. Width: 76 mm, Depth: 121 mm, Height: 19 mm. Package width: 140 mm, Package depth: 175 mm, Package height: 30 mm. Data transfer rate: 5120 Mbit/s, Connectivity technology: Wired, Compatible operating systems: Microsoft Windows XP/Server 2003/Vista/7/Server 2008 R2","Add one internal and one external SuperSpeed USB 3.0 to your PC
The PEXUSB3S11 PCI Express USB 3.0 Card lets you add one internal, and one external USB 3.0 port to your PC through a PCI Express slot.
Featuring a native NEC PCI Express host controller chipset, the new USB 3.0 standard supports transfer rates of up to 5Gbps, while still providing backward compatibility with older USB 2.0 (480Mbps) and 1.1 (12Mbps) devices. The inclusion of an internal USB 3.0 connection provides the added benefit of compatibility with USB 3.0-based internal storage solutions or front-bay hubs.
Enhanced with UASP support (USB Attached SCSI Protocol), this USB 3.0 controller performs up to 70% faster than conventional USB 3.0 when paired with a (Note: UASP requires a compatible operating system). Using a more efficient protocol than the traditional USB BOT (Bulk-Only Transport), UASP technology optimizes transfers by allowing multiple commands to be processed simultaneously, significantly increasing transfer speeds for less wait time on data transfers. See our UASP test results below for further details.
For bus-powered USB devices, this PCIe USB 3.0 card includes an optional SATA power connector to connect to your system power supply and deliver up to 900mA of power per port to USB 3.0 devices (500mA for USB 2.0).
Backed by a StarTech.com lifetime warranty and free lifetime technical support.
Improved Performance with UASP
UASP is supported in Windows 8, Server 2012 and Linux kernel 2.6.3 or later. In testing UASP performed with up to a 70% faster read / 40% faster write speed over traditional USB 3.0 at peak performance.
At the same peak in testing, UASP also showed up to an 80% reduction in required processor resources.
Test results were obtained using an Intel Ivy Bridge system, StarTech.com add-on USB 3.0 cards, a UASP-enabled StarTech.com enclosure, and a SATA III solid state drive.
The StarTech.com Advantage
- Versatile connection of internal or external peripherals with the 1 internal, 1 external port design
- Time-saving file transfers, up to 70% faster than traditional USB 3.0 when used with a UASP-supported enclosure
- Power high-powered USB devices as necessary, with the optional SATA power connector","https://images.icecat.biz/img/norm/high/4807619-StarTech.com.jpg|https://images.icecat.biz/img/gallery/4807619-Startech-StarTech.com-PEXUSB3S11-407-2.jpg|https://images.icecat.biz/img/gallery/4807619-Startech-StarTech.com-PEXUSB3S11-407-3.jpg|https://images.icecat.biz/img/gallery/4807619-Startech-StarTech.com-PEXUSB3S11-407-4.jpg","600x600|600x600|600x600|600x600","|||","","","","","","","","","","Ports & interfaces","Host interface: PCIe","Output interface: USB 3.2 Gen 1 (3.1 Gen 1)","Design","Product colour: Red","Certification: CE, FCC","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 0 - 85%","Weight & dimensions","Width: 76 mm","Depth: 121 mm","Height: 19 mm","Weight: 40 g","Packaging data","Package width: 140 mm","Package depth: 175 mm","Package height: 30 mm","Package weight: 135 g","Logistics data","Harmonized System (HS) code: 84733020","Other features","Data transfer rate: 5120 Mbit/s","Ports quantity: 2","Connectivity technology: Wired","Mac compatibility: No","Compatible operating systems: Microsoft Windows XP/Server 2003/Vista/7/Server 2008 R2","Quantity outer carton: 40 pc(s)"