"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60"
"","","443148","","Canon","1100B010","443148","","Digital Cameras","575","PowerShot","","Powershot A700","20190404054653","ICECAT","1","19369","https://images.icecat.biz/img/norm/high/443148-5410.jpg","200x141","https://images.icecat.biz/img/norm/low/443148-5410.jpg","https://images.icecat.biz/img/gallery_mediums/img_443148_medium_1480926552_2118_26509.jpg","https://images.icecat.biz/thumbs/443148.jpg","","","Canon PowerShot A700 1/2.5"" Compact camera 6 MP CCD Silver","Powershot A700","Canon PowerShot A700, 6 MP, 1/2.5"", CCD, 6x, 200 g, Silver","Canon PowerShot A700. Camera type: Compact camera, Megapixel: 6 MP, Image sensor size: 1/2.5"", Sensor type: CCD. Optical zoom: 6x, Digital zoom: 4x, Focal length range: 5.8 - 34.8 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5""). Internal memory: 16 MB. PictBridge. Weight: 200 g. Product colour: Silver","Test the limits of your creativity with the richly featured PowerShot A700. A high performance 6x optical zoom lens and 6.0 Megapixel resolution combine for stunning shots from any distance.\r\n\r\n6.0 Megapixels \r\nA 6.0 Megapixel CCD allows for superb quality photo prints with razor-sharp definition. It provides more than enough detail for printing cropped images.\r\n\r\n6x optical zoom\r\nThe PowerShot A700 packs a powerful 6x optical zoom lens into a remarkably compact space. A real-image optical viewfinder helps with quick composition and framing accuracy. \r\n\r\nVisionary Technology\r\nCanon's DIGIC II image processor links all camera functions and processes images at high speed for excellent responsiveness and extended battery life. iSAPS technology uses scene information to optimise camera settings before the shot is taken. \r\n\r\nFlexible focusing\r\nRely on 9-point AiAF to keep even off-centre subjects sharply in focus, or use FlexiZone AF/AE to manually select focus points.\r\n\r\nShooting modes and My Colors\r\n19 shooting modes include Manual mode for full creative control and 9 Special Scene modes for tricky lighting conditions. My Colors allows colour effects to be applied to images and movies.\r\n\r\nHigh quality movies\r\nShoot extra long 30fps VGA quality movies with full audio, or record QVGA movies at 60fps and analyze in sharp slow motion. \r\n\r\nGreat indoor and night shots\r\nA high-speed ISO 800 setting allows you to shoot correctly exposed images in low light conditions without using a flash. ISO 800 also enables shooting at higher shutter speeds, reducing the risk of image blur.\r\n\r\nWidescreen recording\r\nShoot still images in Widescreen 16:9 mode for seamless playback on widescreen TV or printing on wide size paper to a SELPHY CP printer - perfect for viewing panoramas in all their glory.\r\n\r\nLarge 2.5"" LCD screen\r\nThe large, bright 2.5"" LCD features a wide viewing angle for easy group viewing. Night Display mode aids visibility in low light while a selectable Grid Line Display helps with composition.\r\n\r\nAccessories\r\nA complete range of optional accessories includes wide and tele converter lenses, a close-up lens and a slave flash.\r\n\r\nDirect printing\r\nConnect to any PictBridge or Canon Direct Print compatible photo printer and push the Print/Share button for instant photolab quality prints. \r\n\r\nCANON iMAGE GATEWAY\r\nCANON iMAGE GATEWAY provides 100MB of web space for your own online photo gallery. A comprehensive software suite is included for browsing, editing, downloading and organising photos, movies and slide shows.","https://images.icecat.biz/img/norm/high/443148-5410.jpg","200x141","","","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 6 MP","Sensor type: CCD","Image sensor size: 1/2.5""","Still image resolution(s): 1600 x 1200","Lens system","Optical zoom: 6x","Digital zoom: 4x","Focal length range: 5.8 - 34.8 mm","Combined zoom: 24x","Exposure","ISO sensitivity: 80, 100, 200, 400, 800, Auto","Flash","Flash modes: Auto, Red-eye reduction","Video","Video recording: Yes","Maximum video resolution: 640 x 480 pixels","Motion JPEG frame rate: 30 fps","Memory","Compatible memory cards: mmc, sd","Internal memory: 16 MB","Display","Display: LCD","Display diagonal: 6,35 cm (2.5"")","Display resolution (numeric): 115000 pixels","Ports & interfaces","PictBridge: Yes","Camera","Playback zoom (max): 2x","Design","Product colour: Silver","Battery","Battery technology: Nickel-Metal Hydride (NiMH)","Battery type: 2x AA","System requirements","Mac compatibility: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 94,5 mm","Depth: 66,5 mm","Height: 43,4 mm","Weight: 200 g","Other features","Video capability: Yes","Interface: USB","Data compression: Superfine, Fine, Normal","Metering: Evaluative, Centre-weighted Average, Spot","Lens system: 9 / 7","Built-in flash: Yes","Camera shutter speed: 15 – 1/2000","Focal length (35mm film equivalent): 35 - 210 mm","Photo mode: No","Power source: AC Adapter Kit ACK800","Compatible operating systems: Windows 98SE / Me / 2000 SP4 / XP / XP SP1-2\nOS X v10.2 - 10.4","Digital SLR: No","Ports & interfaces","I/O ports: USB 2.0\nA/V output (PAL/NTSC)"