"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46" "","","429425","","Fujitsu","VFY:T4010-13BE","429425","","Tablets","897","LIFEBOOK","","LifeBook T4010","20221021101432","ICECAT","","159654","https://images.icecat.biz/img/norm/high/429425-7700.jpg","1024x768","https://images.icecat.biz/img/norm/low/429425-7700.jpg","https://images.icecat.biz/img/gallery_mediums/img_429425_medium_1480943823_7738_26422.jpg","https://images.icecat.biz/thumbs/429425.jpg","","","Fujitsu LIFEBOOK T4010 Intel® Pentium® 60 GB 30,7 cm (12.1"") 0,5 GB","LifeBook T4010, Intel Pentium M 745-1.8GHz, 60GB, 512MB, 12.1-inch TFT XGA, DVD+-RW, Windows XP Tablet PC","Fujitsu LIFEBOOK T4010, 30,7 cm (12.1""), 1024 x 768 pixels, 60 GB, 0,5 GB, 1,8 GHz, 2 kg","Fujitsu LIFEBOOK T4010. Display diagonal: 30,7 cm (12.1""), Display resolution: 1024 x 768 pixels. Internal storage capacity: 60 GB. Processor frequency: 1,8 GHz, Processor family: Intel® Pentium®. Internal memory: 0,5 GB. Weight: 2 kg","The LIFEBOOK T Series makes you more productive in mobile situations and defines a new way of mobile working: On your way to an appointment, giving a presentation or taking notes in a meeting. \r\nThe ultimate freedom of choice: Handwriting or keyboard.","https://images.icecat.biz/img/norm/high/429425-7700.jpg","1024x768","","","","","","","","","","","Display","Display diagonal: 30,7 cm (12.1"")","Display resolution: 1024 x 768 pixels","Processor","Processor family: Intel® Pentium®","Processor frequency: 1,8 GHz","Processor front side bus: 400 MHz","Memory","Internal memory: 0,5 GB","Maximum internal memory: 2 GB","Storage","Internal storage capacity: 60 GB","Ports & interfaces","USB 2.0 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","SmartCard slot: Yes","Headphone out: Yes","DC-in jack: Yes","Software","Bundled software: Adobe Acrobat Reader V6.x, Norton Ghost 2003, Corel Grafigo, Mobile Manageability, Easy Guide","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (max): 5 h","Weight & dimensions","Weight: 2 kg","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 20 - 80%","Other features","Modem speed: 56 Kbit/s","Internal modem: Yes","Dimensions (WxDxH): 293 x 244 x 37,5 mm","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet","Infrared data port: Yes","Firewire (IEEE 1394) ports: 1","Modem (RJ-11) ports: 1","CardBus PCMCIA slot type: Type II","CardBus PCMCIA slots quantity: 1","VGA (D-Sub) ports quantity: 1","HDD speed: 4200 RPM","Modem type: V.92","Optical drive type: DVD±RW","Pointing device: Touchpad","Pre-installed software: Windows XP Tablet PC Edition 2005","Docking connector: Yes"