"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67" "","","3929614","","HP","Q6652A","3929614","0884962486863|884962486863|0882780989795|882780989795|0882780989931|882780989931|0882780989887|882780989887|0882780989856|882780989856|0882780989900|882780989900|8827809898490|0882780989849|882780989849|0882780989832|882780989832|0882780989955|882780989955|0882780989863|882780989863|0884962771334|884962771334|0882780989870|882780989870|0882780989894|882780989894|0882780989917|882780989917|0882780989924|882780989924|0884962486870|884962486870|0882780989948|882780989948|0882780989962|882780989962|0882780989979|882780989979|0882780989986|882780989986|0882780989801|882780989801|0882780989818|882780989818|0882780989825|882780989825|0883585754205|883585754205","Large Format Printers","230","Designjet","","Q6652A","20240310101044","ICECAT","1","324676","https://images.icecat.biz/img/gallery/2099736_6327583753.jpg","3000x1995","https://images.icecat.biz/img/gallery_lows/2099736_6327583753.jpg","https://images.icecat.biz/img/gallery_mediums/2099736_6327583753.jpg","https://images.icecat.biz/img/gallery_thumbs/2099736_6327583753.jpg","","","HP Designjet Q6652A large format printer Colour 2400 x 1200 DPI Ethernet LAN","Designjet Z6100, 60-in, 256 MB, USB 2.0","HP Designjet Q6652A, 2400 x 1200 DPI, Cyan, Light Cyan, Light magenta, Magenta, Matte black, Photo black, Yellow, 252 sqft /hr, 575 ft, 51,7 kg (114 lbs), 256 MB","HP Designjet Q6652A. Maximum resolution: 2400 x 1200 DPI, Printing colours: Cyan, Light Cyan, Light magenta, Magenta, Matte black, Photo black, Yellow, Print speed (normal quality): 252 sqft /hr. Maximum roll length: 575 ft, Supported media weight (imperial): 51,7 kg (114 lbs). Internal memory: 256 MB, Internal storage capacity: 40 GB, Storage media: HDD. Power consumption (off): 0,4 W. Compatible operating systems: Windows 2000; Windows XP Home; Windows XP Professional; Windows Server 2003; Windows Vista(TM);...","Hp's large Format printers deliver exceptional quality - superior color consistency thats fade resistant. These products are reliable, designed for ease-of-use and requiring minimal intervention during operation.","https://images.icecat.biz/img/gallery/2099736_6327583753.jpg|https://images.icecat.biz/img/gallery/861818_9952530042.jpg|https://images.icecat.biz/img/gallery/2099736_8026676010.jpg|https://images.icecat.biz/img/gallery/2100739_6085214151.jpg|https://images.icecat.biz/img/norm/high/861818-HP.jpg","3000x1995|3000x1917|3000x2088|3000x2070|400x400","||||","","","","","","","","","Printing","Colour: Yes","Maximum resolution: 2400 x 1200 DPI","Number of print cartridges: 8","Printing colours: Cyan, Light Cyan, Light magenta, Magenta, Matte black, Photo black, Yellow","Print speed (normal quality): 252 sqft /hr","Paper handling","Maximum roll length: 575 ft","Supported media weight (imperial): 51,7 kg (114 lbs)","Roll paper: Yes","Ports & interfaces","Ethernet LAN: Yes","USB port: No","RJ-45 ports quantity: 1","Performance","Internal memory: 256 MB","Internal storage capacity: 40 GB","Storage media: HDD","Built-in processor: Intel® Celeron®","Processor frequency: 2000 MHz","Power","Power consumption (off): 0,4 W","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Storage temperature (T-T): -25 - 55 °C","Operating temperature (T-T): 64 - 77 °F","System requirements","Compatible operating systems: Windows 2000; Windows XP Home; Windows XP Professional; Windows Server 2003; Windows Vista(TM); Mac OS X v 10.2.8; Mac OS 10.3; Mac OS X v 10.4","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Dimensions (WxDxH): 2450 x 700 x 1350 mm","Weight: 119 kg","Size (imperial): 152,4 cm (60"")","Packaging data","Package dimensions (WxDxH): 2725 x 750 x 1361 mm","Other features","Line accuracy: +/- 0,1%","Embedded web server: Yes","Glossy paper: Yes","Coated paper: Yes","Photo paper: Yes","Proofing paper: Yes","All-In-One-multitasking: No","Functions: Print","Optional connectivity: USB 2.0","Logistics data","Quantity per pallet: 1 pc(s)","Pallet weight: 276 kg","Printing","Print head nozzles: 2112","Performance","Memory upgrade: 0,512 GB","Operational conditions","Recommended operating temperature range (T-T): 18 - 25 °C","Weight & dimensions","Pallet dimensions (W x D x H): 2690 x 750 x 1361 mm","Pallet dimensions (W x D x H) (imperial): 2689,9 x 749,3 x 1361,4 mm (105.9 x 29.5 x 53.6"")","Packaging data","Package dimensions (W x D x H): 2689,9 x 749,3 x 1361,4 mm (105.9 x 29.5 x 53.6"")","Other features","Minimum line width: 0,07 mm","Acoustic pressure emissions: 51 dB","Ink drop: 4 pl (lc, lm, lg, pK), 6 pl (C, M, Y, mK)","JetDirect Compatible Products: Y","Roll maximum input: 1","Send to email capability: Yes"