"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64" "","","3845692","","Brother","MFC-6490CW(A3)","3845692","","Multifunction Printers","304","","","MFC-6490CW","20200127100711","ICECAT","","12495","https://images.icecat.biz/img/norm/high/3845692-8549.jpg","200x148","https://images.icecat.biz/img/norm/low/3845692-8549.jpg","https://images.icecat.biz/img/gallery_mediums/img_3845692_medium_1481103541_8102_23568.jpg","https://images.icecat.biz/thumbs/3845692.jpg","","","Brother MFC-6490CW Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi","MFC-6490CW color inkjet All-in-One","Brother MFC-6490CW, Inkjet, Colour printing, 6000 x 1200 DPI, Colour copying, Colour scanning, A3","Brother MFC-6490CW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 28 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Wi-Fi","The Professional Series MFC-6490CW color inkjet All-in-One is perfect for creating impressive everyday business documents such as reports, presentations, spreadsheets, proposals and more! Plus, it offers the ultimate in versatility with up to ledger (11”x17”) size print / copy / scan / fax. Making the everyday business documents more impactful and the fine details easier to read. Other powerful features include: wireless networking, large up to 150 sheet paper capacity and up to 50 sheet automatic document feeder. It also offers up to 35ppm black / 28pm color print speeds, up to 6000 x 1200 dpi high quality resolutions, widescreen 3.3"" color LCD display, uses high yield ink cartridges and includes a 2-year limited warranty.\r\n\r\n- Versatile Paper Handling. Dual paper trays provide a total of 400-sheet capacity. Tray 1 holds up to 150 sheets of 3.5” x 5” to ledger 11"" x 17"" sized. Tray 2 holds up to 250 sheets of letter up to ledger 11"" x 17"" sized paper.\r\n- Fast Color Printing on Demand. With speeds up to 35ppm black and 28ppm color. \r\n- Built-in Wireless & Wires Interfaces. Allows you to share the MFC now or in the future. Just plug it into your wired or wireless router and share it to print, scan, PC Fax and access to the digital camera media cards or USB flash memory.\r\n- Versatile Scanning,Copying & Faxing Scan, copy or fax a wide variety of document sizes up to 11"" x 17"" (Ledger) on the document glass or through the 50-page auto document feeder.\r\n- Direct Photo Printing. Print photos directly from your digital camera's media cards, PictBridge-enabled camera, or USB Flash Memory.\r\n- High Yield 4-Cartridge System. Both standard and high yield ink cartridges are avalible. Our effcient 4-cartridge system means that you only need to change the cartridge that is empty.\r\n- Professional. With droplet sizes as small as 1.5 picoliters and high resolutions up to 6000 x 1200dpi.\r\n- Widescreen 3.3"" Color LCD Display. Edit and enhance images, preview faxes and easy to read help menus.","https://images.icecat.biz/img/norm/high/3845692-8549.jpg","200x148","","","","","","","","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Maximum resolution: 6000 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 35 ppm","Print speed (colour, normal quality, A4/US Letter): 28 ppm","Copying","Copying: Colour copying","Maximum copy resolution: 1200 x 1200 DPI","Copy speed (black, normal quality, A4): 23 cpm","Copy speed (colour, normal quality, A4): 20 cpm","PC free copying: Yes","Scanning","Scanning: Colour scanning","Maximum scan resolution: 19200 x 19200 DPI","Input colour depth: 24 bit","Fax","Faxing: Mono faxing","Modem speed: 33,6 Kbit/s","Fax memory: 100 pages","Auto-redialing: Yes","Fax forwarding: Yes","Features","Number of print cartridges: 4","Digital sender: No","Input & output capacity","Total input capacity: 150 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 250 sheets","Maximum input capacity: 400 sheets","Paper handling","Maximum ISO A-series paper size: A3","Paper tray media types: Envelopes, Photo paper, Plain paper","ISO A-series sizes (A0...A9): A3, A4, A5","ISO B-series sizes (B0...B9): B4, B5","Non-ISO print media sizes: Executive, Folio, Legal, Letter","Envelopes sizes: C5, DL","Ports & interfaces","Standard interfaces: USB 2.0","USB port: Yes","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Performance","Internal memory: 64 MB","Card reader integrated: Yes","Design","Market positioning: Home & office","Built-in display: Yes","Display: LCD","Display diagonal: 8,38 cm (3.3"")","Power","Power consumption (average operating): 29 W","Power consumption (standby): 4,5 W","Weight & dimensions","Weight: 15,6 kg","Other features","Networking features: 10/100 BaseTX","Dimensions (WxDxH): 540 x 488 x 323 mm","Network ready: Yes","Wireless technology: 802.11 b/g","PictBridge: Yes","All-in-one functions: Copy, Fax, Scan","Colour all-in-one functions: Copy, Print, Scan"