"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119" "","","3841213","","Samsung","N130-JA03AU","3841213","","Laptops","151","N","","N130-JA03AU","20240307153452","ICECAT","","32772","https://images.icecat.biz/img/norm/high/3841213-4734.jpg","325x252","https://images.icecat.biz/img/norm/low/3841213-4734.jpg","https://images.icecat.biz/img/gallery_mediums/img_3841213_medium_1481102542_3873_23568.jpg","https://images.icecat.biz/thumbs/3841213.jpg","","","Samsung N N130-JA03AU netbook Intel Pentium Mobile N270 25,6 cm (10.1"") 1 GB DDR2-SDRAM Windows 7 Starter Black","N130-JA03AU – Intel Atom N270, 1024MB DDR2 RAM, 160GB HDD (SATA), 10.1-inch WSVGA TFT, 1024 x 600, 3 x USB 2.0, 1 x VGA, 1 x RJ45, DC-In, SD, SDHC, MMC, Windows 7 Starter Edition, 1.26kg, black","Samsung N N130-JA03AU, Intel Pentium Mobile, 1,6 GHz, 25,6 cm (10.1""), 1024 x 600 pixels, 1 GB, Windows 7 Starter","Samsung N N130-JA03AU. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1,6 GHz. Display diagonal: 25,6 cm (10.1""), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1,26 kg","You want a mini notebook that delivers all the features you need at home but that’s portable enough to take with you on-the-go-and at a price you can afford. No problem. The Samsung N130 sports a stylish design with crave-worthy specs such as a battery that lasts long enough for you to upload photos, surf online and chat with friends. And images rich with sharp details and bold colours make every website, game and movie look great while a host of connectivity options makes getting online fast and easy. Get going with a mini notebook that understands what you need at a cost you can afford.\r\n\r\nAffordability meets state of the art technology\r\n\r\nThe Samsung N130 offers all the high-end style you’re looking for, without the high price tag. Worried about reliability? Relax-the majority of its components are manufactured by Samsung so you know you’re getting nothing but the best. And its long battery life keeps you up and running for hours on end. The Samsung N130 mini notebook delivers more style, makes sure you have less to carry and is completely budget-friendly.\r\n\r\nA picture that’s close to perfection\r\nThe Samsung N130’s 16:9 aspect ratio immerses you in games and movies with an accurate representation so you don’t have those annoying black bands crowding your picture. You’ll watch movies the way they were meant to be seen and see images that are fine-tuned with the sharpest details and boldest colours on a 10.1-inch LCD display. An added bonus? It uses less power, so you can be entertained longer. Get more out of your on-the-go entertainment and enjoy a bigger, better picture.\r\n\r\nStay connected even when you’re disconnected\r\nYou don’t have to sacrifice ports to be portable. In fact the N130 is packed with three USB 2.0 ports and a 3-in-1 memory card reader for easy data sharing.\r\n\r\nGet online almost anywhere\r\nGetting online on-the-go has never been easier or faster with the 802.11 bgn* compliant wireless chipset. Access the internet faster than ever before. *Factory option.\r\n\r\nTCO Certified\r\n\r\nEnergy-efficient and ergonomically designed, Samsung’s computers achieve TCO 3.0 certification, a distinction that rewards products for both high performance and eco awareness.\r\n\r\nDigital LiveCam\r\n\r\nThere’s never been an easier way to keep in contact with your friends and family that live far away. With the integrated webcam keep in touch by video-conferencing or live messaging. You’ll enjoy the resolution and image quality of a still camera with the high frame rates of a video camera.\r\n\r\nAnyPC\r\n\r\nWith an innovative remote PC function, easily access your home or office PC from your mini notebook. Send and retrieve documents as well as transfer files-even music and movies-quickly and securely while you’re on the go.\r\n\r\nEasy Resolution Manager\r\n\r\nSee the whole picture on your mini notebook with our Easy Resolution Manager. If your program or game supports a higher resolution you can easily upgrade to 1024 x 768 to see more details, crisper images and bolder colours.","https://images.icecat.biz/img/norm/high/3841213-4734.jpg|https://images.icecat.biz/img/gallery/3841218_5450.jpg|https://images.icecat.biz/img/gallery/3841218_1172.jpg|https://images.icecat.biz/img/gallery/img_3841218_high_1470935128_7435_16180.jpg|https://images.icecat.biz/img/gallery/3841218_5443.jpg|https://images.icecat.biz/img/gallery/3841218_4851.jpg","325x252|333x146|325x176|321x250|329x169|326x150","|||||","","","","","","","","","","Design","Product type: Netbook","Product colour: Black","Display","Display diagonal: 25,6 cm (10.1"")","Display resolution: 1024 x 600 pixels","Native aspect ratio: 5:3","Processor","Processor family: Intel Pentium Mobile","Processor manufacturer: Intel","Processor model: N270","Processor frequency: 1,6 GHz","Processor cores: 1","Processor threads: 2","Processor cache: 0,512 MB","Processor cache type: L2","Processor socket: Socket F (1207)","Processor front side bus: 533 MHz","Processor lithography: 45 nm","Processor operating modes: 32-bit","Processor series: Intel Atom N200 Series","Processor codename: Diamondville","Bus type: FSB","FSB Parity: No","Stepping: C0","Thermal Design Power (TDP): 2,5 W","Tjunction: 90 °C","Number of Processing Die Transistors: 47 M","Processing Die size: 26 mm²","CPU multiplier (bus/core ratio): 12","ECC supported by processor: No","Memory","Internal memory: 1 GB","Maximum internal memory: 1 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 1 x 1 GB","Memory slots: 1x SO-DIMM","Storage","HDD capacity: 160 GB","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC","Audio","Audio system: HD Audio","Number of built-in speakers: 1","Speaker power: 1,5 W","Built-in microphone: Yes","Network","Wi-Fi: Yes","Networking features: Gigabit Ethernet, WLAN","Ethernet LAN: Yes","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","Microphone in: Yes","Charging port type: DC-in jack","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows 7 Starter","Trial software: Microsoft Office Professional 2007","Bundled software: Adobe Acrobat Reader, Easy Battery Manager, Easy Display Manger, Easy Network Manager, Easy SpeedUp Manager, Samsung Magic Doctor, Samsung Update Plus","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: No","Execute Disable Bit: Yes","Idle States: No","Thermal Monitoring Technologies: Yes","Processor package size: 22 x 22 mm","Supported instruction sets: SSE2, SSE3","Processor code: SLB73","Embedded options available: Yes","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 36331","Conflict-Free processor: No","Battery","Number of battery cells: 6","Battery life (max): 7 h","Power","AC adapter power: 40 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","Weight & dimensions","Weight: 1,26 kg","Width: 263,8 mm","Depth: 185,5 mm","Height: 28,5 mm","Other features","Wireless technology: 802.11b/g/n","Display: TFT","Graphics card: GMA 950","Features","Images Type Map:
"