"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170"
"","","38057854","","QNAP","TVS-671-I3-WD48TB","38057854","","NAS & Storage Servers","932","","","TVS-671","20240321190129","ICECAT","1","13429","https://images.icecat.biz/img/gallery/29417042_4284.jpg","3000x1875","https://images.icecat.biz/img/gallery_lows/29417042_4284.jpg","https://images.icecat.biz/img/gallery_mediums/29417042_4284.jpg","https://images.icecat.biz/img/gallery_thumbs/29417042_4284.jpg","http://objects.icecat.biz/objects/mmo_38057854_1512509174_955_1644.pdf","http://objects.icecat.biz/objects/mmo_38057854_1512509176_8243_19272.pdf","QNAP TVS-671 NAS Tower Ethernet LAN Black i3-4150","48TB (6x 8TB Western Digital Red), Intel Core i3-4150 (3.5GHz), 4GB DDR3, Gigabit LAN","QNAP TVS-671, NAS, Tower, Intel® Core™ i3, i3-4150, 48 TB, Black","QNAP TVS-671. Total installed storage capacity: 48 TB, Installed storage drive type: HDD, Supported storage drive types: HDD & SSD. Processor family: Intel® Core™ i3, Processor manufacturer: Intel, Processor model: i3-4150. Internal memory: 4 GB, Internal memory type: DDR3, Maximum RAM supported: 16 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS/SMB,AFP (v3.3),NFS(v3),FTP,FTPS,SFTP,TFTP,HTTP(S),Telnet,SSH,iSCSI,SMTP,SMSC. On-board graphics card base frequency: 350 MHz, On-board graphics card dynamic frequency (max): 1150 MHz, On-board graphics card ID: 0x41E","The TVS-671 is a powerful NAS storage solution designed for I/O-intensive tasks, mission-critical business applications and fast-growing data storage needs. Incorporating reliability and security, the TVS-671 delivers high performance with persistent throughput and provides a comprehensive storage solution for SMBs to build a reliable private cloud.\n\n- Manage, share, and back up business data with Real-time Remote Replication (RTRR)\n- 10GbE-expandable, highly-efficient storage solution for 4K video playback, transcoding and on-the-fly editing*\n- Use the TVS-671 as a PC with exclusive QvPC Technology\n- Supports VMware®, Citrix®, and Microsoft® Hyper-V and advanced virtualization features\n- Full NAS encryption by volume-based technology\n- Enhanced data security with high-performance AES 256-bit encryption and anti-virus\n- Run multiple Windows/Linux/Android-based virtual machines with the Virtualization Station\n\nLightning fast performance\nThe TVS-671 supports 6Gbps hard drives and 10Gb Ethernet, delivering over 2,300 MB/s throughput and 146,000 IOPS*. The TVS-671 is powered by an Intel® Haswell processor with numerous options including Core™ i3, Core™ i5 and Core™ i7 for users to flexibly choose based on their demands, greatly enhancing the efficiency of CPU-consuming tasks such as running Virtualization Station, real-time 4K video playback & transcoding, and serving large numbers of simultaneous connections.\n\nQTS - Simple and efficient\nThanks to the intuitive user interface of QTS, system operations of the TVS-671 are smooth and handy. Its intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater operating efficiency.\n\nQRM+: Centralized management solution for networked computing devices\nQRM+ is QNAP's Centralized Management Solution, designed for IT teams, for networked computing devices. It provides a single-point solution to discover, map, monitor and manage all of the critical computing devices (including servers, PCs, and thin clients) in your network, and facilitates device discovery with the graphical topology diagram. QRM+ supports IPMI 2.0, provides remote KVM (Keyboard, Video, Mouse) for certain IPMI devices, and supports tracking every action using KVM recording and playback. Simply install QRMAgent on your Windows® and Linux® devices and you will see their system status on the QRM+ management interface. With centralized management using QRM+ on the NAS, IT infrastructure and device security is enhanced while troubleshooting and network resource performance analysis is greatly simplified.\n\nQsirch – A smarter, faster way to search\nQuickly and easily find documents, photos, videos, and music with Qsirch, QNAP’s new built-in NAS search application lets you find what you need by real-time, natural search. Simply type in as much as you know about what you are trying to find, including bits of the file name or even words/phrases in the document, and Qsirch will display a list of matches, complete with thumbnails, as you type. Qsirch even remembers your search history so you can quickly navigate to files you’ve previously searched for. Qsirch is a huge productivity boost – it greatly reduces the amount of time spent looking for files on the NAS so you can focus on other tasks.\n\nSSD cache acceleration\nThe TVS-671 supports SSD caching which can greatly boost IOPS performance of storage volumes to increase operational efficiency. It is perfect for improving overall workflow of IOPS-demanding applications such as virtualization, and allows the best of both cost and performance by combining SSDs with HDDs.\n\nFlexible 10GbE network expandability\nThe TVS-671 offers 4 inbuilt Gigabit Ethernet ports and supports 10 Gigabit high speed networks by installing a 10GbE network adapter. The 10GbE-ready TVS-671 delivers lightning-fast data throughput and coupled with the support for a large storage capacity is perfect for data centers to store big data and excel in fast data transmission, as well as editing 4K videos on-the-fly without transferring the videos between the TVS-671 and desktop computers.\n\nExtend the functionality of the TVS-671 with virtualization\nThe Virtualization Station transforms the TVS-671 into a 2-in-a-box NAS that can function as an all-in-one NAS and a virtualization platform that supports multiple operating systems, fast virtual machine creation, virtual machine import/export, snapshot, and enables desktop operations on web browsers. With an easy-to-use interface, you can centrally manage all of the virtual machines created on the TVS-671 with minimal effort. You can also download VMs on demand from online VM markets and import them to TVS-671 without any complex procedure.\n\nFull NAS encryption technology ensures data security\nQNAP’s full NAS encryption by volume-based technology effectively ensures data security by encrypting all of the files stored in the default shared folders on the TVS-671. Even if the TVS-671 is encrypted, all the files can still be accessible via Windows SMB/CIFS, iSCSI, and NFS protocols. Users without permission to access the TVS-671 will be unable to access the stored files, hence data security risks and privacy leaks can be avoided.\n\nIntelligent Storage Manager\nThe QTS Storage Manager provides a secure and flexible way to manage volumes. This next-generation volume management offers powerful features such as storage pooling with multiple RAID group protection, thin provisioned volumes with Space Reclaim, block-level iSCSI LUN and online capacity expansion. The QTS Storage Manager neatly presents tools and options for managing system storage to simplify the process of NAS capacity expansion and QNAP storage expansion enclosure management.\n\nCross-platform file sharing, centralized data storage\nThe TVS-671 supports SMB/CIFS, NFS, and AFP protocols for file sharing across Windows, Mac, and Linux/UNIX networks. Data, logs and ISO images of CDs and DVDs can be centrally stored on the Turbo NAS and protected by an integrated antivirus solution. The Windows AD and LDAP services enable system administrators to configure user permissions by using existing Windows AD server, LDAP server or NAS build-in LDAP services. The TVS-671 supports SAMBA v4 and can act as a Windows domain controller to manage privilege settings.\n\nWell-rounded backup solutions to secure data\nThe QNAP NetBak Replicator supports real-time and scheduled data backup on Windows including Outlook email archiving. Apple Time Machine is also supported to provide Mac OS X users with a solution to effortlessly back up data to the TVS-671. The USB 3.0 port on the front panel of the TVS-671 features a one-touch-copy function for you to instantly back up data on external drives to the TVS-671 with just one click, or alternatively to back up data from the TVS-671 to external drives. A wide range of third-party backup software such as Acronis® True Image and Symantec® Backup Exec are also supported.\n\nDisaster recovery solutions brings peace of mind\nThe TVS-671 offers various data recovery options. RTRR (Real-Time Remote Replication) supports real time or scheduled data backup to a remote Turbo NAS or FTP server and synchronizes files to a remote folder from a local folder with better backup efficiency and reduced backup time. The TVS-671 also supports rsync protocol to back up data to another remote server on a scheduled basis. Data can also be backed up to and restored from a range of cloud storage services, including Amazon® S3, Amazon Glacier, Microsoft® Azure, ElephantDrive®, Dropbox® and Google Cloud Storage.\n\nComprehensive security options\nIn an open network environment, business data may be exposed in a potential hack. The TVS-671 provides numerous security options, such as encrypted access, IP blocking, and more. Besides, IT administrators can control the access rights of each user to different folders, preventing unauthorized access to important files. The TVS-671 is validated with military level FIPS 140-2 AES 256-bit encryption, preventing sensitive business data from unauthorized access and breach even if the hard drives or the entire system were stolen.\n\nStorage for comprehensive virtualization applications\nThe TVS-671 supports VMware® and Citrix®, and is compatible with Microsoft® Hyper-V™ and Windows Server 2012, benefiting flexible deployment and management in the virtualization environments. The TVS-671 supports VMware VAAI and Microsoft ODX to increase performance by offloading server loading for ESXi server and Hyper-V respectively, and supports QNAP vSphere Client plug-in and QNAP SMI-S provider with enhanced efficiency of operations and management in virtualization applications.\n\nFile synchronization across multiple devices\nThe Qsync utility turns your TVS-671 into a safe data center for file synchronization with a large storage capacity. Any file uploaded to the TVS-671 will be made available for all linked devices, such as computers, laptops or mobile devices. Qsync is especially useful for frequent travelers to manage files and always have the most updated files on different devices. Qsync provides multiple ways of file synchronization and group file sharing, greatly enhancing the flexibility of collaboration.\n\nComprehensive surveillance solution providing 24/7 security\nThe TVS-671’s Surveillance Station offers a professional surveillance solution with a user-friendly management interface, a wide range of over 2,700 compatible IP camera models, and expandable IP camera channel licenses. It supports real-time monitoring, video &audio recording and playback with a wide range of customizable settings. You can also install the Vmobile app on your iOS® or Android™ mobile devices to manage the monitoring channels anytime and anywhere to safeguard your office environment, or install the Vcam app to turn your mobile device into a network camera to instantly record any moment around you to your TVS-671.\n\nInstall-on-demand apps to extend NAS functionality\nThe TVS-671 has a built-in App Center that provides over 100 install-on-demand apps developed by QNAP and third-party developers, including tools for backup/sync, business, content management, communications, download, entertainment, and much more. It is also a centralized location for managing & updating installed apps. In addition, QNAP’s development platform embraces the open-source spirit to enable developers to create their own apps, adding potentially limitless potential for the TVS-671.\n\nSeamless capacity expansion via SAS or USB interface\nThe TVS-671 supports online capacity expansion by connecting multiple high-performance SAS-enabled QNAP RAID expansion enclosures or economical USB 3.0 expansion units to meet the needs of growing business data. With the QNAP scale-up solution, raw storage capacity can be gradually expanded. It is especially useful for large data applications, such as video surveillance, data archiving, and TV broadcast storage, and more.\n\nAdditional SMB-ready features\nThe TVS-671 supports various business applications as an all-in-one Turbo NAS with cost-efficiency.\n\nThe Turbo NAS supports RADIUS server which provides centralized authorization management for computers to connect and use a network service.\n\nThe Turbo NAS supports Surveillance Station to connect and manage multiple IP cameras remotely, including real-time monitoring, video recording, playback, and event notifications.","https://images.icecat.biz/img/gallery/29417042_4284.jpg|https://images.icecat.biz/img/gallery/34376082_8416597673.jpg|https://images.icecat.biz/img/gallery/34376082_1315794839.jpg|https://images.icecat.biz/img/gallery/34376082_0403586463.jpg|https://images.icecat.biz/img/gallery/34376082_4937110850.jpg|https://images.icecat.biz/img/gallery/34376083_4941813092.jpg|https://images.icecat.biz/img/gallery/34376083_9581260321.jpg|https://images.icecat.biz/img/gallery/34376083_0268997031.jpg|https://images.icecat.biz/img/gallery/34376083_0540721214.jpg|https://images.icecat.biz/img/gallery/34376083_8080354499.jpg|https://images.icecat.biz/img/gallery/34376083_9622398788.jpg|https://images.icecat.biz/img/gallery/34376083_2567333714.jpg","3000x1875|3000x1875|3000x1875|3000x1875|3000x1875|3000x1875|3000x1875|3000x1875|3000x1875|3000x1875|3000x1875|3000x1875","|||||||||||","","","","","","","","","","Storage","Storage drives installed: Yes","Total installed storage capacity: 48 TB","Number of storage drives installed: 6","Number of storage drives supported: 6","Installed storage drive type: HDD","Supported storage drive types: HDD & SSD","Storage drive capacity: 8 TB","Storage drive interface: Serial ATA III","RAID support: Yes","RAID levels: 0, 1, 5+HS, 5, 6, 10, JBOD","Online RAID migration: Yes","Online RAID expansion: Yes","Hot-swap drive bays: Yes","Supported file systems: FAT32, HFS+, NTFS, ext3, ext4","Bad block scan: Yes","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-4150","Processor frequency: 3,5 GHz","Processor generation: 4th gen Intel® Core™ i3","Processor cores: 2","Processor threads: 4","Processor cache: 3 MB","Bus type: DMI","CPU configuration (max): 1","ECC supported by processor: Yes","PCI Express configurations: 1x16, 2x8, 1x8+2x4","PCI Express slots version: 3.0","Processor cache type: Smart Cache","Processor code: SR1PJ","Processor codename: Haswell","Processor lithography: 22 nm","Processor operating modes: 32-bit, 64-bit","Processor package size: 37.5 x 37.5 mm","Processor series: Intel Core i3-4100 Desktop series","Processor socket: LGA 1150 (Socket H3)","Scalability: 1S","Stepping: C0","System bus rate: 5 GT/s","Tcase: 72 °C","Thermal Design Power (TDP): 54 W","On-board graphics card model: Intel® HD Graphics 4400","Maximum internal memory supported by processor: 32 GB","Memory bandwidth supported by processor (max): 25,6 GB/s","Conflict-Free processor: Yes","Memory","Internal memory: 4 GB","Internal memory type: DDR3","Maximum RAM supported: 16 GB","Memory slots: 2 x SO-DIMM","Flash memory: 512 MB","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Wi-Fi: No","DHCP client: Yes","DHCP server: Yes","Jumbo frames support: Yes","iSCSI support: Yes","Wake-on-LAN ready: Yes","Supported network protocols: CIFS/SMB,AFP (v3.3),NFS(v3),FTP,FTPS,SFTP,TFTP,HTTP(S),Telnet,SSH,iSCSI,SMTP,SMSC","Dynamic DNS (DDNS): Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","USB port: Yes","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","HDMI ports quantity: 1","PCI Express x8 (Gen 3.x) slots: 1","Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1150 MHz","On-board graphics card DirectX version: 11.1","On-board graphics card ID: 0x41E","Maximum on-board graphics card memory: 1,024 GB","Number of displays supported (on-board graphics): 3","Design","Chassis type: Tower","Cooling type: Active","Product colour: Black","Number of fans: 2 fan(s)","Fan diameter: 9 mm","Drive bay locking: Yes","LED indicators: HDD, LAN, SSD, Status, USB","Built-in display: Yes","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Type: NAS","Device class: Small & Medium Business","Backup function: Yes","Backup features: Cloud, USB drive, iSCSI LUN","Buzzer: Yes","Multilingual support: Yes","Noise level: 21 dB","Management protocols: SNMP","Web-based management: Yes","Share folder access right management: Yes","Security algorithms: 256-bit AES, FIPS 140-2, SNMP","Reset button: Yes","On/off switch: Yes","Built-in iTunes server: Yes","Built-in FTP server: Yes","Browser supported: Microsoft Internet Explorer 10+,Google Chrome,Apple Safari,Mozilla Firefox","System log: Yes","Hot spare: Yes","S.M.A.R.T. support: Yes","Backup button: Yes","Universal Plug and Play (UPnP): Yes","Software","Operating system installed: QNAP Turbo System","Operating system version: 4,1","Windows operating systems supported: Yes","Linux operating systems supported: Yes","Mac operating systems supported: Yes","Server operating systems supported: Windows Server 2012 R2","Power","Power supply location: Built-in","Power supply unit (PSU) capacity: 250 W","Number of power supply units: 1","AC input voltage: 110 - 240 V","AC input frequency: 50 - 60 Hz","Fan voltage: 12 V","Weight & dimensions","Width: 257 mm","Depth: 235 mm","Height: 175 mm","Weight: 6,18 kg","Package weight: 6,9 kg","Packaging content","Cables included: AC, LAN (RJ-45)","Quick installation guide: Yes","Number of screws: 42","Processor special features","Embedded options available: No","Enhanced Intel SpeedStep Technology: Yes","Execute Disable Bit: Yes","Graphics & IMC lithography: 22 nm","Idle States: Yes","Intel 64: Yes","Intel Enhanced Halt State: Yes","Intel Small Business Advantage (SBA) version: 1,00","Intel Stable Image Platform Program (SIPP): No","Intel Stable Image Platform Program (SIPP) version: 0,00","Intel Trusted Execution Technology: No","Intel TSX-NI: No","Intel TSX-NI version: 0,00","Intel Virtualization Technology (VT-x): Yes","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® InTru™ 3D Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel® Smart Cache: Yes","Intel® Turbo Boost Technology: No","Intel® Wireless Display (Intel® WiDi): Yes","Maximum number of PCI Express lanes: 16","Thermal Monitoring Technologies: Yes","Thermal solution specification: PCG 2013C","Memory channels supported by processor: Dual","Memory types supported by processor: DDR3-SDRAM","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 5 - 95%","Other features","Processor ARK ID: 77486"