"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27" "","","38045196","","Tripp Lite","PLC14YW","38045196","0037332209092|037332209092","Cable Locks","977","","","PLC14YW Plug-Lock Inserts, C13 Power Cord to C14 Outlet, Yellow, 100 Pack","20240219195421","ICECAT","1","87439","https://images.icecat.biz/img/gallery/38045196_1218488330.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/38045196_1218488330.jpg","https://images.icecat.biz/img/gallery_mediums/38045196_1218488330.jpg","https://images.icecat.biz/img/gallery_thumbs/38045196_1218488330.jpg","http://objects.icecat.biz/objects/mmo_38045196_1708368828_5566_1920515.pdf","","Tripp Lite PLC14YW cable lock Yellow","Plug-Lock Inserts, C13 Power Cord to C14 Outlet, Yellow, 100 Pack","Tripp Lite PLC14YW, Nylon, Yellow","Tripp Lite PLC14YW. Product colour: Yellow, Material: Nylon, Suitable for: C13. Width: 23,9 mm, Depth: 16,8 mm, Height: 29 mm. Quantity per pack: 100 pc(s), Package width: 215,9 mm, Package depth: 320 mm. Master (outer) case width: 337,8 mm, Master (outer) case length: 457,2 mm, Master (outer) case height: 241,3 mm","The PLC14YW Plug-Lock Insert fits snugly over the end of a detachable C13 power cord to ensure it stays connected to a C14 inlet and that critical equipment remains powered. Its yellow color-coding helps you identify the cord quickly in a crowded PDU or rack. A no-clutter alternative to zip ties, the PLC14YW is also a money saver next to more expensive proprietary electrical-cord locks.\n\nC13 cable connections to a C14 inlet are frequently loose-fitting and can be accidentally dislodged from critical equipment by the slightest nudge or vibration, a common occurrence when performing network maintenance. With 10 times more retention force than a standard cord-to-inlet connection, the PLC14YW prevents the cord from coming loose from the inlet. It strengthens the connection, keeping critical equipment plugged in and running during routine rack access and maintenance.\n\nInstallation is a breeze. Just place the plug-lock insert over any C13 input cord and connect it to any C14 inlet. To disconnect the cord from the power source, grip both the cord and the insert’s tabs at the same time and pull. The PLC14YW is compatible with detachable C13 power cords with no special cables, outlets, tools or hardware required. It’s made from high-strength PA66 nylon that meets UL 94 standards with a V-2 flame rating. Each package contains 100 inserts.","https://images.icecat.biz/img/gallery/38045196_1218488330.jpg|https://images.icecat.biz/img/gallery/38045196_6318289397.jpg|https://images.icecat.biz/img/gallery/38045196_5851755723.jpg|https://images.icecat.biz/img/gallery/38045196_0248266147.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","Keeps C13 power cords connected to C14 inlets|10x more retention force than standard cord/inlet connection|Yellow color-coding for easy ID in crowded rack|Easy manual disconnection using convenient pull tabs|No special cables, tools, outlets or hardware required","Features","Product colour: Yellow","Material: Nylon","Suitable for: C13","Easy to use: Yes","Easy storage: Yes","Locking: Yes","Country of origin: China","Certification: TAA, RoHS","Weight & dimensions","Width: 23,9 mm","Depth: 16,8 mm","Height: 29 mm","Packaging data","Quantity per pack: 100 pc(s)","Package width: 215,9 mm","Package depth: 320 mm","Package height: 88,9 mm","Package weight: 360 g","Logistics data","Harmonized System (HS) code: 83014090","Master (outer) case GTIN (EAN/UPC): 10037332209099","Master (outer) case width: 337,8 mm","Master (outer) case length: 457,2 mm","Master (outer) case height: 241,3 mm","Master (outer) case weight: 2,22 kg","Quantity per master (outer) case: 5 pc(s)"