"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36"
"","","36687929","","Tripp Lite","P583-010-BK","36687929","0037332203519|037332203519","DisplayPort Cables","2925","","","P583-010-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K (M/M), DP Latching Connector, Black, 10 ft. (3.1 m)","20240310101044","ICECAT","1","76631","https://images.icecat.biz/img/gallery/36687928_9172866680.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/36687928_9172866680.jpg","https://images.icecat.biz/img/gallery_mediums/36687928_9172866680.jpg","https://images.icecat.biz/img/gallery_thumbs/36687928_9172866680.jpg","http://objects.icecat.biz/objects/mmo_36687929_1708372369_3385_3156939.pdf","","Tripp Lite P583-010-BK DisplayPort cable 3 m Mini DisplayPort Black","Mini DisplayPort to DisplayPort Adapter Cable, 4K (M/M), DP Latching Connector, Black, 10 ft. (3.1 m)","Tripp Lite P583-010-BK, 3 m, DisplayPort, Mini DisplayPort, Male, Male, 4096 x 2160 pixels","Tripp Lite P583-010-BK. Cable length: 3 m, Connector 1: DisplayPort, Connector 2: Mini DisplayPort. Sustainability certificates: RoHS. Quantity per pack: 1 pc(s), Package width: 101,6 mm, Package depth: 12,7 mm. Master (outer) case width: 348 mm, Master (outer) case length: 25,4 mm, Master (outer) case height: 398,8 mm","Sends Ultra High Definition Mini DisplayPort Audio/Video to DisplayPort Monitor or DisplayPort Audio/Video to Mini DisplayPort Monitor\nConnects mDP or Thunderbolt computer or laptop to DisplayPort monitor, TV or projector or connects the DisplayPort output on your computer or laptop to the Mini DisplayPort (mDP) or Thunderbolt input on your monitor, television or projector\nRecommended for displaying video on large monitor or digital sign\nNo separate power adapter required\n\n\nVibrant Video Quality\nSupports UHD video resolutions up to 4096 x 2160 (4K x 2K) @ 60 Hz\nMeets DisplayPort 1.2 standards\nSupports High Bit Rate 2 (HBR2) bandwidth up to 21.6 Gbps\nBackward compatible with previous DisplayPort versions\n\nSuperior Materials for Superior Performance\nLocking DisplayPort connector prevents accidental disconnection\nGold-plated connectors and contacts for maximum conductivity and minimum data loss\nIntegral strain relief reduces stress and adds flexibility","https://images.icecat.biz/img/gallery/36687928_9172866680.jpg|https://images.icecat.biz/img/gallery/36687929_1191524669.jpg|https://images.icecat.biz/img/gallery/36687928_4142640184.jpg|https://images.icecat.biz/img/gallery/36687928_5547229200.jpg|https://images.icecat.biz/img/gallery/36687928_1717689327.jpg|https://images.icecat.biz/img/gallery/36687928_5102487941.jpg|https://images.icecat.biz/img/gallery/36687928_1497303126.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||","","","","","","","","","Supports UHD video resolutions up to 4096 x 2160 (4K x 2K) @ 60 Hz|Locking DisplayPort connector prevents accidental disconnection|Gold-plated connectors and contacts for maximum conductivity|Meets DisplayPort 1.2 standards|Supports High Bit Rate 2 (HBR2) bandwidth up to 21.6 Gbps","Features","Cable length: 3 m","Connector 1: DisplayPort","Connector 2: Mini DisplayPort","Connector 1 gender: Male","Connector 2 gender: Male","Maximum resolution: 4096 x 2160 pixels","Product colour: Black","Connector contacts plating: Gold","DisplayPort version: 1.2","Supported graphics resolutions: 4096 x 2160","Data transfer rate: 21,6 Gbit/s","Plug and Play: Yes","Country of origin: Vietnam","Operational conditions","Operating temperature (T-T): 0 - 70 °C","Storage temperature (T-T): -10 - 80 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 5 - 90%","Sustainability","Sustainability certificates: RoHS","Packaging data","Quantity per pack: 1 pc(s)","Package width: 101,6 mm","Package depth: 12,7 mm","Package height: 152,4 mm","Package weight: 60 g","Technical details","Master (outer) case GTIN (EAN/UPC): 10037332203516","Logistics data","Harmonized System (HS) code: 84733080","Master (outer) case width: 348 mm","Master (outer) case length: 25,4 mm","Master (outer) case height: 398,8 mm","Master (outer) case weight: 620 g","Quantity per master (outer) case: 10 pc(s)"