"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98" "","","36510595","","Samsung","LS24H850QFU","36510595","8806088799155","Computer Monitors","222","","","S24H850QFU","20240527151011","ICECAT","1","277813","https://images.icecat.biz/img/gallery/36510595_6396444795.jpg","802x615","https://images.icecat.biz/img/gallery_lows/36510595_6396444795.jpg","https://images.icecat.biz/img/gallery_mediums/36510595_6396444795.jpg","https://images.icecat.biz/img/gallery_thumbs/36510595_6396444795.jpg","","","Samsung S24H850QFU computer monitor 60,5 cm (23.8"") 2560 x 1440 pixels Quad HD LED Black","23.8, 2560 x 1440, WQHD, 16:9, 5ms, 300cd/m², Mega Contrast, 1000:1, HDMI, DisplayPort, VESA 100 x 100","Samsung S24H850QFU, 60,5 cm (23.8""), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black","Samsung S24H850QFU. Display diagonal: 60,5 cm (23.8""), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black","Consistent colours at any viewing angle\nThe SH85 is a just-right fit for any professional work environment. Its high-end PLS display, borderless on three sides, has a pixel density about 1.7 times higher than Full HD, where texts are thoroughly vivid and images crystal clear without colour shift, from whichever angle they are looked at.\n\nMore detail, more space\nWQHD Resolution\nWith up to 1.7 times the pixel density of Full HD, WQHD not only delivers incredibly detailed, pin-sharp images—it also creates a wider workspace that lets you view more of documents and webpages onscreen, with less need to scroll or zoom.\n\nUSB Type-C - It's an ultimate hub\nUltimate connectivity with a single cable\nThe USB type C port enables you to power, send data and even display signals between devices with just one connection. Its single connection architecture enables you to enjoy a work environment that is clutter-free as well as stress-free.\n\nFree up USB ports for other uses\nBesides a dedicated USB type-C port for any computer including your MacBook or mobile device, you can also use your USB 3.0 ports for multiple peripherals without needing extra hubs.\n\nExtend your mobile device\nExperience your Galaxy S8 and Note 8 in a whole new way by connecting to a Samsung USB Type-C monitor without needing any hubs or apps. The larger screen will increase your enjoyment and productivity, especially when sharing with others at home or work.\n\nA better way to multitask\nPBP/Easy Setting Box\nWith its Easy Setting Box, you can partition your display, or place multiple displays of various sizes in different positions. Its Picture-by-Picture function lets you display outputs from two devices. It equips you to better handle the efficiency challenges of your multitasking environment.\n\nExtend and duplicate with Daisy Chain\nThe SH85’s daisy chain function allows extension and replication in multi-monitor settings with just a single DP cable connection. You can display its onscreen content on a second monitor at the same QHD resolution. Communications in conference settings become a whole lot easier with the SH85.\n\nLong-lasting eye comfort\nEye Saver Mode\nOur Eye Saver Mode reduces blue light emissions, which are known to cause damage to the retina, and in turn helps you minimize eye strain when working long hours, thus keeping your productivity afloat. Further, our Flicker Free technology offers you a comfortable viewing experience.\n\nIncrease your ergonomic efficiency\nIt swivels, tilts, pivots, and is height-adjustable, ready to meet the needs of any usage scenario. VESA - supported, it can be installed on a wall or separate arms with ease. Its sleek yet sturdy build, coupled with clean back design, blends in perfectly with any office or personal space.\n\nMade with eco-conscious materials\nThe SH85 is built of various eco-friendly, PVC-free materials that contain recycled plastic, with its accessory package made in part from sugarcane bagasse.","https://images.icecat.biz/img/gallery/36510595_6396444795.jpg|https://images.icecat.biz/img/gallery/36510595_6295236403.jpg|https://images.icecat.biz/img/gallery/36510595_5344291987.jpg|https://images.icecat.biz/img/gallery/36510595_3375445770.jpg|https://images.icecat.biz/img/gallery/36510595_9155352374.jpg|https://images.icecat.biz/img/gallery/36510595_3489738160.jpg|https://images.icecat.biz/img/gallery/36510595_8280513022.jpg|https://images.icecat.biz/img/gallery/36510595_9104266833.jpg|https://images.icecat.biz/img/gallery/36510595_5103710191.jpg|https://images.icecat.biz/img/gallery/36510595_3088893957.jpg|https://images.icecat.biz/img/gallery/36510595_1226599153.jpg|https://images.icecat.biz/img/gallery/36510595_8064960960.jpg","802x615|802x615|802x615|802x615|802x615|802x615|802x615|802x615|802x615|802x615|281x531|341x565","|||||||||||","","http://objects.icecat.biz/objects/mmo_36510595_1617115087_0695_11182.pdf|http://objects.icecat.biz/objects/36510595_18785175.jpeg","http://objects.icecat.biz/objects/mmo_36510595_1673373670_1465_12533.pdf","","http://objects.icecat.biz/objects/36510595_20118753.mp4","","","","","Display","Display diagonal: 60,5 cm (23.8"")","Display resolution: 2560 x 1440 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Quad HD","Panel type: PLS","Screen shape: Flat","Contrast ratio (typical): 1000:1","Maximum refresh rate: 60 Hz","Display number of colours: 16.78 million colours","Display brightness (typical): 300 cd/m²","Response time: 5 ms","Supported graphics resolutions: 2560 x 1440","Dynamic contrast ratio marketing name: Mega Contrast","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Viewable size, horizontal: 52,7 cm","Viewable size, vertical: 29,6 cm","Display brightness (min): 240 cd/m²","Performance","NVIDIA G-SYNC: No","AMD FreeSync: Yes","VESA Adaptive Sync support: Yes","Game mode: Yes","Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Product colour: Black","Ports & interfaces","Built-in USB hub: Yes","USB Type-A downstream ports quantity: 1","DVI port: No","HDMI ports quantity: 1","DisplayPorts quantity: 1","Headphone outputs: 1","Ergonomics","VESA mounting: Yes","Cable lock slot: No","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Pivot: Yes","Pivot angle: -2 - 92°","Swivelling: Yes","Swivel angle range: -45 - 45°","Tilt adjustment: Yes","Picture-in-Picture: Yes","Power","Energy efficiency class (SDR): G","Energy consumption (SDR) per 1000 hours: 38 kWh","Power consumption (typical): 38 W","Power consumption (max): 100 W","Power consumption (off): 0,3 W","AC input voltage: 100 - 240 V","Energy efficiency scale: A to G","Operational conditions","Operating temperature (T-T): 10 - 40 °C","Packaging content","Stand included: Yes","Cables included: DisplayPort, HDMI","Quick start guide: Yes","Power cable length: 1,5 m","Weight & dimensions","Width (with stand): 540,4 mm","Depth (with stand): 236 mm","Height (with stand): 523,1 mm","Weight (with stand): 6,4 kg","Width (without stand): 540,4 mm","Depth (without stand): 77,4 mm","Height (without stand): 323,5 mm","Weight (without stand): 4,1 kg","Packaging data","Stand type: HAS stand","Package width: 669 mm","Package depth: 445 mm","Package height: 213 mm","Package weight: 8,3 kg","User Guide on CD-ROM: Yes","Sustainability","European Product Registry for Energy Labelling (EPREL) code: 362942","Recycling data","Recyclable material: 15%","Logistics data","Harmonized System (HS) code: 85285210","Thin Client","Thin client installed: No","Other features","On/off switch: Yes","Power consumption (DPMS): 0,5 W","TV tuner integrated: No","Picture-by-Picture (PbP): Yes","No flickering: Yes","Samsung Eye Saver Mode: Yes","On/Off timer: Yes","Samsung Magic Function: MagicBright,"