"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60"
"","","3521444","","HP","RD689AW","3521444","0882780645417|882780645417|0882780645318|882780645318|0882780645462|882780645462|0882780645288|882780645288|0882780645400|882780645400|0882780645394|882780645394|0882780645486|882780645486|0882780645264|882780645264|0882780645295|882780645295|0882780645370|882780645370|0882780645356|882780645356|0882780645240|882780645240|0882780645455|882780645455|0882780645424|882780645424|0882780645431|882780645431|0882780645479|882780645479|0882780641471|882780641471|0882780645233|882780645233|0882780645349|882780645349|0882780645387|882780645387|0882780645325|882780645325|0882780645448|882780645448|0882780645363|882780645363|0882780645257|882780645257","PCs/Workstations","153","","","xw6400","20240309142642","ICECAT","1","194696","https://images.icecat.biz/img/gallery/1608335_1960258748.jpg","2656x3992","https://images.icecat.biz/img/gallery_lows/1608335_1960258748.jpg","https://images.icecat.biz/img/gallery_mediums/1608335_1960258748.jpg","https://images.icecat.biz/img/gallery_thumbs/1608335_1960258748.jpg","","","HP xw6400 Intel® Xeon® 2 GB DDR2-SDRAM Windows XP Professional Minitower Workstation","xw6400 Workstation","HP xw6400, Intel® Xeon®, 2 GB, DDR2-SDRAM, DVD-ROM, Windows XP Professional","HP xw6400. Processor family: Intel® Xeon®. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Chassis type: Minitower. Product type: Workstation. Weight: 18,1 kg","The HP xw6400 Workstation is an outstanding\r\ndual-processor/dual-core workstation in an\r\nindustry-leading design form – small size, big performance.\r\nDesigned for space-constrained environments, the xw6400\r\nfeatures the latest Intel® Xeon™ technology, for the power\r\nto manage large amounts of real-time data uninterrupted.\r\nThis versatile platform also supports up to 8 monitors\r\nenabling users to view huge amounts of data from multiple\r\nsources at a glance.\r\n\r\nIntel’s highest performance personal workstation technology\r\nEquipped with the new Dual-Core EM64T Intel® Xeon®\r\nProcessor 5100 Sequence, the HP xw6400 delivers all the\r\nperformance and expandability you could possibly need.\r\nIntel’s 5000X next-generation, high-end performance\r\nchipset for Intel Xeon™ processors supports 1,333 MHz\r\ndual system bus, and a 4 channel 667 MHz Fully Buffered\r\nDIMM memory subsystem. So you can experience\r\nsubstantial improvement in throughput over previous Intel®\r\nchipset technology.\r\n\r\nDesigned to save space, engineered to perform\r\nAs one of the smallest dual-processor design forms in the\r\nindustry, this rack mountable minitower fits neatly into\r\ncramped workspaces such as financial traders’ desks.\r\nIndustry-leading, toolless chassis design eases servicing,\r\nupgrading and maintenance. With support for up to three\r\ninternal hard disk drives, four PCI Express (PCIe) I/O slots,\r\nand two legacy PCI slots, the HP xw6400 delivers the\r\ncapacity to handle large and complex data sets.\r\n\r\nView eight monitors simultaneously\r\nThe HP xw6400 supports up to eight monitors, allowing\r\nvisualisation of large amounts of data from multiple sources\r\nwhile decreasing the need to toggle between applications\r\non screens – stay in control and in touch with your data\r\nand designs.\r\n\r\nExceptional graphics performance\r\nA range of graphics solutions delivers the visual accuracy,\r\nimage clarity and exceptional performance your business\r\ndemands – from professional 2D through to high-end 3D.\r\n\r\nA choice of operating systems for a 64-bit world\r\nThe HP xw6400 is available with your choice of\r\npreinstalled Genuine Windows® XP Professional (32 or\r\n64-bit) or Red Hat Enterprise Linux WS 4 (64-bit). The HP\r\nInstaller Kit for Linux is available to ease installation and\r\nhelp create a custom operating system image.","https://images.icecat.biz/img/gallery/1608335_1960258748.jpg|https://images.icecat.biz/img/gallery/1608335_6323729266.jpg|https://images.icecat.biz/img/norm/high/483891-HP.jpg","2656x3992|1640x2878|170x190","||","","","","","","","","","","Processor","Processor family: Intel® Xeon®","Processor manufacturer: Intel","Processor front side bus: 1333 MHz","Number of processors installed: 2","Memory","Internal memory: 2 GB","Maximum internal memory: 16 GB","Internal memory type: DDR2-SDRAM","Storage","Optical drive type: DVD-ROM","HDD speed: 10000 RPM","Design","Chassis type: Minitower","Country of origin: China","Performance","Product type: Workstation","Motherboard chipset: Intel® 5000X","Audio system: Integrated High Definition audio with Jack Retasking technology, optional PCI Sound Blaster X-Fi Xtreme Music","Software","Operating system installed: Windows XP Professional","Compatible operating systems: Genuine Windows Vista Business 32; Genuine Windows Vista Business 64; Genuine Windows XP 32-bit Edition SP2; Genuine Windows XP Professional x64 Edition; Red Hat Enterprise Linux 4; HP Linux Installation Kit","Power","Power consumption (standby): 575 W","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 20 - 85%","Storage relative humidity (H-H): 5 - 90%","Relative humidity: 20 - 85%","Non-operating altitude: 10000","Weight & dimensions","Width: 165 mm","Depth: 441 mm","Height: 441 mm","Weight: 18,1 kg","Package weight: 30 kg","Other features","Power supply type: 575 watts wide-ranging, active Power Factor Correction","Power requirements: 575 watts","Pointing device: HP USB optical scroll mouse","Size (imperial): 16,5 cm (6.5"")","Ports & interfaces","I/O ports: 1 x Parallel port, 1 x Serial port, 1 x IEEE-1394 port (requires PCI card to enable functionality), 1 x PS/2 keyboard, 1 x PS/2 mouse, 8 x USB 2.0 ports (2 front, 5 rear, 1 internal), 1 x RJ-45 Network, 5 x audio ports (front: audio line out, and microphone line in; rear: audio line in, audio line out, microphone line in)","Other features","Video card features: NVIDIA Quadro NVS 285 (128MB PCI Express with NVIDIA TurboCache technology, dual display)","Non-operating relative humidity (non-condensing): 5 - 90%","Storage drive controller: Integrated quad channel SATA 3 Gb/s controller with RAID 0 or 1 capability","Disk subsystem controller: Integrated 4 channel SATA 3 Gb/s NCQ controller with RAID 0 or 1 capability, optional 4 channel SAS controller with RAID capability","Memory upgrade: 16 GB","Diskette drive: N","Storage drive type: 80 GB","Drive bays: 2 external 5.25"" bays or 1 external 3.5” bay with optional floppy\n2 internal 3.5"" bays","Expansion slots: 6 slots: 1 PCI Express (x16) Graphics slot, 1 PCI Express (x16 mechanically, x4 electrically), 2 PCI Express (x8 mechanically, x4 electrically) and 2 full-length legacy PCI slots","Audio included: Integrated High Definition audio with Jack Retasking technology, optional PCI Sound Blaster X-Fi Xtreme Music","Upgrade type: Windows Vista capable","Keyboard type: HP USB Standard","Internal ports: 1 USB 2.0","Rear ports: 5 USB 2.0; 1 serial; 1 parallel; 2 PS/2; 1 RJ-45; 1 audio in; 1 audio out; 1 microphone in","Weight (imperial): 33 lb"