"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28" "","","340653","","Vertiv","CCM850-202","340653","","KVM Switches","282","","","CCM850 KVM Switch","20190404052358","ICECAT","","35335","https://images.icecat.biz/img/norm/high/340653-3535.jpg","230x127","https://images.icecat.biz/img/norm/low/340653-3535.jpg","https://images.icecat.biz/img/gallery_mediums/img_340653_medium_1480938580_8012_26422.jpg","https://images.icecat.biz/thumbs/340653.jpg","","","Vertiv CCM850 KVM switch Rack mounting Black","Avocent CCM850 Appliance 8-port KVM over IP","Vertiv CCM850 KVM Switch, 1600 x 1200 pixels, Rack mounting, 45 W, 1U, Black","Vertiv CCM850 KVM Switch. Maximum resolution: 1600 x 1200 pixels. Product colour: Black, Rack capacity: 1U. Power consumption (typical): 45 W. Weight: 2,3 kg. Data link protocols: Ethernet, Fast Ethernet, Connectivity technology: Wired, Power supply type: 90 - 267 VAC, 0.5A","The Avocent® CCM850 console management appliance provides secure serial over IP console access. This 8-port console manager expands Avocent DS Series patented, field-proven KVM over IP technology with secure access to local or remote serially-managed devices. DSView® 3 management software provides easy local or remote management of CCM appliances","https://images.icecat.biz/img/norm/high/340653-3535.jpg","230x127","","","","","","","","","","Ports & interfaces","Number of computers controlled: 8","Keyboard port type: No","Mouse port type: No","Performance","Maximum resolution: 1600 x 1200 pixels","Design","Rack mounting: Yes","Product colour: Black","Rack capacity: 1U","Power","Power consumption (typical): 45 W","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Weight & dimensions","Weight: 2,3 kg","Other features","Data link protocols: Ethernet, Fast Ethernet","Connectivity technology: Wired","Power supply type: 90 - 267 VAC, 0.5A","Dimensions (WxDxH): 222,5 x 203,2 x 44,4 mm","Compliance industry standards: FCC P. 15 Class A, ICES-003, EN 55022: 1998 Class A, EN 61000-3-3, AS/NZS CISPR 22, CNS 13438 - Issued: 1997/01/01, VCCI V-3/02.04 Class A, EN 55024-1998","Ports quantity: 8","Compatible operating systems: Linux, Unix, Windows","Management protocols: Telnet, SNMP","Switching protocols: SSL, RADIUS, PPP, TFTP, BOOTP, Ping, ARP","Safety: ANSI/UL 60950-1, CSA C22.2 No. 60950-1-CAN/CSA (UL cUL Listed), IEC 60950-1 (2001-10), CENELEC EN 60950-1","I/O ports: 8 x KVM RJ45\n1 x Ethernet RJ45\n1 x management RJ-45"