"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111" "","","3395380","","Acer","LU.S780B.194","3395380","","Laptops","151","","","Aspire One 751h-52Bw","20240307153452","ICECAT","1","16185","https://images.icecat.biz/img/norm/high/3106485-3732.jpg","955x652","https://images.icecat.biz/img/norm/low/3106485-3732.jpg","https://images.icecat.biz/img/gallery_mediums/img_3106485_medium_1481023689_5384_12489.jpg","https://images.icecat.biz/thumbs/3106485.jpg","","","Acer Aspire One 751h-52Bw Intel Atom® Z520 Netbook 29,5 cm (11.6"") 1 GB DDR2-SDRAM Windows XP Home Edition White","Genuine Windows® XP Home Edition , White, Intel Atom Z520 (1.33GHz) Processor, 1GB DDR2 RAM, 160 GB HDD, 11.6"" WXGA TFT LED, Mobile Intel® US15W Chipset, 10/100 Mb ethernet, Wifi b/g, 0.3 Mp Integrated Crystal Eye Webcam, up to 4 hour battery life (2200mAh), 1 year International Traveller Warranty, 1.25 kg, Multi-in-one card reader, Multi-gesture touchpad, 3 USB 2.0 ports, VGA port, Headphone/speaker/line-out/mic-in jack, Ethernet (RJ-45) port, 100% Normal Size Keyboard","Acer Aspire One 751h-52Bw, Intel Atom®, 1,33 GHz, 29,5 cm (11.6""), 1366 x 768 pixels, 1 GB, Windows XP Home Edition","Acer Aspire One 751h-52Bw. Product type: Netbook. Processor family: Intel Atom®, Processor model: Z520, Processor frequency: 1,33 GHz. Display diagonal: 29,5 cm (11.6""), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: White. Weight: 1,25 kg","Presenting Acer's first 11.6"" widescreen netbook -- the Aspire one 751h! Enjoy content on the large HD LED-backlit display and enjoy amazing 5.1-channel audio with Dolby® Headphone. These groundbreaking advancements plus more usher in the new netbook generation and give you fantastic fun on the road. Let the show begin!\r\n\r\nBreathtaking sights and sounds\r\nThe Aspire 751h breathes life into your favorite movies! Get picture-perfect visuals on the 11.6"" high-def display with 1366 x 768 pixel resolution and simply plug in any set of headphones to relish realistic 5.1-channel surround sound.\r\n\r\nAll you need, all day long\r\nA single charge is all it takes, and your Aspire one 751h is ready to roll all day with up to 7 hours of battery life. Push performance limits with the latest small-yet-powerful processor, store massive files on the large hard disk drive, and share multimedia via the multi-in-one-card reader and optional Bluetooth®.\r\n\r\nCenter of attention\r\nThe gleaming Ruby red, Seashell white, Sapphire blue or Diamond black cover is sure to draw attention! Only 1"" thin, the slender shape of the Aspire one 751h has futuristic appeal. A peek inside reveals a smooth finish and the Acer FineTip keyboard featuring flat, broad keys for enhanced typing comfort.\r\n\r\nThe Acer connection\r\nUse the multi-gesture touchpad to navigate, scroll and zoom effortlessly. And to stay in touch all the time, choose from wireless, Fast Ethernet or 3G (on select models) connectivity -- then use the integrated Acer Crystal Eye webcam and digital microphone for ultra-clear online chats.","https://images.icecat.biz/img/norm/high/3106485-3732.jpg|https://images.icecat.biz/img/gallery/img_2295181_high_1470965446_4152_10692.jpg|https://images.icecat.biz/img/gallery/img_3182634_high_1470989349_2301_10692.jpg","955x652|949x652|400x400","||","","","","","","","","","","Design","Product type: Netbook","Product colour: White","Display","Display diagonal: 29,5 cm (11.6"")","Display resolution: 1366 x 768 pixels","Native aspect ratio: 16:9","Processor","Processor family: Intel Atom®","Processor manufacturer: Intel","Processor model: Z520","Processor frequency: 1,33 GHz","Processor cores: 1","Processor threads: 2","Processor cache: 0,512 MB","Processor cache type: L2","Processor socket: PBGA441","Processor front side bus: 533 MHz","Processor lithography: 45 nm","Processor operating modes: 32-bit","Processor series: Intel Atom Z500 Series","Processor codename: Silverthorne","Bus type: FSB","FSB Parity: No","Stepping: C0","Thermal Design Power (TDP): 2 W","Scenario Design Power (SDP): 0,96 W","Tjunction: 90 °C","Number of Processing Die Transistors: 47 M","Processing Die size: 26 mm²","CPU multiplier (bus/core ratio): 10","ECC supported by processor: No","Memory","Internal memory: 1 GB","Maximum internal memory: 2 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 1 x 1 GB","Memory slots: 1x SO-DIMM","Storage","HDD capacity: 160 GB","HDD size: 2.5""","Card reader integrated: Yes","Compatible memory cards: MMC, MS PRO, SD, xD","Audio","Audio system: High Definition Audio","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera resolution (numeric): 0,3 MP","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","Microphone in: Yes","Charging port type: DC-in jack","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows XP Home Edition","Bundled software: - Acer eRecovery Management\n- Google Toolbar\n- Google Desktop\n- Google Setup\n- Adobe Reader 9\n- Adobe Flash Player 10\n- Microsoft.NET Framework 2.0\n- Customized Internet Explorer 7.0\n- eSobi\n- Carbonite online backup\n- Windows Media Player 10\n- Acer Game Zone\n- Acer Video Conference Manager 4.0\n- Windows Live Essentials — Wave 3 (Mail, Photo Gallery, Live Messenger, Writer)","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: No","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 13 x 14 mm","Supported instruction sets: SSE2, SSE3, SSSE3","Processor code: SLB2H","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 35466","Conflict-Free processor: No","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 3","Battery capacity: 2200 mAh","Battery life (max): 4 h","Weight & dimensions","Weight: 1,25 kg","Width: 284 mm","Depth: 198 mm","Height: 25,4 mm","Other features","Wireless technology: IEEE 802.11b/g","Display: TFT","Features","Images Type Map:
"