"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29" "","","3393963","","Tripp Lite","N265-010","3393963","0037332150332|037332150332","Networking Cables","883","","","N265-010 T1 Shielded RJ48C Ethernet Cable (RJ45 M/M), 10 ft. (3.05 m) TAA","20240310101044","ICECAT","1","79482","https://images.icecat.biz/img/gallery/3393960_5304056448.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/3393960_5304056448.jpg","https://images.icecat.biz/img/gallery_mediums/3393960_5304056448.jpg","https://images.icecat.biz/img/gallery_thumbs/3393960_5304056448.jpg","http://objects.icecat.biz/objects/mmo_3393963_1708370767_1918_2594559.pdf","","Tripp Lite N265-010 networking cable Beige 3,05 m Cat5","T1 Shielded RJ48C Ethernet Cable (RJ45 M/M), 10 ft. (3.05 m) TAA","Tripp Lite N265-010, 3,05 m, Cat5, RJ-45, RJ-45, Beige","Tripp Lite N265-010. Cable length: 3,05 m, Cable standard: Cat5, Connector 1: RJ-45, Connector 2: RJ-45, Product colour: Beige","These T1, RJ45-RJ45 (RJ48C) Ethernet cables are constructed with premium Quabbin 9720, T1-certified cable. Two individually shielded, 22 AWG, 100 ohm pairs maximize the performance of your expensive T1 circuits and equipment. Beware of generic T1 Ethernet cables made with inexpensive Cat5 unshielded Ethernet cable. The American National Standards Institute (ANS ) states in ANSI T1.403 that T1 cable be constructed of two balanced pairs, 22 AWG Solid conductor, 100 ohm impedance, with a loss budget of 5.5 db. Straight-through wiring configuration available in 3-foot (0.9-meter), 5-foot (1.5-meter), 7-foot (2.1-meter) and 10-foot (3.1-meter) lengths. Custom lengths available. Consult your reseller. Also available in crossover wiring configuration. See N266-Series T1 Ethernet cables.","https://images.icecat.biz/img/gallery/3393960_5304056448.jpg","1200x1200","","","","","","","","","","22AWG, 100ohm T1 Rated Cable|Connects your T1 CSU/DSU|Meets ANSI T1.403 Cabling Requirement|Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases","Features","Cable length: 3,05 m","Cable standard: Cat5","Connector 1: RJ-45","Connector 2: RJ-45","Product colour: Beige","Connector 1 gender: Male","Connector 2 gender: Male","Conductor type: Solid","Cable rating: CMR","AWG wire size: 22","Country of origin: United States","Packaging data","Package width: 228,6 mm","Package depth: 236,2 mm","Package height: 12,7 mm","Package weight: 90 g","Technical details","Sustainability certificates: RoHS","Logistics data","Harmonized System (HS) code: 8544,42,2000","Master (outer) case GTIN (EAN/UPC): 10037332150339","Master (outer) case width: 294,6 mm","Master (outer) case length: 309,9 mm","Master (outer) case weight: 1,63 kg","Master (outer) case height: 101,6 mm","Quantity per master (outer) case: 10 pc(s)","Other features","Input impedance: 100 Ω"