"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71" "","","332080","","Canon","0319B007","332080","","Digital Cameras","575","Digital IXUS","","55","20230522171430","ICECAT","1","72201","https://images.icecat.biz/img/norm/high/332080-8607.jpg","200x132","https://images.icecat.biz/img/norm/low/332080-8607.jpg","https://images.icecat.biz/img/gallery_mediums/img_332080_medium_1480937946_9271_26422.jpg","https://images.icecat.biz/thumbs/332080.jpg","","","Canon Digital IXUS 55 1/2.5"" 5,3 MP CCD 2592 x 1944 pixels Gold","Digital IXUS 55","Canon Digital IXUS 55, 5,3 MP, 2592 x 1944 pixels, 1/2.5"", CCD, 3x, Gold","Canon Digital IXUS 55. Megapixel: 5,3 MP, Image sensor size: 1/2.5"", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5""). Internal memory: 16 MB. Viewfinder type: Optical. Weight: 140 g. Product colour: Gold","The compact Digital IXUS 55 epitomises stylish performance. A giant screen and exquisitely finished exterior conceal the very latest image processing technology for results that demand to be seen.\r\n\r\nStylish and slender\r\nElegantly designed with an all-metal finish, the Digital IXUS 55 is slender enough to slip into your pocket.\r\n\r\nResolution\r\nA powerful 5.0 Megapixel CCD sensor delivers photo quality prints up to A3 size with room to spare for post-shoot cropping.\r\n\r\nUltra compact 3x optical zoom\r\nAn ultra-high refractive index aspherical (UA) 3x optical zoom lens delivers crystal-clear performance in an exceptionally compact form.\r\n\r\nVisionary technology\r\nThe Digital IXUS 55's DIGIC II image processor ensures fast, responsive camera performance and superbly rendered colours. iSAPS analyses each scene and optimises key camera settings even before a shot is taken. The result is immediate high quality images.\r\n\r\nHuge LCD\r\nAn extra large 2.5"" LCD brings pleasure to framing and reviewing your creations. The monitor's wide viewing angle provides improved visibility for sharing playback with friends and family. QuickBright gives instant screen brightness in bright outdoor conditions. Night Display automatically improves visibility in low light for easy night shooting.\r\n\r\nShooting modes\r\nChoose from 15 shooting modes to get that perfect shot. Seven preset Special Scene Modes help achieve great results in tricky lighting conditions. My Colors allows special in-camera colour effects to be applied to images and movies in real time.\r\n\r\nMovies\r\nMake extra-long (up to 1GB in size) 30fps VGA quality movie clips with full audio. View them with friends and family on the large LCD or connect to a TV for full screen playback. Record fast action sequences at 60fps QVGA quality and analyse them in sharp slow motion.\r\n\r\nPrinting\r\nPrinting with the Digital IXUS 55 is a breeze. Simply connect your camera to any PictBridge compatible printer and push the Print/Share button for a full colour print within seconds. Connect to a Canon SELPHY CP Series printer and take advantage of advanced print functions, such as printing ID photos and stills from your movies.\r\n\r\nUSB 2.0 Hi-Speed\r\nTransfer images to your PC quickly and effortlessly with the ultra quick USB 2.0 Hi-Speed connection.","https://images.icecat.biz/img/norm/high/332080-8607.jpg","200x132","","","","","","","","","","","Picture quality","Megapixel: 5,3 MP","Sensor type: CCD","Maximum image resolution: 2592 x 1944 pixels","Image sensor size: 1/2.5""","Supported aspect ratios: 4:3","Lens system","Optical zoom: 3x","Digital zoom: 4x","Combined zoom: 12x","Focusing","Focus: TTL","Exposure","ISO sensitivity: 50, 100, 200, 400, Auto","Shutter","Camera shutter type: Electronic, Mechanical","Flash","Flash modes: Auto, Manual, Red-eye reduction","Video","Video recording: Yes","Maximum video resolution: 640 x 480 pixels","Motion JPEG frame rate: 30 fps","Audio","Built-in microphone: Yes","Memory","Compatible memory cards: mmc, sd","Internal memory: 16 MB","Display","Display: LCD","Display diagonal: 6,35 cm (2.5"")","Display resolution (numeric): 115,000 pixels","Viewfinder","Viewfinder type: Optical","Camera","Self-timer delay: 2 s","Playback zoom (max): 2x","Design","Product colour: Gold","Material: Stainless steel","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery type: Li-ion","System requirements","Mac compatibility: Yes","Operational conditions","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 86 mm","Depth: 21,6 mm","Height: 53,5 mm","Weight: 140 g","Packaging content","Bundled software: ZoomBrowser EX (PhotoRecord) / ImageBrowser\nPhotoStitch\nTWAIN (Windows 98 / 2000), WIA (Windows Me)\nArcSoft PhotoStudio","Other features","Video capability: Yes","Dimensions (WxDxH): 86 x 53,5 x 21,6 mm","Interface: USB","Lens focal range: 2.8 – 4.9","Lens system: f/2.8 – f/4.9","Built-in flash: Yes","Camera shutter speed: 15 – 1/1,500","Photo mode: Auto, Manual, Digital Macro, Portrait, Night Snapshot, Scene (Kids & Pets, Indoor, Foliage, Snow, Beach, Fireworks, Underwater), Stitch Assist, Movie","Compatible operating systems: Windows 98SE / Me / 2000 SP4 / XP / XP SP1-2\nOS X v10.2 - 10.3","Digital SLR: No","Ports & interfaces","I/O ports: USB 2.0 \nA/V (PAL/NTSC)","Operational conditions","Maximum operating temperature range (T-T): 40","Recommended operating temperature range (T-T): 0 - 40 °C","Other features","Camera CCD sensor: 1/2,5"