"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85"
"","","32670525","","LG","32LW341H","32670525","","Hospitality TVs","7206","","","32LW341H","20210319153333","ICECAT","1","39626","https://images.icecat.biz/img/gallery/32670525_4667878822.jpg","940x620","https://images.icecat.biz/img/gallery_lows/32670525_4667878822.jpg","https://images.icecat.biz/img/gallery_mediums/32670525_4667878822.jpg","https://images.icecat.biz/img/gallery_thumbs/32670525_4667878822.jpg","http://objects.icecat.biz/objects/mmo_32670525_1485769734_2054_20298.pdf","","LG 32LW341H hospitality TV 81,3 cm (32"") Full HD 300 cd/m² Smart TV Black 20 W","32"" 1920 x 1080 (FHD), 300cd/m2, PAL/SECAM, DVB-T2/C/S2, W 50, 100 - 240V, 50/60Hz","LG 32LW341H, 81,3 cm (32""), Full HD, 1920 x 1080 pixels, LED, 16:9, 300 cd/m²","LG 32LW341H. Display diagonal: 81,3 cm (32""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm, Cable lock slot type: Kensington. RMS rated power: 20 W, Sound modes: Game, Movie, Music, News, Sports, Standard. Power consumption (typical): 50 W, Power consumption (standby): 0,3 W, Power consumption (max): 68 W. Certification: CE, CB, CU TR","Enhanced Guest Experience\n\nPro:Centric enables to differentiate guest room experiences with customizable billboards and Electronic Program Guide(EPG) which easily navigates TV channels and program.\n\nEasy Content Management\n\nPro:Centric enables centralized and intuitive in-room TV control from the TV settings to content creation and updates.\n\nOptimized Total Cost of Ownership\n\nOptimize TCO with Pro:Centric® by saving workforce and time for development & management cost for hospitality solutions.\n\nCommercial Swivel Stand\n\nExpand the rage of comfort for the guests with a commercial grade stand by allowing them to watch a TV from any angle.\nWelcome Screen/Video\n\nWith the capability to display various video formats* as well as images, Commercial Lite TVs allow for a greater variation of greeting messages in hotel rooms which make customers feel more welcome and cared for.\n* mp4, avi, mov, tp, wma, ts etc.\nDiagnostics (USB)\n\nEnable service engineers to recognize technical issues of a TV quickly and easily through a USB. The TV stores any technical issues encountered and can output them to a USB device.\nExternal Speaker Out\n\nEnhance the entertainment experience by adding an additional speaker. Guests listen to and control the TV audio from anywhere in the business areas, including restrooms.\nOne Channel Map\n\nOne Channel Map feature allows users to edit and list the channels of their choice from any of the multiple broadcasting signals.\nMulti IR\n\nMulti IR function eliminate the remote control signal interference between TVs in multiple dwelling beds.","https://images.icecat.biz/img/gallery/32670525_4667878822.jpg|https://images.icecat.biz/img/gallery/32670525_2148989830.jpg|https://images.icecat.biz/img/gallery/32670525_7967857139.jpg|https://images.icecat.biz/img/gallery/32670525_9251899500.jpg|https://images.icecat.biz/img/gallery/32670525_2396269033.jpg|https://images.icecat.biz/img/gallery/32670525_7981904373.jpg|https://images.icecat.biz/img/gallery/32670525_4282233106.jpg|https://images.icecat.biz/img/gallery/32670525_2671159999.jpg","940x620|940x620|940x620|940x620|940x620|940x620|940x620|940x620","|||||||","","","","","","","","","","Display","Display diagonal: 81,3 cm (32"")","HD type: Full HD","Display resolution: 1920 x 1080 pixels","Display technology: LED","Native aspect ratio: 16:9","Display brightness: 300 cd/m²","Contrast ratio (typical): 1200:1","Screen shape: Flat","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Contrast ratio (dynamic): 1000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Display diagonal (metric): 80 cm","Design","Product colour: Black","VESA mounting: Yes","Panel mounting interface: 200 x 200 mm","Cable lock slot: Yes","Cable lock slot type: Kensington","On/off switch: Yes","Performance","Smart TV: Yes","Internet TV: Yes","Voice control: Yes","Auto power off: Yes","Energy saving mode: Yes","Ports & interfaces","HDMI ports quantity: 3","USB 2.0 ports quantity: 1","Mobile High-Definition Link (MHL): Yes","DVI port: No","S-Video inputs quantity: 1","Ethernet LAN (RJ-45) ports: 1","Component video (YPbPr/YCbCr) in: 1","Audio (L/R) in: 1","Digital audio optical out: 1","RF ports quantity: 2","PC in (D-Sub): Yes","VGA (D-Sub) ports quantity: 1","PC Audio in: Yes","Common interface (CI): Yes","Audio","RMS rated power: 20 W","Number of speakers: 2","Sound modes: Game, Movie, Music, News, Sports, Standard","Network","Ethernet LAN: Yes","Web browser: Yes","Power","Power consumption (typical): 50 W","Power consumption (standby): 0,3 W","Power consumption (max): 68 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Certificates","Certification: CE, CB, CU TR","Weight & dimensions","Width (with stand): 733 mm","Depth (with stand): 240,8 mm","Height (with stand): 490 mm","Weight (with stand): 6,47 kg","Width (without stand): 733 mm","Depth (without stand): 72,2 mm","Height (without stand): 436 mm","Weight (without stand): 5,32 kg","Packaging data","Package width: 812 mm","Package depth: 190 mm","Package height: 520 mm","Package weight: 7,95 kg","Other features","3D: No","24p support: Yes","Built-in speaker(s): Yes","Annual energy consumption: 44 kWh","TV tuner","Tuner type: Analog & digital","Analog signal format system: PAL, SECAM","Digital signal format system: DVB-C, DVB-S2, DVB-T2","Number of tuners: 1 tuner(s)","Sustainability","Sustainability certificates: RoHS","Other features","Energy efficiency class (old): A+"