"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59" "","","32579455","","Canon","0972C008","32579455","","Inkjet Printers","234","MAXIFY","","iB4150","20230530120623","ICECAT","1","106495","https://images.icecat.biz/img/gallery/32579455_7245235354.jpg","390x390","https://images.icecat.biz/img/gallery_lows/32579455_7245235354.jpg","https://images.icecat.biz/img/gallery_mediums/img_32579455_medium_1484213641_2756_10935.jpg","https://images.icecat.biz/img/gallery_thumbs/32579455_7245235354.jpg","","","Canon MAXIFY iB4150 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi","Inkjet, 600 x 1200 dpi, 24/15.5 ppm, USB 2.0, LAN, WLAN","Canon MAXIFY iB4150, Colour, 600 x 1200 DPI, 4, A4, 30000 pages per month, 24 ppm","Canon MAXIFY iB4150. Colour, Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm. Duplex printing. Wi-Fi. Product colour: Black","Get your hands on a fast, high quality colour inkjet printer built for productivity, performance and reliability in a small office environment. Enjoy printing speeds of 24 ipm mono and 15.5 ipm colour with a yield of up to 2,500 mono pages and low running costs. Make the most of easy wireless printing wherever you are.\n\nBenefits\n- Enjoy fast printing at 24 images per minute (ipm) mono and 15.5 ipm colour\n- Print wirelessly via Wi-Fi and LAN connectivity\n- Print from popular cloud applications like Evernote, Dropbox, OneDrive or Google Drive using the Canon PRINT app for Android or iOS devices\n- Make the most of high ink yields of up to 2,500 mono pages and 1,500 colour pages\n- Stay stocked and efficient for long periods of time with a 500-sheet paper capacity","https://images.icecat.biz/img/gallery/32579455_7245235354.jpg|https://images.icecat.biz/img/gallery/32579455_0933406032.jpg|https://images.icecat.biz/img/gallery/32579455_0794252589.jpg|https://images.icecat.biz/img/gallery/32579455_4285386732.jpg|https://images.icecat.biz/img/gallery/32579455_0819790382.jpg","390x390|390x390|390x390|390x390|390x390","||||","","","","","https://www.youtube.com/watch?v=qaC2Q9Q_7mY","","","","","Features","Colour: Yes","Maximum duty cycle: 30000 pages per month","Number of print cartridges: 4","Duplex printing: Yes","Separate cartridges: Yes","Printing","Maximum resolution: 600 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 24 ppm","Print speed (colour, draft quality, A4/US Letter): 15,5 ppm","Time to first page (black, normal): 6 s","Time to first page (colour, normal): 7 s","Input & output capacity","Total input capacity: 250 sheets","Maximum input capacity: 500 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Glossy paper, High resolution paper, Matte paper, Plain paper, Semi-glossy paper","ISO A-series sizes (A0...A9): A4, A5","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Legal","Envelopes sizes: 10, C5, DL, Monarch","Photo paper sizes: 10x15,13x18,20x25","Paper tray media weight: 64 - 105 g/m²","Ports & interfaces","USB port: Yes","USB 2.0 ports quantity: 1","Standard interfaces: Ethernet, USB 2.0, Wireless LAN","Network","Ethernet LAN: Yes","Wi-Fi: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Mobile printing technologies: Apple AirPrint, Canon PRINT Business, Google Cloud Print, Mopria Print Service","Performance","Sound pressure level (printing): 53 dB","Design","Market positioning: Home & office","Product colour: Black","Built-in display: Yes","Power","Power consumption (printing): 27 W","Power consumption (off): 0,2 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Server operating systems supported: Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2","Other operating systems supported: Android, iOS","Operational conditions","Operating temperature (T-T): 15 - 30 °C","Operating relative humidity (H-H): 10 - 80%","Weight & dimensions","Width: 463 mm","Depth: 394 mm","Height: 290 mm","Weight: 9,6 kg","Logistics data","Harmonized System (HS) code: 84433210"