"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22" "","","284467","","Fujitsu","S26361-F3142-L201","284467","","Network Cards","182","","","Ethernet Controller 1x1Gbit PCI32 PRO/1000GT Cu lp","20171121034318","ICECAT","1","62918","https://images.icecat.biz/img/norm/high/284467-2095.jpg","200x150","https://images.icecat.biz/img/gallery_lows/img_284467_thumb_1480933078_0095_26422.jpg","https://images.icecat.biz/img/gallery_mediums/img_284467_medium_1480933077_8415_26422.jpg","https://images.icecat.biz/thumbs/284467.jpg","","","Fujitsu Ethernet Controller 1x1Gbit PCI32 PRO/1000GT Cu lp 1000 Mbit/s","Ethernet Controller 1x1Gbit PCI32 PRO/1000GT Cu lp","Fujitsu Ethernet Controller 1x1Gbit PCI32 PRO/1000GT Cu lp, Wired, PCI, 1000 Mbit/s","Fujitsu Ethernet Controller 1x1Gbit PCI32 PRO/1000GT Cu lp. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s","Built on Intel lead-free technology, the Intel PRO/ 1000 GT Desktop Adapter is the environmentally friendly way to bring Gigabit performance to your desktop at no extra cost. The GT Desktop Adapter contains no lead and conforms to the European Union's Restrictions on the use of Hazardous Substances and Japan's White Goods Recycling Act.","https://images.icecat.biz/img/norm/high/284467-2095.jpg","200x150","","","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: PCI","Network","Maximum data transfer rate: 1000 Mbit/s","Wake-on-LAN ready: Yes","Full duplex: Yes","Data link protocols: Ethernet, Fast Ethernet, Gigabit Ethernet","Design","Form factor: Plug-in","Operational conditions","Operating temperature (T-T): 0 - 55 °C","Operating relative humidity (H-H): 0 - 85%","Weight & dimensions","Depth: 162 mm","Height: 64 mm","Other features","Compliance industry standards: IEEE 802.2, IEEE 802.3U, IEEE 802.1Q, IEEE 802.3ab, IEEE 802.1p, IEEE 802.3x, IEEE 802.3ad (LACP), WfM 2.0, IEEE 802.3ac","Management protocols: SNMP, DMI 2.0","Dimensions (WxDxH): 162 x 64","Internal memory: 0,64 MB","PCI Bus: PCI / 66 MHz"