"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53" "","","26497174","","Whirlpool","FSCR70210","26497174","8003437260834","Washing Machines","1331","","","FSCR70210","20240527120030","ICECAT","1","122424","https://images.icecat.biz/img/norm/high/26497174-8142.jpg","2000x2000","https://images.icecat.biz/img/norm/low/26497174-8142.jpg","https://images.icecat.biz/img/norm/medium/26497174-8142.jpg","https://images.icecat.biz/thumbs/26497174.jpg","","","Whirlpool FSCR70210 washing machine Front-load 7 kg 1200 RPM White","","Whirlpool FSCR70210, Front-load, 7 kg, B, 75 dB, 1200 RPM, 175 kWh","Whirlpool FSCR70210. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 53 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 9300 L. Product colour: White. Width: 595 mm, Depth: 610 mm, Height: 850 mm","","https://images.icecat.biz/img/norm/high/26497174-8142.jpg|https://images.icecat.biz/img/gallery/33665674_3367390865.jpg|https://images.icecat.biz/img/gallery/26497174_3509653747.jpg","2000x2000|1000x1000|1000x1000","||","","http://objects.icecat.biz/objects/26497174_8229.pdf|http://objects.icecat.biz/objects/26497174_2487880.jpeg","","","","","","","","Design","Appliance placement: Freestanding","Loading type: Front-load","Product colour: White","Built-in display: Yes","Control type: Rotary","Door hinge: Left","Display type: LCD","Door colour: White","Drum material: Stainless steel","Tub material: Polypropylene","Cord length: 1,2 m","Drum volume: 49 L","Performance","Rated capacity: 7 kg","Maximum spin speed: 1200 RPM","Spin-drying class: B","Noise level (spin): 75 dB","Noise level (wash): 53 dB","Delayed start timer: Yes","Washing programs: Hygiene/anti-allergy, Black, Cotton","Load balancing system: Yes","Foam control system: Yes","Delay start (max): 23 h","Timer: Yes","Cycle time (max): 240 min","Adjustable spin speed: Yes","Residual moisture: 53%","Ergonomics","Remaining time indication: No","Adjustable feet: Yes","Power","Energy consumption washing per cycle: 0,8 kWh","Connected load: 1820 W","AC input voltage: 220 - 230 V","AC input frequency: 50 Hz","Current: 10 A","Weight & dimensions","Width: 595 mm","Depth: 610 mm","Height: 850 mm","Weight: 70 kg","Packaging data","Package width: 640 mm","Package depth: 640 mm","Package height: 880 mm","Package weight: 71 kg","Power","Energy efficiency class (old): A+++-30%","Other features","Washing class: A","Annual energy consumption washing: 175 kWh","Annual water consumption washing: 9300 L"