"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114" "","","26137874","","LevelOne","FCS-5043","26137874","4015867191361","Security Cameras","1557","","","Zoom IP Network Camera, 2-Megapixel, 802.3af PoE, IR LEDs, 10X Optical Zoom, two-way audio, Indoor/Outdoor","20240606135208","ICECAT","1","93043","https://images.icecat.biz/img/gallery/26137874_4372.jpg","3000x2250","https://images.icecat.biz/img/gallery_lows/26137874_4372.jpg","https://images.icecat.biz/img/gallery_mediums/26137874_4372.jpg","https://images.icecat.biz/img/gallery_thumbs/26137874_4372.jpg","","","LevelOne FCS-5042 Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall","2MP, IP, 1920 x1080px, 25 fps, 1~1/10000 sec, CMOS 1/2.7"", MPEG4, Gigabit Ethernet, PoE 802.3af","LevelOne FCS-5042, IP security camera, Outdoor, Wired, CE, FCC, Onvif, Ceiling/wall, White","LevelOne FCS-5042. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: White, Form factor: Bullet. Minimum illumination: 1 lx, Field of view (FOV) angle: 66,6°, White balance: Auto. Sensor type: CMOS, Optical sensor size: 25,4 / 2,7 mm (1 / 2.7""). Optical zoom: 3x, Digital zoom: 4x, Focal length range: 3.5 - 10.5 mm","The LevelOne FCS-5043 is the perfect solution for day/night surveillance installations such as school campuses, railway stations and parking lots. The bullet network surveillance camera features a 2-megapixel lens with 3x optical zoom, and is housed in an ultra-secure IP66-rated weatherproof casing. High power infrared LEDs (30m) give the camera excellent visual performance at night, coupled with 3DNR (3-Dimension Noise Reduction) and WDR (Wide Dynamic Range) which produce highly reliable, crystal-clear images under any conditions. It also equipped with a BNC connector for attaching the camera directly to an analog monitor, IR-cut filter, a built-in Micro SD/SDHC card and 10 motion-detection zones. The device also offers flexible installation, supporting three power options (12 VDC/24 VAC/PoE) and a mounting bracket. The FCS-5043 is an absolutely premium choice for reliable and high performance surveillance.\n\n- 2-Megapixel (1920 x 1080) high-definition resolution\n- Supports 3x optical zoom\n- Built-in infrared LEDs for night viewing up to 30m\n- Compression: H.264/MPEG-4/MJPEG\n- Removable IR-cut filter for day and night surveillance\n- Built-in Micro SD/SDHC card slot for local storage\n- Dual power support: 12VDC/PoE (IEEE 802.3af)\n- Weatherproof IP66-rated with wide operating temperature (-20°C to 50°C) for harsh environments\n- Free video surveillance and CMS (Central Management System) software with 64-channel license","https://images.icecat.biz/img/gallery/26137874_4372.jpg|https://images.icecat.biz/img/gallery/26137874_1839.jpg|https://images.icecat.biz/img/gallery/26137874_4081.jpg|https://images.icecat.biz/img/gallery/26137874_5072.jpg|https://images.icecat.biz/img/gallery/26137874_0220.jpg","3000x2250|3872x2904|3872x2904|3872x2904|1000x382","||||","","","","","","","","","","Performance","Type: IP security camera","Placement supported: Outdoor","Connectivity technology: Wired","PTZ control: Yes","Wide Dynamic Range (WDR): Yes","Day/night mode: Yes","Infrared (IR) cut-off filter: Yes","Certification: CE, FCC, Onvif","Design","Mounting type: Ceiling/wall","Product colour: White","Form factor: Bullet","LED indicators: Activity, Link","International Protection (IP) code: IP66","Weatherproof: Yes","Country of origin: Taiwan","Camera","Minimum illumination: 1 lx","Field of view (FOV) angle: 66,6°","White balance: Auto","Camera shutter type: Electronic","Camera shutter speed: 1/10000 s","Image sensor","Sensor type: CMOS","Optical sensor size: 25,4 / 2,7 mm (1 / 2.7"")","Progressive scan: Yes","Lens system","Zoom capability: Yes","Optical zoom: 3x","Digital zoom: 4x","Focal length range: 3.5 - 10.5 mm","Auto focus: Yes","Focus adjustment: 1.8","Night vision","Night vision: Yes","Night vision distance: 30 m","LED type: IR","Number of illumination LEDs: 4","Video","Maximum resolution: 1920 x 1080 pixels","Total megapixels: 2 MP","Video formats supported: MPEG4","Video compression formats: H.264, M-JPEG, MPEG4","Supported video modes: 1080p","Frame rate: 25 fps","Noise reduction: Yes","Automatic gain control: Yes","Full HD: Yes","Image quality adjustment: Brightness, Contrast, Saturation, Sharpness","Flip & mirror: Yes","Time stamp overlay: Yes","Audio","Audio system: 2-way","Audio formats supported: G.711, AAC, AMR","Voice codecs: AMR, G.711","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet interface type: Gigabit Ethernet","Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3u","Supported network protocols: TCP/IPv4, HTTP, SMTP, FTP, DDNS, UPnP, NTP, PPPoE, DNS, DHCP, RTSP, Samba","Storage","Built-in HDD: No","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash), MicroSDHC","Maximum memory card size: 64 GB","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","BNC output ports: 1","Microphone in: Yes","Headphone outputs: 1","Terminal block port: Yes","DC-in jack: Yes","Interface: RJ-45","Security","Password protection type: User","IP address filtering: Yes","HTTPS encryption: Yes","Motion sensor: Yes","Management features","Reset button: Yes","Power","Power source type: PoE","Power consumption (typical): 10 W","DC output voltage: 12","DC output current: 1,5 A","Power over Ethernet (PoE): Yes","Operational conditions","Operating temperature (T-T): -20 - 50 °C","Operating relative humidity (H-H): 10 - 85%","System requirements","Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Weight & dimensions","Width: 75 mm","Depth: 165 mm","Height: 75 mm","Weight: 800 g","Package width: 270 mm","Package depth: 205 mm","Package height: 135 mm","Package weight: 1,3 kg","Package type: Box","Packaging content","Mounting kit: Yes","Screws included: Yes","Manual: Yes","AC adapter included: Yes","Quick installation guide: Yes","Resource CD: Yes","Technical details","Iris: Yes","Sustainability certificates: RoHS","Number of video streams: 2"