"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94" "","","24603255","","Canon","9543B002","24603255","","Digital Cameras","575","PowerShot","","SX60 HS","20240314193857","ICECAT","1","326370","https://images.icecat.biz/img/gallery/a3136ac9cd69bd6b74d4198b0c7fb288.jpg","530x265","https://images.icecat.biz/img/gallery_lows/a3136ac9cd69bd6b74d4198b0c7fb288.jpg","https://images.icecat.biz/img/gallery_mediums/a3136ac9cd69bd6b74d4198b0c7fb288.jpg","https://images.icecat.biz/img/gallery_thumbs/a3136ac9cd69bd6b74d4198b0c7fb288.jpg","","","Canon PowerShot SX60 HS 1/2.3"" Bridge camera 16,1 MP CMOS 4608 x 3456 pixels Black","16MP CMOS, 4x Digital Zoom, Autofocus, LCD, Self Timer, 607g","Canon PowerShot SX60 HS, 16,1 MP, 4608 x 3456 pixels, CMOS, 65x, Full HD, Black","Canon PowerShot SX60 HS. Camera type: Bridge camera, Megapixel: 16,1 MP, Image sensor size: 1/2.3"", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 6400. Optical zoom: 65x, Digital zoom: 4x, Focal length range: 3.8 - 247 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3""). PictBridge. Weight: 607 g. Product colour: Black","Zoom Like Never Before\nCraters on the moon, wildlife from afar, your child's face on a crowded school stage… the PowerShot SX60 HS camera gives you the reach to capture it all. The camera's astonishing 65x Optical Zoom (21mm-1365mm) Wide-Angle Lens with Optical Image Stabilizer combines tremendous flexibility with portable ease. Capture close-ups, wide shots and everything in between with beautiful quality thanks to a 16.1 Megapixel* High-Sensitivity CMOS Sensor and Canon's latest DIGIC 6 Image Processor that together create the Canon HS SYSTEM for excellent low-light performance. Advanced technology including Zoom Framing Assist and Intelligent IS help you track and capture clear, steady long shots. Shoot realistic 1080p Full HD video recorded at 60p. USM and VCM technology help ensure fast, silent zooming and focus during recording, and, in a first for a PowerShot model, you can attach an optional external microphone. And quickly share everything you capture: the PowerShot SX60 HS is Wi-Fi®**- and NFC-enabled*** with an easy Mobile Device Connect button.\n\n- 65x Optical Zoom (21-1365mm) Wide Angle Lens with Optical Image Stabilizer for outstanding optical performance and versatility for both close-ups and wide shots.\n- 16.1 Megapixel* High Sensitivity CMOS Sensor combined with the DiG!C 6 Image Processor creates the Canon HS SYSTEM, which helps to provide excellent low-light performance.\n- Capture stunning 1080p/60p Full HD video in MP4 format with a dedicated movie button, fast and silent zoom, and focus while shooting thanks to USM and VCM. The PowerShot SX60 HS is also the first PowerShot model with external microphone input capability.\n- For easy Wi-Fi® connectivity**, built-in NFC (Near Field Communication) allows quick and simple pairing to a compatible Android™ device***.\n- Intelligent IS automatically chooses from eight different modes to optimize image stabilization for virtually shake-free images in a wide variety of conditions.\n- Zoom Framing Assist makes it easy to track and capture subjects while using the extreme telephoto. With this advanced feature, your camera will automatically zoom in or out while following the movement of your subject and help ensure it remains in focus.\n- High Speed AF greatly improves focus speed so you can capture every shot with ease. Paired with continuous shooting speeds of up to 6.4 fps and the removal of buffer time, you can get your best shot in full resolution.\n- Bright 3.0-inch Vari-angle LCD with 922,000 dots for shooting at a variety of angles, plus an Electronic Viewfinder with 922,000 dots.","https://images.icecat.biz/img/gallery/a3136ac9cd69bd6b74d4198b0c7fb288.jpg|https://images.icecat.biz/img/gallery/24603255_3955.jpg|https://images.icecat.biz/img/gallery/24603255_4018.jpg|https://images.icecat.biz/img/gallery/24603255_4149.jpg|https://images.icecat.biz/img/gallery/24603255_6042.jpg|https://images.icecat.biz/img/gallery/24603255_8535.jpg|https://images.icecat.biz/img/gallery/24603255_260.jpg","530x265|612x352|530x265|530x265|530x265|530x265|530x265","||||||","","","","","","","","","","Picture quality","Camera type: Bridge camera","Megapixel: 16,1 MP","Sensor type: CMOS","Maximum image resolution: 4608 x 3456 pixels","Image sensor size: 1/2.3""","Still image resolution(s): 16:9 - Large: 4608 x 2592; Medium 1: 3264 x 1832; Medium 2: 1920 x 1080; Small: 640 x 360\r\n3:2 - Large: 4608 x 3072; Medium 1: 3264 x 2176; Medium 2: 2048 x 1368; Small: 640 x 424\r\n4:3 - Large: 4608 x 3456; Medium 1: 3264 x 2448; Medium 2: 2048 x 1536; Small: 640 x 480\r\n1:1 - Large: 3456 x 3456; Medium 1: 2448 x 2448; Medium 2: 1536 x 1536; Small: 480 x 480\r\n4:5 - Large: 2768 x 3456; Medium 1: 1952 x 2448; Medium 2: 1232 x 1536; Small: 384 x 480","Image stabilizer: Yes","Image formats supported: JPG","Supported aspect ratios: 1:1, 3:2, 4:3, 4:5, 16:9","Total megapixels: 16,8 MP","Lens system","Optical zoom: 65x","Digital zoom: 4x","Focal length range: 3.8 - 247 mm","Minimum focal length (35mm film equiv): 21 mm","Maximum focal length (35mm film equiv): 1365 mm","Minimum aperture number: 3,4","Maximum aperture number: 6,5","Combined zoom: 260x","Focusing","Focus: TTL","Focus adjustment: Auto/Manual","Auto focusing (AF) modes: Centre weighted Auto Focus","Auto Focus (AF) object detection: Face","Macro focusing range (wide): 0.5 m","Exposure","ISO sensitivity (min): 100","ISO sensitivity (max): 6400","Light exposure modes: Manual","Light exposure correction: ± 3EV (1/3EV step)","ISO sensitivity: 100, 125, 160, 200, 250, 320, 400, 500, 640, 800, 1000, 1250, 1600, 2000, 2500, 3200, 6400, Auto","Auto Exposure (AE) lock: Yes","Shutter","Fastest camera shutter speed: 1/2000 s","Slowest camera shutter speed: 15 s","Flash","Flash modes: Auto, Flash off, Flash on, Slow synchronization","Flash range (wide): 0,5 - 5,5 m","Flash range (tele): 1,8 - 3 m","Flash recharging time: 10 s","Flash exposure correction: ±2EV (1/3 EV step)","Video","Video recording: Yes","Maximum video resolution: 1920 x 1080 pixels","HD type: Full HD","Video resolutions: 320 x 240,640 x 480,1280 x 720,1920 x 1080","Resolution at capture speed: 1920x1080@30fps, 1920x1080@60fps, 640x480@120fps, 640x480@30fps","Analog signal format system: NTSC, PAL","Video formats supported: MP4","Audio","Built-in microphone: Yes","Memory","Compatible memory cards: SD, SDHC, SDXC","Display","Display: LCD","Display diagonal: 7,62 cm (3"")","Display resolution (numeric): 922 pixels","Field of view: 100%","Viewfinder","Viewfinder type: Optical","Ports & interfaces","PictBridge: Yes","HDMI: Yes","HDMI connector type: Mini","DC-in jack: Yes","Microphone in: Yes","Headphone outputs: 1","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Fluorescent H, Shade, Tungsten","Scene modes: Sports","Shooting modes: Auto, Movie","Photo effects: Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid","Self-timer delay: 2,10 s","Languages support: Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Turkish, Ukrainian","Playback modes: Rotation","Design","Product colour: Black","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 127,6 mm","Depth: 114,3 mm","Height: 92,6 mm","Weight: 607 g","Packaging content","Neck strap included: Yes","AC adapter included: Yes","Battery charger included: Yes","Batteries included: Yes","Other features","Built-in flash: Yes","Power source type: Battery, DC"