"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187","Spec 188"
"","","24466070","","ASUS","90NB03C1-M02580","24466070","","Laptops","151","ASUSPRO","P","PU301LA-RO017G","20220126152352","ICECAT","1","23193","https://images.icecat.biz/img/norm/high/24466070-8881.jpg","1000x1000","https://images.icecat.biz/img/norm/low/24466070-8881.jpg","https://images.icecat.biz/img/norm/medium/24466070-8881.jpg","https://images.icecat.biz/thumbs/24466070.jpg","","","ASUSPRO PU301LA-RO017G Intel® Core™ i5 i5-4210U Laptop 33,8 cm (13.3"") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Grey","Intel Core i5-4210U (1.70 GHz), 4GB DDR3, 500GB HDD, Intel HD Graphics 4400, 13.3"" HD LED, 1366 x 768, 1x USB 3.0, 2x USB 2.0, HDMI, VGA, 802.11 b/g/n, Bluetooth 4.0, Windows 7 Professional/Windows 8 Pro, Grey","ASUSPRO PU301LA-RO017G, Intel® Core™ i5, 1,7 GHz, 33,8 cm (13.3""), 1366 x 768 pixels, 4 GB, 500 GB","ASUSPRO PU301LA-RO017G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 33,8 cm (13.3""), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Grey","The ASUSPRO PU301LA ultraportable laptop is designed for small and medium businesses. It offers affordable reliability, with a light and slim design that starts at 1.75kg. Laptops are reinforced and proven by much higher standard testing than other laptops. This includes drop tests, hinge cycle tests and panel pressure testing. Data gets added protection from anti-shock hard drives and the spill-resistant keyboard. Productivity gains from powerful 4th gen Intel® Core™ processors and efficient manageability by Intel® Small Business Advantage (Intel® SBA). Additional security measures include a fingerprint scanner, plus quick tracing of lost or stolen laptops with Intel® Anti-Theft Technology and Computrace® LoJack® for Laptops.\n\nDesigned professional\n\nUltraportable, subtle, stylish\nStarting from 1.75kg, the PU301 uses a one-piece build, creating a subtle and completely consistent look. The design extends to the underside and removes unneeded clutter with a stylish brushed metal finish.\n\nTrue-comfort keyboard and full numeric keypad increase productivity\nBusiness places great importance on keyboards, as they are vital for professional communications. ASUS engineers have fine-tuned the PU301’s keyboard, providing better click ratios and 2.3mm travel distance to maintain comfort during long hours of work. The keyboard also provides a full numeric cluster with page up/page down keys to increase efficiency when doing calculations and reading long documents.\n\n47% bigger multi-gesture touchpad\nEasier to use and more precise input with scroll, rotate, and zoom\nThe touchpad has been enlarged to 107 x 61mm, matching the screen ratio for an attractive look. Its 47% larger than touchpads on similar laptops from other brands and supports responsive and accurate multi-touch control. With more gestures detected, it effectively replaces the mouse, offering an intuitive input option. Multi-touch input allows effortless accuracy without a mouse, including two-finger web page scroll, image zoom/rotate and three-finger tapping to mimic a right-click. Workflow is streamlined with gesture control, especially multi-step tasks such as presentations and research projects.\n\nAnti-glare display for comfortable viewing\nMatte screen materials prevent unwanted reflections to reduce eye fatigue. They also stop unsightly fingerprint smudges for more attractive presentations. To prolong productivity, ergonomic, textured, palm rest areas provide a pleasant and solid feel so you can keep working without slowing down.\n\nYour business reinforced\n\nExtra-strict ASUSPRO™ reliability testing standards\nBusiness and organizational users demand higher standards and greater reliability, so all ASUSPRO Series laptops are strictly quality-tested to much higher industry standards then mainstream laptops. They prove highly durable in drop tests, hinge cycle tests and panel pressure testing. They also ship with an anti-shock hard drive that includes a triple protection mechanism to ensure data is always safe.\n\nWorry-free security\n\nImproved privacy with fingerprint scanning\nLaptops incorporating fingerprint scanning take data access authorization and protection to a higher level with a personal touch. RF electronic scanner imaging reads fingerprint patterns, using sensors that are less affected by skin surface conditions, including dry, worn, calloused, dirty or oily skin, which may impair the ability of other sensor technologies to accurately detect fingerprints.\n\nASUS Secure Delete erases data permanently\nOffers an easy-to-use interface and allows users to permanently remove confidential data from the recycle bin by simply launching Secure Delete and dragging and dropping files to be erased.\n\nKeep data safe, plus trace and locate stolen laptops with Intel® Anti-Theft Technology and Computrace® LoJack® for Laptops\nThe ASUSPRO P ESSENTIAL Series utilizes Intel® Anti-Theft Technology to help disable access to the operating system should your laptop ever get lost or stolen, keeping it safe and secure. Laptops are also bundled with Computrace® LoJack® for Laptops by Absolute® Software, giving you the power to remotely locate them. You can also remotely lock and delete data before it falls into the wrong hands. The LoJack® for Laptops dedicated theft recovery team works with local law enforcement to track down and recover lost or stolen laptops.\n\nBetter productivity and streamlined management\n\nPowerful 4th generation Intel® Core™ processors\nWith or without managed IT environments, professionals implement added security alongside intelligent performance. The ASUSPRO P ESSENTIAL Series incorporates 4th generation Intel® Core processors to deliver amazing performance and include manageability, graphics and connectivity-enhancing technologies.\n\nIntel® Small Business Advantage (Intel® SBA) included\nHelping small businesses efficiently manage their PCs in one simple package Intel® Small Business Advantage offers a new computing platform that consists of hardware, software and firmware to provide unique security and productivity capabilities. It has been specially designed for small businesses that do not have a managed IT environment, so it simplifies things to allow you to focus on your business rather than your PC. Intel® SBA includes six applications to help organize security and productivity: Software Monitor, Data Backup and Restore, USB Blocker, PC Health Center, Energy Saver and Wi-Di Wireless Display technology.\n\nASUS Asset Tag Manager helps with more efficient IT and admin\nASUS Asset Tag Manager is designed for small and medium businesses, allowing you to define a specific series number shown in the BIOS, which helps maintain team member device identification and easier management of individual PCs.\n\nIntel Wi-Di support-Project your notebook PC display to TV wirelessly\nIntel WiDi (Wireless Display) technology enables businesses to project a laptop display to a TV without cables. The full Desktop, including media and productivity applications, is sent to the TV in Full HD resolution using a dedicated 802.11n Wi-Fi connection. This is great for business presentations or sharing documents or web pages with lots of people. With Intel WiDi, you no longer have to crowd around a small screen to share stuff from your laptop.\n\nConnect from anywhere with dual-band Wi-Fi and 4G LTE\nThe ASUSPRO PU Series now features 4G LTE and dual-band Wi-Fi, so business users can stay connected at all times. Dual-band Wi-Fi works with both 2.4GHz and 5GHz wireless networks for maximum flexibility, while 4G LTE is up to 10 times faster than previous-generation mobile data technology.\n\n3X the charging cycle of Li-ion batteries and smart power connect alert\n\nThe PU301 uses long-life polymer batteries as a standard feature, offering three times the life cycle of traditional li-ion batteries. Eco-friendly and money-saving with a lower replace rate, polymer batteries also enhance safety thanks to low electrolyte leak rates. Should the power adapter be only partially or improperly connected to your laptop, the PU301’s embedded power connector alert will notify you of this problem, preventing sudden shutdowns and interruption to your work.\n\nUp to two weeks of standby time and auto data back up when battery charge drops to 5%\nASUSPRO laptops can remain in standby for up to two weeks, twice longer than conventional laptops. Also, real time battery life detection prevents data loss, backing up work as soon as the battery drops to 5% charge, so your data is always safe.\n\nFast data transferring with USB3.0, Bluetooth 4.0 and SSD\nThe PU301 features superfast USB 3.0 for the latest in data transfer standards, working up to ten times faster than USB 2.0. Furthermore, Bluetooth 4.0 includes classic Bluetooth, Bluetooth high speed and Bluetooth low energy protocols, 16G SSD for cache enable faster boost up.\n\nUSB Charger+ quickly charges mobile devices even when the laptop is switched off\nExclusive ASUS USB Charger+ software easily charges smartphones, media players and other portable devices even when laptops are powered off or in sleep/hibernate modes in a fraction of the time it would normally take.\n\nGreen ASUS\nASUS leads the industry in eco-friendly processes, minimizing environmental impact with an initiative dubbed Green ASUS. It recovers four areas: green design, green manufacturing, green procurement, and green services. ASUS is focused on safeguarding our planet with responsible products, and the ASUSPRO™ Series succeeds in combining a lower total cost of ownership with the highest environmental standards. It is fully EPEAT, Energy Star, and RoHS-certified.","https://images.icecat.biz/img/norm/high/24466070-8881.jpg|https://images.icecat.biz/img/gallery/24466070_6282.jpg|https://images.icecat.biz/img/gallery/24466070_1053.jpg|https://images.icecat.biz/img/gallery/24466070_4351.jpg|https://images.icecat.biz/img/gallery/24466070_1562.jpg","1000x1000|1000x1000|1000x1000|1000x1000|1000x1000","||||","","","","","","","","","","Design","Product type: Laptop","Product colour: Grey","Form factor: Clamshell","Market positioning: Business","Display","Display diagonal: 33,8 cm (13.3"")","Display resolution: 1366 x 768 pixels","Touchscreen: No","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Matt","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-4210U","Processor frequency: 1,7 GHz","Processor generation: 4th gen Intel® Core™ i5","Processor cores: 2","Processor threads: 4","Processor boost frequency: 2,7 GHz","System bus rate: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1168","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-4200 Mobile series","Processor codename: Haswell","Bus type: DMI2","FSB Parity: No","Stepping: D0","Thermal Design Power (TDP): 15 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 2.0","PCI Express configurations: 4x1, 2x4","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1600 MHz","Memory form factor: SO-DIMM","Memory layout (slots x size): 1 x 4 GB","Memory slots: 1x SO-DIMM","Storage","Total storage capacity: 500 GB","Storage media: HDD","Optical drive type: No","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD size: 2.5""","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 4400","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 200 MHz","On-board graphics card dynamic frequency (max): 1000 MHz","Maximum on-board graphics card memory: 1,74 GB","On-board graphics card DirectX version: 12","On-board graphics card ID: 0xA16","Audio","Audio system: SonicMaster Lite, MaxxAudio","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution: 1280 x 720 pixels","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","S/PDIF out port: No","Microphone in: No","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","Total number of SATA connectors: 4","Number of SATA III connectors: 4","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Windows keys: Yes","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Recovery operating system: Windows 8 Pro","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel Smart Connect Technology: Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Yes","Intel® Matrix Storage Technology (Intel® MST): No","Intel® High Definition Audio (Intel® HD Audio): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: No","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 40 x 24 x 1.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR1EF","CPU configuration (max): 1","Embedded options available: No","UART: Yes","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Smart Connect Technology version: 1,00","Intel Identity Protection Technology version: 1,00","Intel Secure Key Technology version: 1,00","Intel ME Firmware Version: 9.5","Intel TSX-NI version: 0,00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: Yes","Intel Fast Memory Access: No","Processor ARK ID: 81016","Conflict-Free processor: Yes","Battery","Battery capacity: 44 Wh","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 3","Battery capacity: 4000 mAh","Power","AC adapter power: 65 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output current: 3,42 A","AC adapter output voltage: 19 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Fingerprint reader: Yes","Password protection: Yes","Password protection type: BIOS, HDD","Sustainability","Sustainability certificates: RoHS, ENERGY STAR","Weight & dimensions","Width: 331 mm","Depth: 234,5 mm","Height: 26,3 mm","Packaging content","Manual: Yes","Quick start guide: Yes","Power cord included: Yes","Other features","AC adapter included: Yes","LightScribe: No","Maximum internal memory (64-bit): 8 GB","Intel® Virtualization Technology (Intel® VT): VT-d, VT-x","Intel segment tagging: Small Business"