"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30" "","","2137934","","TP-Link","TL-WN660G","2137934","","Network Cards","182","","","108Mbps Wireless Mini PCI Adapter ","20201106094717","ICECAT","","109008","https://images.icecat.biz/img/norm/high/2137934-275.jpg","450x337","https://images.icecat.biz/img/norm/low/2137934-275.jpg","https://images.icecat.biz/img/gallery_mediums/img_2137934_medium_1481029184_314_12184.jpg","https://images.icecat.biz/thumbs/2137934.jpg","","","TP-Link 108Mbps Wireless Mini PCI Adapter 108 Mbit/s","Super G & eXtended Range 108M Wireless mini PCI Adapter","TP-Link 108Mbps Wireless Mini PCI Adapter, Wireless, PCI, 108 Mbit/s, Green","TP-Link 108Mbps Wireless Mini PCI Adapter. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 108 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Product colour: Green","The TL-WN660G 108Mbps Wireless Network Mini PCI Adapter is fully compatible with IEEE 802.11b and IEEE 802.11g standard. Its auto-sensing capability allows high packet transfer rates of up to 108Mbps for maximum throughput, or dynamic range shifting to lower speeds due to distance or operating limitations in an environment with a lot of electromagnetic interference. It can also interoperate with all the 11Mbps wireless (802.11b) products. Your wireless communications are protected by WPA/WPA2 encryption for high security.\r\n- Adopts 108M Super G™ and 2x to 3x eXtended Range™ wireless LAN transmission technologies\r\n- Supports 64/128/152-bit WEP, complies with 128 bit WPA standard(TKIP/AES), supports MIC, IV Expansion, Shared Key Authentication, IEEE 802.1X\r\n- Supports 108/54/48/36/24/18/12/9/6/11/5.5/3/2/1Mbps wireless LAN data transfer rates\r\n- Provides Mini PCI interface\r\n- Supports Ad-Hoc and Infrastructure modes\r\n- Supports roaming between access points when configured in Infrastructure mode\r\n- Eases to configure and provides monitoring information\r\n- Supports Windows 98SE, ME, 2000, XP, Vista","https://images.icecat.biz/img/norm/high/2137934-275.jpg","450x337","","","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: PCI","Network","Maximum data transfer rate: 108 Mbit/s","Wi-Fi: Yes","Wi-Fi band: Single-band (2.4 GHz)","Frequency range: 2,4 - 2,4835 GHz","Design","Component for: PC/Laptop","Product colour: Green","Certification: CE, FCC","System requirements","Compatible operating systems: Win 98SE/ME/2000/XP/Vista","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","Weight & dimensions","Width: 60 mm","Depth: 45 mm","Height: 3,3 mm","Other features","Compliance industry standards: IEEE 802.11g, IEEE 802.11b","Dimensions (WxDxH): 60 x 45 x 3,3 mm","Supported data transfer rates: 108/54/48/36/24/18/12/9/6 Mbps","Operating temperature (T-T): 32 - 104 °F","Outdoor range: 830m","Indoor range: 200m"