"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29" "","","2123530","","TP-Link","TL-WN827N","2123530","","Network Cards","182","","","300Mbps Wireless N USB Adapter ","20221021101432","ICECAT","","90731","https://images.icecat.biz/img/norm/high/2123530-TP-LINK.jpg","450x270","https://images.icecat.biz/img/norm/low/2123530-TP-LINK.jpg","https://images.icecat.biz/img/gallery_mediums/img_2123530_medium_1481027841_2312_12184.jpg","https://images.icecat.biz/thumbs/2123530.jpg","","","TP-Link 300Mbps Wireless N USB Adapter 300 Mbit/s","Wireless N USB Adapter","TP-Link 300Mbps Wireless N USB Adapter, Wireless, USB, 300 Mbit/s, Black, Silver","TP-Link 300Mbps Wireless N USB Adapter. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 300 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Antenna type: Omni, Product colour: Black, Silver","The TL-WN827N Wireless N USB Adapter complies with IEEE 802.11n (Draft 2.0), IEEE 802.11g, and IEEE 802.11b standards. Wireless transmission rates can reach up to 300Mbps. The USB adapter with internal Omni-directional antennas works well with other 11g and 11n protocol wireless products and adopts MIMO technology which can bring a faster, wider, and more stable wireless experience. This product can also simultaneously operate bandwidth intensive applications using a lot of bandwidth which are sensitive to interruption. When using multiple bandwidth intensive applications, the most sensitive of these applications can be given priority over the others to be allocated more bandwidth in order to assure quality.\r\n- 20/40MHz interoperable channels dramatically increase performance\r\n- Supports 64/128-bit WEP, complies with 128 bit WPA standard(TKIP/AES), supports MIC, IV Expansion, Shared Key Authentication, IEEE 802.1X\r\n- Simple Configuration and monitoring\r\n- Supports Roaming technology, guaranteeing efficient wireless connections.\r\n- Simple and easy to use user manageable software for a relaxed easy configuration of wireless client.\r\n- Compatible with 11g and 11b equipment, Intel Centrino Compatibility tested\r\n- Supports Windows 2000/XP/Vista OS","https://images.icecat.biz/img/norm/high/2123530-TP-LINK.jpg","450x270","","","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: USB","Network","Maximum data transfer rate: 300 Mbit/s","Wi-Fi: Yes","Wi-Fi band: Single-band (2.4 GHz)","Design","Internal: No","Component for: PC/Laptop","Product colour: Black, Silver","Antenna type: Omni","Certification: CE, FCC","System requirements","Compatible operating systems: Win 2000/XP/Vista","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 95%","Weight & dimensions","Width: 93,5 mm","Depth: 26 mm","Height: 11 mm","Other features","Compliance industry standards: IEEE 802.11n, IEEE 802.11g, IEEE 802.11b, CSMA/CA + ACK","Dimensions (WxDxH): 93,5 x 26 x 11 mm","Supported data transfer rates: 270/243/216/162/108/81/54/27 Mbps","Operating temperature (T-T): 32 - 104 °F"