"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54"
"","","2091282","","Epson","C11C533011BN-B","2091282","","Laser Printers","235","","","EPL-6200DT","20221021101432","ICECAT","","48494","https://images.icecat.biz/img/norm/high/2091282-5793.jpg","200x133","https://images.icecat.biz/img/norm/low/2091282-5793.jpg","https://images.icecat.biz/img/gallery_mediums/img_2091282_medium_1481021818_4865_12184.jpg","https://images.icecat.biz/thumbs/2091282.jpg","","","Epson EPL-6200DT 1200 x 1200 DPI A4","EPL-6200DT, 20 ppm, 1200dpi, A4, Duplex unit, 500-sheet paper cassette","Epson EPL-6200DT, Laser, 1200 x 1200 DPI, A4, 20 ppm, Duplex printing","Epson EPL-6200DT. Print technology: Laser. Maximum duty cycle: 30000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing","The perfect printing solution for users who require a high-level, laser quality finish and great productivity for a reassuringly low, initial outlay. Experience crisper, sharper text and smoother images from an affordable device that requires very little attention. Save on storage and paper costs too, with the optional duplex unit.\r\n\r\nAffordable option \r\nThe Epson EPL-6200 is a professional, hard-working laser device with low running-costs and genuine Adobe Postscript3 and PCL 6 support. \r\n\r\nImpressive printout results \r\nYour business printing will be transformed for the better, as the Epson EPL-6200 delivers excellent text and image quality for all of your reports, letters, memos, newsletters, invoices and spreadsheets. \r\n\r\nPaper and storage friendly \r\nThe benefit of investing in the additional duplex unit means that you can cut down on paper and storage costs, which is a great return on your initial investment.","https://images.icecat.biz/img/norm/high/2091282-5793.jpg","200x133","","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 20 ppm","Warm-up time: 21 s","Time to first page (black, normal): 10,3 s","Economical printing: Yes","Features","Maximum duty cycle: 30000 pages per month","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 126 sheets","Paper tray 2 input capacity: 500 sheets","Maximum input capacity: 750 sheets","Paper handling","Maximum ISO A-series paper size: A4","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 210 x 297 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Letter","Media weight (tray 1): 60-163 g/m2","Network","Network ready: No","Performance","Internal memory: 16 MB","Maximum internal memory: 300 MB","Built-in processor: Yes","Processor model: 64 bit RISC","Processor frequency: 200 MHz","Sound pressure level (printing): 54 dB","Sound power level (standby): 39 dB","Design","Certification: EN 55022, EN 55024, EN 61000-3-2, EN 61000-3-3, CISPR 22, GB9254, GB17625","Power","Power consumption (standby): 48 W","Power consumption (PowerSave): 7 W","System requirements","Minimum processor: Pentium 133MHz/PowerMac G3 233MHz","Minimum RAM: 32 MB","Weight & dimensions","Weight: 7 kg","Dimensions (WxDxH): 407 x 436 x 261 mm","Other features","Mac compatibility: Yes","Power requirements: 220/240V, 50 - 60Hz","Standard input trays: 2","Safety: EN 60950, IEC60950, GB4943, EN60825-1, IEC61000-4-4, IEC60801-2","Compatible operating systems: Windows 95/98/Me/XP/2000, NT 4.0\nMac OS 8.1, 9.X & OSX","Emulations: ESC/Page, PCL6, ESC/P2, FX, I239X, Adobe PostScript 3","Stand-by LED: Yes","Standard media sizes: HLT, GLT, GLG, F4, Monarch, C5, C6, C10, IB5","Power consumption (active): 372 W"