"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52"
"","","20878450","","Fujitsu","PA03576-B161","20878450","","Scanners","197","","","fi-6770","20221021103210","ICECAT","1","92203","https://images.icecat.biz/img/norm/high/20878450-5463.jpg","1800x1097","https://images.icecat.biz/img/norm/low/20878450-5463.jpg","https://images.icecat.biz/img/norm/medium/20878450-5463.jpg","https://images.icecat.biz/thumbs/20878450.jpg","http://objects.icecat.biz/objects/mmo_20878450_1500468398_9615_6610.pdf","","Fujitsu fi-6770 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White","fi-6770 - A3-A8, CCD, 600dpi, Ultra SCSI, USB 2.0, 35kg","Fujitsu fi-6770, 297 x 3048 mm, 600 x 600 DPI, 24 bit, 24 bit, 80 ppm, 160 ipm","Fujitsu fi-6770. Maximum scan size: 297 x 3048 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product colour: Black, White. Sensor type: CCD, Daily duty cycle (max): 15000 pages, Light source: WCC DL. Standard input capacity: 200 sheets. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, A5, A6, Auto Document Feeder (ADF) media weight: 31 - 209 g/m²","Fast 90ppm/180ipm scanning with intelligent functions for true batch-scan productivity. Compact and convenient design features a rotating document feeder for right/left handed operation, either as the central production scanner in small businesses or as departmental scanners in medium-sized organisations.\n\nfi-6770\nThe flatbed-equipped fi-6770 is amongst the fastest scanners in its class, able to capture documents at 90ppm / 180ipm capable (A4, Landscape, 200 dpi). Its 200 sheet document feeder allows continuous scanning containing paper of different weights, quality and sizes and the fi-6770 can even scan paper up to 3 m long enabling digitization of electrocardiograms, instrumental data readings and other long documents. Paper scanning speeds of 80 ppm and 160 ipm are achievable at 300dpi and higher resolutions of up to 600dpi are achievable\n\nEasy positioning\nExtremely compact design features an automatic document feeder that can be rotated up to 180° giving wider options for positioning the scanner in the office. For example it can be placed against a wall or in a corner without affecting performance or reducing operational comfort. This also ensures equal ease of use for left and right-handed operators.\n\nIntelligent functions for efficient operation\nThe fi-6770 comes loaded with features allowing the scanner to work autonomously as a true batch document scanner.\n\nfi-6770's intelligent multi-feed function simplifies pre-scanning preparation and improves efficiency by identifying documents that tend to trigger false multi-feed alerts,\n\nIntelligent multi-feed function simplifies pre-scanning preparation and improves efficiency by identifying documents that tend to trigger false multi-feed alerts, such as documents with photos or sticky notes attached. Additionally, continuous uninterrupted scanning is achievable due to the fact that paper is fed from the bottom of the stack, allowing for more paper to added during the scanning process.\n\nTrapezoid-shaped and tab attached document cropping / punch hole removal functionality\nThe fi-6770 scans trapezoid-shaped documents across their full width, as well as ensuring that index tab and sticky note attached documents are scanned in their entirety. In addition, the fi-6770 removes the circular and angular punch hole representations that are created from scanning loose-leaf sheets, courier service forms and other similar documents.\n\nStraight paper path: virtually eliminates paper jams while permitting a greater diversity of paper types.\n\nDust resistant sealed optical units\nSealed optical units in the fi-6770 guarantee that image quality is maintained, even in the most demanding environments such as factories and warehouses.\n\nThe fi-6770 can be used to apply virtual imprints onto the document images, including information about date and time of scanning.\n\nPaperStream IP – high quality image processing\nBuilt on TWAIN / ISIS standards, PaperStream IP is the scanner driver for Fujitsu fi-series image scanners. With its advanced black and white and colour processing, a range of documents can be automatically and easily converted into image data suitable for complex post capture processing -producing for example highly accurate OCR results. High quality image data can be created without defining scanner settings in advance, as PaperStream IP will aim to optimise this automatically for every sheet.\n\nPaperStream Capture – enhanced batch scanning\nPaperStream Capture enhances the data capture process from adjusting scanning settings to performing batch scanning, verifying data and releasing to directories, repositories or subsequent process routines. Users can complete data capture tasks easily with the extremely user-friendly graphical user interface (GUI). Moving scanned batches into a queue for later retrieval is possible as well.\n\nSeamless linkage with PaperStream IP provides for high quality image processing and simplified batch scanning operation at the same time.","https://images.icecat.biz/img/norm/high/20878450-5463.jpg|https://images.icecat.biz/img/gallery/20878450_8917.jpg|https://images.icecat.biz/img/gallery/20878450_8836.jpg|https://images.icecat.biz/img/gallery/20878450_6728.jpg|https://images.icecat.biz/img/gallery/20878450_6256.jpg|https://images.icecat.biz/img/gallery/20878450_2616.jpg|https://images.icecat.biz/img/gallery/20878450_9243.jpg|https://images.icecat.biz/img/gallery/20878450_18.jpg|https://images.icecat.biz/img/gallery/20878450_939.jpg|https://images.icecat.biz/img/gallery/20878450_885.jpg|https://images.icecat.biz/img/gallery/20878450_8753.jpg","1800x1097|1800x1118|596x440|352x440|320x440|1800x1589|312x440|308x440|303x440|310x440|319x440","||||||||||","","","","","http://objects.icecat.biz/objects/20878450_1887439.mp4|http://objects.icecat.biz/objects/20878450_1888940.mp4|http://www.fujitsu.com/downloads/COMP/fcpa/scanners/videos/fi-6770a_6770/contents/index.html","","","","","Scanning","Maximum scan size: 297 x 3048 mm","Optical scanning resolution: 600 x 600 DPI","Duplex scanning: Yes","Colour scanning: Yes","Input colour depth: 24 bit","Output colour depth: 24 bit","Film scanning: No","Greyscale levels: 1024","ADF scan speed (b/w, A4): 80 ppm","Duplex ADF scan speed (b/w, A4): 160 ipm","Black/white scanning colour modes: Grayscale, Monochrome","Design","Scanner type: Flatbed & ADF scanner","Built-in display: No","Product colour: Black, White","Performance","Sensor type: CCD","Daily duty cycle (max): 15000 pages","Light source: WCC DL","Scan drivers: ISIS, TWAIN","Scanning noise level: 130 dB","Input capacity","Standard input capacity: 200 sheets","Paper handling","Maximum ISO A-series paper size: A3","ISO A-series sizes (A0...A9): A3, A4, A5, A6","Auto Document Feeder (ADF) media weight: 31 - 209 g/m²","Ports & interfaces","USB port: Yes","USB version: 2.0","Standard interfaces: Ultra SCSI, USB 1.1, USB 2.0","Power","Power supply type: AC","Power consumption (typical): 130 W","Power consumption (standby): 9,1 W","Input voltage: 100-240 V","System requirements","Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Server operating systems supported: Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016 x64","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 20 - 80%","Weight & dimensions","Width: 690 mm","Depth: 500 mm","Height: 342 mm","Weight: 35 kg","Packaging content","Bundled software: PaperStream IP\r\nPaperStream Capture","Technical details","Sustainability certificates: RoHS, ENERGY STAR"