"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39"
"","","20874258","","AVM","20002639","20874258","","Wireless Routers","3982","","","FRITZ!Box 7272 International","20221021103210","ICECAT","1","114580","https://images.icecat.biz/img/gallery/20874258_8642.jpg","3000x2200","https://images.icecat.biz/img/gallery_lows/20874258_8642.jpg","https://images.icecat.biz/img/gallery_mediums/20874258_8642.jpg","https://images.icecat.biz/img/gallery_thumbs/20874258_8642.jpg","","","AVM FRITZ!Box 7272 International wireless router Gigabit Ethernet","AVM FRITZ!Box 7272 International","AVM FRITZ!Box 7272 International, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+","AVM FRITZ!Box 7272 International. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 450 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Cables included: DC, LAN (RJ-45), Phone (RJ-11). Antenna design: External. Power consumption (typical): 8 W","The FRITZ!Box 7272 combines a powerful ADSL/ADSL2+ modem for speeds of up to 24 Mbit/s with a Wireless N router compliant with the latest performance standard and a versatile telephone system with a DECT base station.\n\nFast connections with Wireless N and gigabit Ethernet\nThe FRITZ!Box 7272 is ideal for networked applications like IPTV, video on demand and media streaming. The integrated ADSL2+ modem, 2 fast gigabit LAN ports and 2 Fast Ethernet ports with high-speed Wireless N grant all computers and multimedia devices ultra fast connections to the Internet and home network. Wireless N technology compliant with the latest performance standard provides for wireless data transfer rates of up to 450 Mbit/s in the normal 2.4 GHz frequency band. Further advances in wireless LAN transmission procedures result in significantly improved radio coverage at better data rates – even over greater distances.\n\nComprehensive telephony features with a DECT base station and analog/ISDN ports\nThe FRITZ!Box 7272 is equipped with a telephone system for Internet telephony and the analog fixed-line network. Besides the DECT base station for up to six cordless telephones, this includes two analog ports for telephone, fax or answering machine as well as one port for ISDN telephones. With just a click of the DECT button on the top of the housing the FRITZ!Box 7272 supports automatic registration of a new handset (pairing).\n\nUsing videos, music and more in the entire home network\nThe FRITZ!Box 7272 is equipped with a fast USB 2.0 port to connect USB equipment like printers or hard drives so that they can be used by the entire network. The expanded NAS function allows online storage to be integrated seamlessly in the home network. An integrated media server makes the videos, music and pictures it stores available throughout the entire network even when the computer is switched off. Devices that support UPnP-AV (such as HD televisions or stereo systems) can play back these contents at any time.\n\nComprehensive software package with FRITZ!OS and MyFRITZ!\nThe FRITZ!Box 7272 includes a comprehensive software package. This includes a firewall, parental controls, wireless LAN night service, wireless auto-channel selection and much more. With the new MyFRITZ! service, it is child's play to access personal data saved on storage media connected to the FRITZ!Box from anywhere in the world – using a smartphone, tablet or a computer.\n\n\nAVM FRITZ!Box 7272 at a glance:\n- Fast Internet at up to 24 Mbit/s with ADSL/ADSL2+ modem\n- Wireless N with 450 Mbit/s (normal 2.4-GHz band)\n- Telephone system for Internet and fixed-line network with fax-to-mail\n- DECT base station for up to 6 cordless telephones\n- Ports for analog and ISDN terminal equipment\n- Media server for music, pictures and video in the network\n- 1 High-speed USB 2.0 port for printers and storage devices in the network\n- 2 gigabit LAN ports (10/100/1000 Base-T), 2 Fast Ethernet ports\n- WLAN guest access - secure surfing for friends and visitors\n- With MyFRITZ!, access your own FRITZ!Box safely, no matter where you are\n- Router operation even at a cable modem or with UMTS stick\n- Simple setup over browser interface\n- Integrates iPhone and Android smartphones wirelessly in the home network and allows for Internet telephony","https://images.icecat.biz/img/gallery/20874258_8642.jpg|https://images.icecat.biz/img/gallery/20874258_9767.jpg|https://images.icecat.biz/img/gallery/20874258_6682.jpg|https://images.icecat.biz/img/gallery/20874258_0407.jpg","3000x2200|2154x1100|3000x3000|3000x3000","|||","","","","","","","","","","WAN connection","Ethernet WAN: Yes","DSL WAN: Yes","3G/4G USB modem compatibility: Yes","Wireless LAN features","Wi-Fi band: No","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","WLAN data transfer rate (max): 450 Mbit/s","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Network","Ethernet LAN: Yes","Ethernet LAN interface type: Gigabit Ethernet","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u","Supports ISDN connection: Yes","DSL features","ADSL2+: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","RJ-11 ports quantity: 3","Management features","Web-based management: Yes","Packaging content","Cables included: DC, LAN (RJ-45), Phone (RJ-11)","AC adapter included: Yes","Antenna","Antenna design: External","Power","Power consumption (typical): 8 W","Weight & dimensions","Width: 210 mm","Depth: 155 mm","Height: 25 mm","Other features","WLAN data transfer rates supported: 450 Mbit/s","USB ports quantity: 1","Rack mounting: No","xDSL connection: Yes"