"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53"
"","","1683291","","Fujitsu","PA03576-B501","1683291","","Scanners","197","","","fi-6670","20221021103210","ICECAT","1","127486","https://images.icecat.biz/img/norm/high/1683291-4978.jpg","800x500","https://images.icecat.biz/img/norm/low/1683291-4978.jpg","https://images.icecat.biz/img/norm/medium/1683291-4978.jpg","https://images.icecat.biz/thumbs/1683291.jpg","","","Fujitsu fi-6670 ADF scanner 600 x 600 DPI A3 Black, White","fi-6670 - A3-A8, CCD, 600x600, SCSI, USB 2.0, 17kg","Fujitsu fi-6670, 297 x 420 mm, 600 x 600 DPI, 24 bit, 24 bit, 80 ppm, 160 ipm","Fujitsu fi-6670. Maximum scan size: 297 x 420 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: ADF scanner, Product colour: Black, White. Sensor type: CCD, Daily duty cycle (max): 15000 pages, Light source: WCC DL. Auto document feeder (ADF) input capacity: 200 sheets. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, A5, A6, A7, A8, Auto Document Feeder (ADF) media weight: 31 - 209 g/m²","- 600dpi optical resolution, 50dpi – 600dpi output resolution\n- Retractable dual control user panels ensure ease of use\n- Among the fastest scanners in its class: 90ppm/180ipm (DIN A4, landscape, 200dpi)\n- Ultrasonic double feed detection with intelligent multi-feed function\n- Mixed batch scanning 31 to 209 g/m²; A8-A3, long document capability up to 3 meters\n- Selectable black or white document background\n- Dual Interface: SCSI and USB 2.0\n- ScandAll PRO V2 Premium with automatic job separation\n- Bundled with VRS Professional 5.0 Software image enhancement engine\n- Scanner Central Admin: monitor running status, update drivers and software from a single location\n- Optional imprinter.\n\nfi-6670\nfi-6670 production scannerThe 90ppm / 180ipm capable (A4, Landscape, 200 dpi) fi-6670 is amongst the fastest scanners in its class, with the ability to continuously scan document batches of up to 200 sheets containing paper of different weights, quality and sizes. It can even scan paper up to 3m long, enabling digitization of electrocardiograms, instrumental data readings and other long documents.\n\nPaper scanning speeds of 80ppm and 160ipm are achievable at 300dpi and higher resolutions of up to 600dpi are achievable.\n\nThe fi-6670 is impressively compact with dimensions of 300 x 640 x 430 mm (H x W x D) and weighs just 17kg. Efficient connectivity is enabled through a dual SCSI/USB 2.0 interface.\n\nIntelligent functions for efficient operation\nfi-6670's intelligent multi-feed function simplifies pre-scanning preparation and improves efficiency by identifying documents that tend to trigger false multi-feed alerts,The fi-6670 comes loaded with features allowing the scanner to work autonomously as a true batch document scanner.\n\nIntelligent multi-feed function simplifies pre-scanning preparation and improves efficiency by identifying documents that tend to trigger false multi-feed alerts, such as documents with photos or sticky notes attached. Additionally, continuous uninterrupted scanning is achievable owing to the fact that paper is fed from the bottom of the stack allowing for more paper to added during the scanning process.\n\nTrapezoid-shaped and tab attached document cropping / punch hole removal functionality\nThe fi-6670 scans trapezoid-shaped documents across their full width, as well as ensuring that index tab and sticky note attached documents are scanned in their entirety. In addition, the fi-6670 s removes the circular and angular punch hole representations that are created from scanning loose-leaf sheets, courier service forms and other similar documents.\n\nStraight paper path: virtually eliminates paper jams while permitting a greater diversity of paper types.\n\nDust resistant sealed optical units\nSealed optical units in the fi-6670 guarantee that image quality is maintained, even in the most demanding environments such as factories and warehouses.\n\nThe fi-6670 can be used to apply virtual imprints onto the document images, including information about date and time of scanning.\n\nScandAll PRO V2 Premium image capture software\nThe bundled ScandAll PRO image capture software supports advanced functions such as:\n\n- Automatic job separation: The patch code, bar code or 2D matrix code based automatic job separation function allows the scanner operator to have scanned documents automatically named or routed to their appropriate folders.\n- Indexing: Scanning information including the matrix code embedded data can be logged in comprehensive index files for efficient post scanning processing.\n- Seamless Microsoft® Office SharePoint® Server linkage: ScandAll PRO V2 Premium enables the fi-6670 to seamlessly link with Microsoft® Office SharePoint® Server for easy digitized document sharing and viewing administration. The result is even easier document management.\n- Scanner Central Admin console for network enabled device management.\n\nExcellent scanning performance is possible with the bundled premium version of ScandAll PRO V2 Premium scanning software, which features embedded zonal OCR functionality, multi-streaming options and a wealth of output format including password protected PDF and PDF/A formats. In daily operation tasks the user can be supported by setting up job routine profiles that can easily be ex- and imported by multiple scan stations. ScandAll PRO V2 Premium features job separation and indexing functionality using 2D codes (matrix codes).\n\nVRS (VirtualReScan) Professional\nVRS Professional logoThe fi-6670 comes bundled with VRS Professional software, which simplifies the image capture operation and streamlines automated business processes. It allows information workers to focus on their productive tasks whilst at the same time supporting them by capturing information from paper documents at the click of a button.\n\nVRS dynamically adjusts scanner settings for each document, allowing for near-perfect image quality every time you scan. What is more, the advanced image enhancement technology of VRS Professional allows users to create images that are easier to read and index, making it easier to find, retrieve and use the captured information later on.\n\nCleaning up scanned images in software makes for a huge improvement in the accuracy of your OCR and ICR software. Productivity is increased as well as efficiency resulting in a greater return for your scanning investment.\n\nWhere higher VRS performance is required, our fi-6670A and fi-6770A models offer a built-in a Hardware VRS board that optimises image quality on the most difficult of documents. By performing advanced image enhancements in the scanner rather than in the computer, a higher scanning speed is obtained. Its ability to create sharper images from stained documents or documents with dark coloured backgrounds guarantees highly efficient scanning.\n\nEasy positioning\nfi-6670 is compact and flexible to locateExtremely compact design, with retractable operating panels located on the left and right side of the unit permits the scanner to be placed against a wall or in a corner without affecting performance or reducing operational comfort. This also ensures equal ease of use for left and right-handed operators.","https://images.icecat.biz/img/norm/high/1683291-4978.jpg|https://images.icecat.biz/img/gallery/1683291_173.jpg|https://images.icecat.biz/img/gallery/1683291_6363.jpg|https://images.icecat.biz/img/gallery/1683291_8722.jpg|https://images.icecat.biz/img/gallery/1683291_9451.jpg|https://images.icecat.biz/img/gallery/1683291_8518.jpg|https://images.icecat.biz/img/gallery/1683291_1564.jpg|https://images.icecat.biz/img/gallery/1683291_8490.jpg","800x500|374x440|1800x983|614x440|661x440|377x440|575x440|1800x1086","|||||||","","","","","","","","","","Scanning","Maximum scan size: 297 x 420 mm","Optical scanning resolution: 600 x 600 DPI","Duplex scanning: Yes","Colour scanning: Yes","Input colour depth: 24 bit","Output colour depth: 24 bit","Film scanning: No","Greyscale levels: 1024","ADF scan speed (b/w, A4): 80 ppm","Duplex ADF scan speed (b/w, A4): 160 ipm","Design","Scanner type: ADF scanner","Product colour: Black, White","Performance","Sensor type: CCD","Daily duty cycle (max): 15000 pages","Light source: WCC DL","Scan drivers: ISIS, TWAIN","Input capacity","Auto document feeder (ADF) input capacity: 200 sheets","Paper handling","Maximum ISO A-series paper size: A3","ISO A-series sizes (A0...A9): A3, A4, A5, A6, A7, A8","Letter: Yes","Auto Document Feeder (ADF) media weight: 31 - 209 g/m²","Maximum scan area (ADF): 297 x 420 mm","Minimum scan area (ADF): 52 x 74 mm","Ports & interfaces","USB port: Yes","USB version: 2.0","Standard interfaces: Ultra SCSI, USB 2.0","Power","Power supply type: AC","Power consumption (typical): 130 W","Power consumption (standby): 6 W","AC input frequency: 50 - 60 Hz","Input voltage: 100-240 V","System requirements","Windows operating systems supported: Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 20 - 80%","Operating temperature (T-T): 42 - 95 °F","Weight & dimensions","Width: 641 mm","Depth: 300 mm","Height: 432 mm","Weight: 17 kg","Packaging content","Bundled software: VRS Professional\r\nScandAll PRO V2 Premium\r\nQuickscan Pro (Trial)\r\nImage Processing Software\r\nScanner Central Admin","Technical details","Sustainability certificates: RoHS, ENERGY STAR"