"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107" "","","15432823","","iiyama","XB2380HS-B1","15432823","","Computer Monitors","222","ProLite","","XB2380HS-B1","20240531093508","ICECAT","1","85632","https://images.icecat.biz/img/gallery/15432823_3040258244.jpg","1600x1266","https://images.icecat.biz/img/gallery_lows/15432823_3040258244.jpg","https://images.icecat.biz/img/gallery_mediums/15432823_3040258244.jpg","https://images.icecat.biz/img/gallery_thumbs/15432823_3040258244.jpg","","","iiyama ProLite XB2380HS-B1 computer monitor 58,4 cm (23"") 1920 x 1080 pixels Full HD LED Black","23"" LED, IPS, 1920 x 1080, 16:9, 1000:1/5M:1, 250 cd/m2, 5.8kg, Black","iiyama ProLite XB2380HS-B1, 58,4 cm (23""), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black","iiyama ProLite XB2380HS-B1. Display diagonal: 58,4 cm (23""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black","ProLite XB2380HS is a 23” LED backlit LCD Screen featuring IPS Panel technology which is considered to be the best all round panel type. It offers accurate and consistent colour reproduction with wide viewing angles (178°/178°) and great response time (5 ms black-to-black). The ProLite XB2380HS is full HD, has a >5mln:1 Advanced Contrast Ratio and 250 cd/m² brightness offering the user a clear and vivid image. An array of inputs including HDMI, DVI and VGA connections ensure compatibility across a range of devices including games consoles and work stations. The ergonomic stand offers 13cm Height Adjustability, 360° Rotation and Portrait Mode. The XB2380HS also has the two integrated speakers and is VESA mountable. It will provide excellent performance for photographic design, web design, standard office use and in multi-monitor environment.","https://images.icecat.biz/img/gallery/15432823_3040258244.jpg|https://images.icecat.biz/img/gallery/15432823_2520.jpg|https://images.icecat.biz/img/gallery/15432823_372.jpg|https://images.icecat.biz/img/gallery/15432823_6914.jpg","1600x1266|640x480|640x480|640x480","|||","","","","","","","","","","Display","Display diagonal: 58,4 cm (23"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: IPS","Screen shape: Flat","Contrast ratio (typical): 1000:1","Display number of colours: 16.78 million colours","Display brightness (typical): 250 cd/m²","Response time: 5 ms","Display surface: Matt","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Aspect ratio: 16:9","Contrast ratio (dynamic): 5000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 02652 x 0,2652 mm","Viewable size, horizontal: 50,9 cm","Viewable size, vertical: 28,6 cm","Viewable size diagonal: 58,4 cm","Digital horizontal frequency: 24 - 80 kHz","Digital vertical frequency: 56 - 75 Hz","Colour gamut standard: sRGB","3D: No","Separate H/V sync: Yes","Performance","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Multimedia","Built-in speaker(s): Yes","Built-in camera: No","Number of speakers: 2","RMS rated power: 4 W","Design","Market positioning: Business","Product colour: Black","Certification: CE, TUV-GS, VCCI-B, TCO, CU","Ports & interfaces","Built-in USB hub: No","HDMI: Yes","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","HDMI ports quantity: 1","Audio input: Yes","HDCP: Yes","AC (power) in: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Height adjustment: 13 cm","Pivot: Yes","Pivot angle: 0 - 90°","Swivelling: Yes","Swivel angle range: -160 - 160°","Tilt angle range: -5 - 22°","On Screen Display (OSD): Yes","On Screen Display (OSD) languages: Simplified Chinese, German, English, Spanish, French, Italian, Japanese, Portuguese, Russian","Number of OSD languages: 9","Plug and Play: Yes","LED indicators: Power","Power","Power consumption (typical): 26 W","Power consumption (standby): 1 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Annual energy consumption: 35 kWh","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 10 - 80%","Storage relative humidity (H-H): 5 - 85%","Packaging content","Stand included: Yes","Cables included: AC, Audio (3.5mm), DVI, VGA","Quick start guide: Yes","Weight & dimensions","Width (with stand): 548,5 mm","Depth (with stand): 244,5 mm","Height (with stand): 415,5 mm","Weight (with stand): 5,8 kg","Width (without stand): 548,5 mm","Depth (without stand): 50 mm","Height (without stand): 339 mm","Sustainability","Sustainability certificates: EPEAT Silver, ENERGY STAR","Logistics data","Harmonized System (HS) code: 85285210","Thin Client","Thin client installed: No","Other features","Display: LED","On/off switch: Yes","TV tuner integrated: No","Maximum resolution: 1920 x 1080 pixels","Volume control: Digital","Number of products included: 1 pc(s)","Placement supported: Horizontal/Vertical","Screen saving functions: Yes","Power management: Yes","Energy efficiency class (old): B"