"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19"
"","","1398045","","D-Link","DIR-855","1398045","","Wireless Routers","3982","","","DIR-855","20221021101432","ICECAT","1","118081","https://images.icecat.biz/img/norm/high/1398045-7055.jpg","600x500","https://images.icecat.biz/img/norm/low/1398045-7055.jpg","https://images.icecat.biz/img/norm/medium/1398045-7055.jpg","https://images.icecat.biz/thumbs/1398045.jpg","","","D-Link DIR-855 wireless router","Xtreme N Duo Media Router","D-Link DIR-855, IEEE 802.11a, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, WPA, HTTP, Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n (draft 2.0), IPSec, L2TP, PPTP, 376 g","D-Link DIR-855. Networking standards: IEEE 802.11a, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Security algorithms: WPA. Management protocols: HTTP, Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n (draft 2.0), Supported network protocols: IPSec, L2TP, PPTP. Weight: 376 g. Compatible operating systems: Windows Vista, Windows XP SP2, Mac OS X (v10.4), Dimensions (WxDxH): 120,5 x 198 x 40,9 mm, Maximum data transfer rate: 5 Gbit/s","BENEFITS OF DUO\r\nThe D-Link® Xtreme N Duo™ Media Router (DIR-855) is the latest addition to the Award-winning Xtreme N product family. The Duo technology in the DIR-855 supports dualband (2.4GHz & 5GHz) wireless signals at the same time. This allows you to check e-mail and browse the Internet using the 2.4GHz band while simultaneously streaming High-Definition (HD) movies and other media on the 5GHz band. The DIR-855 is designed for users looking to get a true HD wireless connection that can handle multiple HD video streams throughout the house, while being backward compatible with your existing 802.11g and 802.11a products.\r\n\r\n5GHz TECHNOLOGY\r\nThe DIR-855 utilizes the 5GHz band, which is the best technology available for wirelessly streaming multiple HD videos across your network. It achieves this by operating in a clear wireless band to avoid interference that may slow down and limit the range of current wireless technologies like 802.11g**.\r\n \r\nSHAREPORT\r\nWith SharePort™ technology you can connect a USB printer or storage device to your router and allow users to access them from anywhere on the network. Conveniently turn your existing USB printers and storage devices into network devices for everyone to share.\r\n\r\nWHY INTELLIGENT QoS IS BETTER!\r\nWith some routers, all wired and wireless traffic, including Voice over IP (VoIP), Video Streaming, Online Gaming, and Web browsing are mixed together into a single data stream. By handling data this way, applications like Streaming Video could pause or delay. With the D-Link Intelligent QoS Prioritization Technology, wired and wireless traffic are analyzed and separated into multiple data streams. These streams are then categorized by sensitivity to delay, so applications like VoIP, Video Streaming, and Online Gaming are given priority over Web browsing. This enables multiple applications like Streaming Video and Gaming to stream smoothly to your TV or PC.\r\n\r\nDelivering best-in-class performance, network security, and coverage, the Xtreme N Duo Media Router (DIR-855) is the ideal centerpiece for your wireless network in the home or office.\r\n\r\nWHAT THIS PRODUCT DOES\r\nCreate a dualband wireless network to share high-speed Internet access with computers, game consoles, or media players from greater distances around your home or office.\r\n\r\nXTREME N™ ROUTER BENEFITS\r\n- Intelligent QoS technology prioritizes Internet traffic as well as wired and wireless network traffic \r\n- Xtreme N technology allows for farther home coverage** \r\n- Duo technology allows for dualband wireless streaming (2.4GHz & 5GHz simultaneously) \r\n- Secure your wireless network using advanced WPA™ or WPA2™ encryption \r\n- Supports Good Neighbor Policy – will not interfere with other wireless networks \r\n- Backward compatible with 802.11g and 802.11a devices including game consoles and digital media players","https://images.icecat.biz/img/norm/high/1398045-7055.jpg|https://images.icecat.biz/img/gallery/1398045_7491.jpg|https://images.icecat.biz/img/gallery/1398045_2240.jpg|https://images.icecat.biz/img/gallery/16713_1398045_5914.jpg|https://images.icecat.biz/img/gallery/16713_1398045_9356.jpg","600x500|379x379|350x350|350x350|350x350","||||","","","","","","","","","","Network","Networking standards: IEEE 802.11a, IEEE 802.11g, IEEE 802.3, IEEE 802.3u","Supports ISDN connection: No","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","Security","Security algorithms: WPA","Protocols","Management protocols: HTTP","Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n (draft 2.0)","Supported network protocols: IPSec, L2TP, PPTP","Weight & dimensions","Weight: 376 g","Other features","USB ports quantity: 1","Compatible operating systems: Windows Vista, Windows XP SP2, Mac OS X (v10.4)","Dimensions (WxDxH): 120,5 x 198 x 40,9 mm","Maximum data transfer rate: 5 Gbit/s","xDSL connection: No"