"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63"
"","","13859386","","HP","QW271US","13859386","","POS Systems","159","rp","rp5800","rp5800 Retail System","20240307153452","ICECAT","","13983","https://images.icecat.biz/img/norm/high/9482068-1890.jpg","573x430","https://images.icecat.biz/img/norm/low/9482068-1890.jpg","https://images.icecat.biz/img/norm/medium/9482068-1890.jpg","https://images.icecat.biz/thumbs/9482068.jpg","","","HP rp rp5800 Retail System i7-2600 3,4 GHz","rp5800 Retail System - Intel Core i7-2600 (3.40GHz, 8 MB, 4 cores), 4GB DDR3 1333MHz, 2x250GB HDD SATA 7200rpm, Gigabit LAN, WLAN, 240W, Windows Embedded POSReady 2009","HP rp rp5800 Retail System, Intel® Core™ i7, i7-2600, 2nd gen Intel® Core™ i7, 3,4 GHz, Intel® Q67 Express, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7","HP rp rp5800 Retail System. Processor family: Intel® Core™ i7, Processor model: i7-2600, Processor generation: 2nd gen Intel® Core™ i7. Internal memory: 4 GB, Internal memory type: DDR3, Maximum internal memory: 16 GB. Total storage capacity: 500 GB, Storage media: HDD, HDD capacity: 250 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 2000. Certification: FCC, B, CE, TUV","Advanced features enable retailers to standardize on one system to run mission critical operations. Expandable and highly configurable for easy implementation into your existing ecosystem; choose operating systems, Intel® processors, storage, and memory.\n\nHigh performance\n- Available with a choice of operating systems, Intel® processors, mass storage, removable media, and memory. The HP rp5800 has a flexible design that you can customize to fit your needs.\n- The Intel® Core™ vPro™ processors provide hardware-based remote management technologies enabling a stable, secure and reliable IT infrastructure.\n- Dual-integrated graphics ports, a VGA port and DisplayPort (new on this platform) provide support for both cashier-facing and a cashier-facing display to help create a richer and more engaging customer experience.\n- Retail System configurations with RAID support and Solid State Drives enhance data protection and offer greater durability.\n\nExpandable and configurable\n- With extra memory slots, multiple PCI or PCI Express (PCIe) slots, 3.5”/5.25” bays, and optional optical drives, the HP rp5800 Retail System has a flexible design that you can customize to fit your retail environment.\n- Choose the combination of HDD/SSD and ODD/eSATA storage devices that’s right for you. The HP rp5800 Retail System has 3 drive bays to allow you to take advantage of the latest technology while still working within your existing ecosystem.\n- Connect to a broad range of point-of-sale peripherials [www.hp.com/go/pos] and options for greater productivity and flexibility to fit in your retail environment.\n\nStable and manageable\n- Reliable, retail-hardened engineering helps reduce downtime and keep your store running smoothly. The ruggedized Retail system and 40ºC ambient temperature support extend longevity through your normal business activities. For more extreme environments, a 50ºC kit is available (on limited configurations).\n- Intel® vPro™ Technology enables out-of-band management making it possible to do remote support of POS Systems in any power state and without a working operating system environment. It also facilitates remote management capabilities which assist retailers in managing many stores from one central location. This can also apply to digital signage applications for driving content remotely.\n\nWorks with your environment\n- Designed to fit retail locations, the HP Integration Assembly, sold separately, is available in four parts. The Terminal Enclosure provides extra security and protection for cables, I/O ports and against dust, while the Integration Tray Assembly keeps peripherals neatly contained – either on top of the HP rp5800 Enclosure Assembly, the Heavy Duty Cash Draw or directly on the counter.\n- With room for a keyboard, printer, and barcode scanner, the flexible design allows for various configurations depending on retailers’ needs. The Pole Mount Assembly and Display Arm Assembly enable the mounting of multiple monitors for customer and employee use.\n- To make your transition to new hardware easier, the HP rp5800 Retail System has the same footprint and physical size as the HP rp5700 so it fits in your current space and offers broad OS support with Windows 7 and Microsoft Windows POSReady 2009.","https://images.icecat.biz/img/norm/high/9482068-1890.jpg","573x430","","","","","","","","","","Processor","Processor family: Intel® Core™ i7","Processor model: i7-2600","Processor generation: 2nd gen Intel® Core™ i7","Processor frequency: 3,4 GHz","Motherboard chipset: Intel® Q67 Express","Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7","Memory","Internal memory: 4 GB","Internal memory type: DDR3","Maximum internal memory: 16 GB","Memory clock speed: 1333 MHz","Storage","Total storage capacity: 500 GB","Storage media: HDD","HDD capacity: 250 GB","HDD interface: SATA","HDD speed: 7200 RPM","HDD size: 3.5""","Graphics","Graphics card manufacturer: Intel","Graphics card: HD Graphics 2000","Features","Certification: FCC, B, CE, TUV","Multimedia","Audio system: HD","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB 2.0 ports quantity: 7","VGA (D-Sub) ports quantity: 1","Line-out: Yes","RS-232 ports: 2","PS/2 ports quantity: 2","Software","Operating system installed: Windows Embedded POSReady 2009","Power","Power supply: 240 W","Operational conditions","Operating relative humidity (H-H): 10 - 90%","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -30 - 65 °C","Storage relative humidity (H-H): 0 - 95%","Non-operating altitude: 0 - 9144 m","Operating altitude: 0 - 3048 m","Ergonomics","Internal drive bays: 2 x 3.5""","External drive bays: 1 x 5.25""","Weight & dimensions","Weight: 6,84 kg","Security","Security features: AES, WPA, WPA2, WEP","Cable lock slot: Yes","Cable lock slot type: Kensington","Other features","Dimensions (WxDxH): 338 x 379 x 100 mm","Memory slots: 4 DIMM","Power requirements: 100 - 240 VAC, 50/60 Hz","Networking features: Gigabit LAN","Display: N","I/O ports: 1 x DisplayPort\n1 x Audio in\n1 x Audio out\n1 x RJ-12"