"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46" "","","1376176","","Lexmark","33S5312","1376176","","Laser Printers","235","","","E250dn Laser","20201125152414","ICECAT","","54281","https://images.icecat.biz/img/norm/high/1376176-8340.jpg","165x160","https://images.icecat.biz/img/gallery_lows/img_1376176_thumb_1480993435_4559_5955.jpg","https://images.icecat.biz/img/gallery_mediums/img_1376176_medium_1480993435_168_5955.jpg","https://images.icecat.biz/thumbs/1376176.jpg","","","Lexmark E250dn Laser 600 x 600 DPI A4","E250dn Monochrome Laser/ Duplex/ 28 ppm/ 600 x 600 dpi","Lexmark E250dn Laser, Laser, 600 x 600 DPI, A4, 26 ppm, Duplex printing","Lexmark E250dn Laser. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 25000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm, Duplex printing","A great desktop value – with duplex printing now standard!\r\n\r\nIdeal for desktop users and cost-conscious small workgroups, the Lexmark E250dn mono laser is compact, ultra-quiet (just 46dBA in Quiet Mode) and surprisingly affordable for a network duplex printer – with no compromise to quality and performance! It's built to keep up with your demanding document needs, and it delivers professional output with crisp 2400 Image Quality resolution. \r\n\r\nTwo-sided savings: With integrated duplex printing, you'll not only make considerable cost savings, but you'll help save the environment too.\r\n\r\nHigh-speed printing: Thanks to instant warm-up technology and rapid 28 ppm print speeds, you can complete print jobs before other printers even wake up!\r\n\r\nBusiness-class flexibility: Benefit from reliable PCL printing, an optional second input drawer, and network as standard to spread the benefits to multiple users.","https://images.icecat.biz/img/norm/high/1376176-8340.jpg","165x160","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 26 ppm","Time to first page (black, normal): 7,5 s","Features","Maximum duty cycle: 25000 pages per month","Number of print cartridges: 1","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 150 sheets","Maximum input capacity: 800 sheets","Maximum output capacity: 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Labels, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 210 x 297 mm","Non-ISO print media sizes: Executive, Folio, Letter, Statement, Legal","Envelopes sizes: 7 3/4, 9, 10, B5, C5, DL","Network","Supported network protocols (IPv4): TCP/IP IPv4, TCP/IP IPv6","Performance","Internal memory: 32 MB","Maximum internal memory: 96 MB","Processor frequency: 366 MHz","Sound pressure level (printing): 50 dB","Sound power level (standby): 20 dB","Design","Certification: FCC Class B, UL 60950-1 3 Ed., U.S. FDA, IEC 320-1, CSA, ICES B, Energy Star, CE B, CB IEC 60950-1, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, ACA C-tick Class B, CCC B, BSMI B, MIC, EK Mark, PSB","Operational conditions","Operating temperature (T-T): 16 - 32 °C","Operating relative humidity (H-H): 8 - 80%","Operating altitude: 0 - 2500 m","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 11,4 kg","Dimensions (WxDxH): 359 x 396 x 259,5 mm","Other features","Mac compatibility: Yes","Compatible operating systems: Windows 2000/ NT (4.00/4.00 Server)/ Me/ XP/ Server 2003/ 98/ Vista\nRed Flag Linux Desktop 4.0, 5.0 \nLinpus Linux Desktop 9.2, 9.3 \nRed Hat Enterprise Linux WS 3.0, 4.0 \nSUSE Linux Enterprise Server 8.0, 9.0 \nSUSE Linux Professional 9.1, 9.2, 9.3 \nDebian GNU/Linux 3.0, 3.1 \nLinspire Linux 4.5, 5.0 \nSUSE Linux 10.0, 10.1 \nApple Mac OS X/ 9.x \nSun Solaris SPARC 7, 8, 9, 10 \nHP-UX 11.00, 11.11 \nIBM AIX 5.1, 5.2, 5.3 \nSun Solaris x86 10 \nNovell NetWare 5.x, 6.x","Emulations: PCL 5e, PCL 6, PostScript 3","Package dimensions (WxDxH): 470 x 430 x 378 mm"