"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24" "","","107553","","Sony","VPL-ES1 DVD","107553","","Data Projectors","567","","","Compact LCD Projector + GRATIS DVP-PQ2","20221021101407","ICECAT","","74488","https://images.icecat.biz/img/norm/high/65925.jpg","153x88","https://images.icecat.biz/img/norm/low/65925.jpg","https://images.icecat.biz/img/gallery_mediums/img_107551_medium_1480681862_9413_2323.jpg","https://images.icecat.biz/thumbs/107551.jpg","","","Sony Compact LCD Projector + GRATIS DVP-PQ2 data projector 1500 ANSI lumens","Ultracompact LCD projector, SVGA panel, 1500 ANSI lumen, 2.8 kg + GRATIS DVP-PQ2","Sony Compact LCD Projector + GRATIS DVP-PQ2, 1500 ANSI lumens, 750:1, Lamp, UHP, 185 W, Home cinema","Sony Compact LCD Projector + GRATIS DVP-PQ2. Projector brightness: 1500 ANSI lumens, Contrast ratio (typical): 750:1. Light source type: Lamp, Lamp type: UHP, Lamp power: 185 W. Market positioning: Home cinema. Display: LCD, Display diagonal: 1,57 cm (0.62""). Power consumption (typical): 250 W","Captivating the audience and making a lasting impression is key to a successful presentation. The VPL-ES1, the Sony entry level SVGA projector, will help anyone make a great presentation by offering a quality performance at an affordable level.\r\n\r\nThe latest technologies are incorporated, enabling the projector to achieve a brightness of 1500ANSI lumens, crisp and clear picture projection and utmost ease of use even at this attractive price point. Its short throw projection lens allows the VPL-ES1 to be placed close to the screen away from the audience.\r\n\r\nMaking business presentation from a notebook computer or showing video content to a classroom, the VPL-ES1 reveals superb images, anytime, anywhere.\r\n\r\nIncluded with the VPL-ES1 is a PrimeSupport 3 year service offering. Providing more than standard warranty, PrimeSupport brings the following valuable benefits:\r\n\r\nMulti-lingual helpdesk, where the fully trained team will guide you through the many features of the product and also coordinate any service request that you may have during the contract life.\r\nQualified Sony engineers will carry out any necessary repairs, giving you peace of mind that there will be no unexpected repair bills whilst your VPL-ES1 is covered by PrimeSupport.\r\nEase of use.\r\nBy turning on the power, the projector initiates a series of operation settings. The previous setting of each function is held in memory and recalled automatically, no skill or knowledge is required. Presentations can be made quickly, even by a first-time user.\r\n\r\nHigh cost performance.\r\nThe VPL-ES1 is a cost conscious projector. Having the superb performance and utmost ease of use as the VPL-CS5/CX5, the projector will serve well for presentations in various occasions. \r\n\r\nBright, quality image performance in a compact body.\r\nWeighing just 2.8 kg, the VPL-ES1 features 1500 ANSI lumen brightness with high quality picture performance. Easily transported, this projector can instantly project bright, crisp images. Wherever it goes, quality presentation can be made.\r\n\r\nSense of security.\r\nThe VPL-ES1 is provided with an optional security password function as in the VPL-PX40/PX35. The anti-theft ceiling mount kit PSS-AT2 is available as optional accessory. Electrically and mechanically, the projector is protected from unauthorized use and theft/vandalism.\r\nHigh brightness.\r\nWith the Sony original virtual light system and a 185W UHP lamp, the VPL-ES1 achieves a brightness of 1500 ANSI lumen in a compact body. It will no longer be necessary to turn off the light during the presentation. \r\n\r\nIntelligent Auto setup.\r\nAfter pressing the Power button, the following functions will be executed automatically :\r\n\r\n\r\nPowered lens protector\r\nPowered tilt angle adjuster\r\nAuto keystone correction\r\nAuto input search\r\nSmart APA\r\n\r\n\r\nVariety of acceptable signals.\r\nThe VPL-ES1 can accept signals of up to XGA by covering a wide range of signals, from fH 19 to 72kHz, fV 48 to 92Hz. In order to project accurate and prompt images of various signals, the VPL-ES1 has 32 preset data for input signals registered in the memory. Furthermore, the VPL-ES1 is compatible with HDTV (1080i), DTV (520P and 720P) as well as progressive component signals.\r\n\r\nShort throwing distance.\r\nThe VPL-ES1 adopts a zoom lens with a short focal length of 2.3 m at an 80-inch screen. This way the projector can show large size images while being close to the screen.\r\n\r\nMonitor output.\r\nA monitor output is added to the VPL-ES1, enabling the presenter to be sure of the projected images without turning to see the screen. \r\n\r\nSelectable lamp power.\r\nWith the VPL-ES1, the lamp wattage is selectable between 185W and 157W in the OSD menu. The higher wattage provides maximum brightness while the lower wattage makes fan noise less audible. Depending on the application needs, the appropriate mode can be selected.\r\n\r\nEmergency mode.\r\nIn order to take away the users fear of the motorized mechanism or for some trouble on the auto setup function, the Emergency mode is provided on the VPL-ES1. This enablles the lens protector and tilt angle to be manually set up.\r\n\r\nAdjustable rear leg.\r\nDifferent from the VPL-CS5/CX5, the rear leg on the VPL-ES1 projector can be adjusted for precise picture height adjustment, providing precise correction of the tilting picture about +/- 10 degree.\r\n\r\n13-language OSD menu.\r\nIn addition to the 9 languages of OSD in the VPL-CS5/CX5, 4 more languages, Dutch, Russian, Swedish, and Norwegian, are newly included in the OSD menu of the VPL-ES1.\r\n\r\nOptional security password function.\r\nThe VPL-ES1 is equipped with a security password function, which is the same as in the VPL-PX40/35. Once a password is set in the OSD menu, the projector will not display any input signal without entering the designated password.\r\n\r\nOptional anti-theft ceiling mount kit PSS-AT2.\r\nIn addition to the Kensington compatible lock mechanism, the VPL-ES1 has the optional anti-theft ceiling mount kit PSS-AT2. Once the projector is mounted to the ceiling, the projector is locked to the mounting plate, which will discourage the thieves and prevent vandalism.","https://images.icecat.biz/img/norm/high/65925.jpg","153x88","","","","","","","","","","","Projector","Projector brightness: 1500 ANSI lumens","Contrast ratio (typical): 750:1","Light source","Light source type: Lamp","Lamp type: UHP","Lamp power: 185 W","Multimedia","Number of built-in speakers: 1","Design","Market positioning: Home cinema","Display","Display: LCD","Display diagonal: 1,57 cm (0.62"")","Power","Power consumption (typical): 250 W","Operational conditions","Operating temperature (T-T): 0 - 35 °C","Operating relative humidity (H-H): 35 - 85%","Weight & dimensions","Weight: 2,8 kg","Other features","Dimensions (WxDxH): 295 x 78 x 238 mm","Resolution: 800 x 600 pixels"