"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44"
"","","92034819","","Tripp Lite","P580F3-20M-8K6","92034819","0037332259929|037332259929","DisplayPort Cables","2925","","","P580F3-20M-8K6 DisplayPort Active Optical Cable (AOC), 8K 60 Hz (M/M), CL3 Rated, Latching Connectors, Black, 20 m (65 ft.)","20240310101044","ICECAT","1","30082","https://images.icecat.biz/img/gallery/92034809_6172165935.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/92034809_6172165935.jpg","https://images.icecat.biz/img/gallery_mediums/92034809_6172165935.jpg","https://images.icecat.biz/img/gallery_thumbs/92034809_6172165935.jpg","http://objects.icecat.biz/objects/mmo_92034819_1708377296_6445_2412879.pdf","","Tripp Lite P580F3-20M-8K6 DisplayPort cable Black","DisplayPort Active Optical Cable (AOC), 8K 60 Hz (M/M), CL3 Rated, Latching Connectors, Black, 20 m (65 ft.)","Tripp Lite P580F3-20M-8K6, 20 m, DisplayPort, DisplayPort, Male, Male, 7680 x 4320 pixels","Tripp Lite P580F3-20M-8K6. Cable length: 20 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Sustainability certificates: CE, REACH, RoHS. Cable diameter: 4,8 mm, Quantity per pack: 1 pc(s), Package width: 199,9 mm. Master (outer) case width: 395 mm, Master (outer) case length: 344,9 mm, Master (outer) case height: 106,7 mm","8K DisplayPort Cable Gets Your Gaming, Home Theater or Digital Signage Setup 8K-Ready\nThis DisplayPort fiber optic cable (M/M) securely connects DisplayPort-enabled source and display devices compatible with 8K audio/video signals. Backward compatible with all your existing DisplayPort devices, including Blu-ray players, game consoles and 4K televisions, the P580F3-20M-8K6 is ideal for future-proofing your high-definition or UHD A/V application in anticipation of an 8K upgrade. \n\nFiber Optic Cabling Allows 8K Transmissions Over Longer Distances\nThe P580F3-20M-8K6 supports DisplayPort 1.4 bandwidths of 32.4 Gbps, allowing for 8K @ 60 Hz resolutions. Because the cable uses optical fiber instead of copper, it can transmit longer distances with no latency or loss. It also is largely immune to EMI/RFI line noise that can interfere with your audio/video signal and disrupt the performance of your connected equipment.\n\nEnjoy the Clarity of 4K/8K Video with HDR and 4:2:2 Color\nThe DisplayPort cable supports 8K UHD resolutions up to 7680 x 4320 at 60 Hz, as well as HDR video, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks. HDCP 2.2 and 1.4 compliance and 4:2:2 chroma subsampling allow you to stream 4K Amazon and Netflix content with no complications. The cable is backward compatible with 4K and 1080p equipment.\n\nAdvanced Fiber Cable Is Easier to Install than Copper\nBecause the fiber cable is slimmer and more flexible than standard copper cables, the P580F3-20M-8K6 is easier to install around corners and in hard-to-reach spaces behind equipment. It draws power from the connected device, so no external power supply is needed to transmit the audio/video signal across the longer distances unique to fiber optic cabling. Note\n: the cable must be installed in the correct direction to function properly, so please check the Source and Display labels on the connectors before installation.\n\nInvest in Quality Construction for Reliable Performance\nYou’re expecting this 8K cable to last a long time, which is why it has been constructed with high-quality materials. The PVC jacket carries a CL3 rating, making it suitable for in-wall cable installation in residential or commercial settings. Contacts are gold-plated to provide maximum conductivity and minimum data loss to guarantee a clear transmission free of interference.\n\n20 m (65 ft.) Cable Lets You Design an Audio/Video Application to Your Specifications\nThis long cable allows you greater flexibility in placing your home theater or digital signage components. For instance, your laptop or media server may be concealed some distance from the connected display for security purposes.","https://images.icecat.biz/img/gallery/92034809_6172165935.jpg|https://images.icecat.biz/img/gallery/92034820_6482959716.jpg|https://images.icecat.biz/img/gallery/92034820_6960216017.jpg|https://images.icecat.biz/img/gallery/92034820_8941139086.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","Features","Cable length: 20 m","Connector 1: DisplayPort","Connector 2: DisplayPort","Connector 1 gender: Male","Connector 2 gender: Male","Maximum resolution: 7680 x 4320 pixels","Product colour: Black","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Gold","DisplayPort version: 1.4","Supported graphics resolutions: 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1600 (WQXGA), 3840 x 2160, 4096 x 2160, 5120 x 2880, 7680 x 4320","Supported video modes: 720p, 1080p, 1600p, 2160p, 2880p, 4320p","HDCP: Yes","3D: Yes","Latching connectors: Yes","Cable rating: CL3","Cable material: Fiber optic","Jacket material: Polyvinyl chloride (PVC)","Country of origin: Vietnam","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 5 - 90%","Sustainability","Sustainability compliance: Yes","Sustainability certificates: CE, REACH, RoHS","Packaging data","Cable diameter: 4,8 mm","Quantity per pack: 1 pc(s)","Package width: 199,9 mm","Package depth: 190 mm","Package height: 65 mm","Package weight: 650 g","Technical details","Master (outer) case GTIN (EAN/UPC): 10037332259926","Logistics data","Master (outer) case width: 395 mm","Master (outer) case length: 344,9 mm","Master (outer) case height: 106,7 mm","Master (outer) case weight: 6,8 kg","Quantity per master (outer) case: 10 pc(s)"