"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22" "","","8929850","","HP","593717-B21","8929850","","Network Cards","182","","","593717","20240307153452","ICECAT","1","106244","https://images.icecat.biz/img/norm/high/7782852-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/7782852-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_7782852_medium_1481547198_649_14419.jpg","https://images.icecat.biz/thumbs/7782852.jpg","","","HP 593717 Internal Ethernet 10000 Mbit/s","NC523SFP 10Gb 2-port Server Adapter","HP 593717, Internal, Wired, PCI Express, Ethernet, 10000 Mbit/s","HP 593717. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 10000 Mbit/s","The NC523SFP is an eight lane (x8) PCI Express (PCIe) 10 Gigabit network solution offering superior bandwidth in a ProLiant Ethernet adapter. This dual port PCI Express Gen 2 adapter supports SFP+ (Small Form-factor Pluggable) connectors, requiring either Direct Attach Cable (DAC) for copper environments, or fiber transceivers and fiber cables for fiber optic environments. The NC523SFP ships with advanced server features that ProLiant customers have come to expect, such as support for TCP checksum and segmentation (LSO) offload capability, VLAN tagging, jumbo frames, IPv6, and more. Flexible to order and install, the NC523SFP can be used in either standard or low profile slots.\n\n- Delivers the utmost in high speed networking bandwidth.\n- Two ports increase flexibility and save slots.\n- SFP+ ports connect to any networking environment.","https://images.icecat.biz/img/norm/high/7782852-HP.jpg","400x400","","","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: PCI Express","Interface: Ethernet","Network","Maximum data transfer rate: 10000 Mbit/s","Networking standards: IEEE 802.1p, IEEE 802.1Q, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3x","Ethernet LAN: Yes","Full duplex: Yes","Jumbo frames support: Yes","Supported network protocols: IPV6, TCP/IP","Design","Internal: Yes","Sustainability","Sustainability certificates: RoHS","Weight & dimensions","Width: 282 mm","Depth: 32 mm","Height: 194 mm","Weight: 40 g","Other features","I/O ports: 2x SFP+"