"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10" "","","85347","","D-Link","DWL-1750","85347","","Wireless Routers","3982","","","802.11b Outdoor Bridge/Router","20221021101407","ICECAT","1","94116","https://images.icecat.biz/img/norm/high/85347-3595.jpg","500x368","https://images.icecat.biz/img/norm/low/85347-3595.jpg","https://images.icecat.biz/img/gallery_mediums/img_85347_medium_1480679048_6451_2323.jpg","https://images.icecat.biz/thumbs/85347.jpg","","","D-Link 802.11b Outdoor Bridge/Router wireless router","802.11b Outdoor Bridge/Router","D-Link 802.11b Outdoor Bridge/Router, -20 - 70 °C, -40 - 80 °C, 5 - 95%, 7,5 kg, 243 x 200 x 77 mm, 0,01 Gbit/s","D-Link 802.11b Outdoor Bridge/Router. Weight: 7,5 kg. Dimensions (WxDxH): 243 x 200 x 77 mm, Maximum data transfer rate: 0,01 Gbit/s, Data transfer rate: 11 Mbit/s","Long Range Wireless Backbone Connection \r\nThe D-Link AirPremier DWL-1750 offers an economical wireless outdoor solution. This 2.4GHz wireless bridge/router conforms to IEEE 802.11b standards and can operate as a point-to-point (PtP) or a point-to-multipoint (PtMP) bridge with static routing ability to link networks in different buildings. It is an ideal solution for broadband telecommunication providers and enterprises to create wireless backbone networks.\r\n\r\nDesigned for Outdoor Environments \r\nThe DWL-1750 is designed for harsh outdoor environments. With die-cast watertight housing and builtin lightning protector (surge arrester), the DWL-1750 is the most robust outdoor wireless bridge/router for enterprise networks on the Wireless LAN market. It includes cost-effective Power over Ethernet (PoE) and unique outdoor remote mounted design for easy installation. With a one-meter RF cable needed between the DWL-1750 and the external antenna, the DWL-1750 is a cost-effective pure outdoor solution for long distance communications. D-Link also provides a variety of outdoor antennas to make the DWL-1750 operate up to 3.48miles (5.6Km) according to FCC regulation in US. The DWL-1750 is great for use in severe environments such as manufacturing plants, industrial locations, military bases, airports, golf courses, and other outdoor wireless LAN applications. \r\n\r\nEnhanced Security \r\nThe DWL-1750 has MAC address based access control and many other features for stronger security. With a built-in firewall, the DWL-1750 can work as a NAT inbound virtual server and provides IP based access control. Denial of Service (DoS) protection is also included with the DWL-1750 to prevent your wireless network from being hack. \r\n\r\nVersatile Management Capability \r\nThe DWL-1750 can be easily configured and managed via a web-based user interface, telnet or the built-in RS-232 console port. SNMP support with built-in MIB-I and MIB-II makes the DWL-1750 great for enterprise wireless network management. \r\n\r\n\r\n\r\nProduct Features:\r\n\r\n802.11b DSSS 2.4GHz standard \r\nUp to 11Mbps data transfer rate \r\nRugged outdoor environment design \r\nLong range outdoor wireless connection \r\nBuilt-in Power Over Ethernet \r\nPoint to Point and Point to Multi-Point bridging modes \r\nData security with standard-based WEP encryption \r\nBuilt-in firewall protection \r\nWeb-based, Telnet configuration/SNMP management","https://images.icecat.biz/img/norm/high/85347-3595.jpg","500x368","","","","","","","","","","Operational conditions","Operating temperature (T-T): -20 - 70 °C","Storage temperature (T-T): -40 - 80 °C","Operating relative humidity (H-H): 5 - 95%","Weight & dimensions","Weight: 7,5 kg","Other features","Dimensions (WxDxH): 243 x 200 x 77 mm","Maximum data transfer rate: 0,01 Gbit/s","Data transfer rate: 11 Mbit/s"