"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48"
"","","80509985","","Tripp Lite","B203-104-IND","80509985","0037332256089|037332256089","Network Extenders","2049","","","B203-104-IND 4-Port Industrial USB over Cat6 Extender, ESD Protection, PoC - USB 2.0, Mountable, 150 ft. (45.72 m), TAA","20240603163834","ICECAT","1","58810","https://images.icecat.biz/img/gallery/e988d31367679023d304f1c6aa5862d3929b45e7.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/02f282c7258f911ede994c3d2963401ab50dd6d5.jpg","https://images.icecat.biz/img/gallery_mediums/aa2acd811d0125b033ed0c59c0a6c4d6e50ab054.jpg","https://images.icecat.biz/img/gallery_thumbs/06273174a8dfc7cf3e1b11aca539af0cb0e1651c.jpg","http://objects.icecat.biz/objects/mmo_80509985_1708375491_3222_2085986.pdf","","Tripp Lite B203-104-IND network extender Network transmitter & receiver Black, White 10, 100, 1000 Mbit/s","4-Port Industrial USB over Cat6 Extender, ESD Protection, PoC - USB 2.0, Mountable, 150 ft. (45.72 m), TAA","Tripp Lite B203-104-IND, Network transmitter & receiver, 46 m, 480 Mbit/s, Cat5, Cat6, 10,100,1000 Mbit/s, Black, White","Tripp Lite B203-104-IND. Type: Network transmitter & receiver, Maximum transfer distance: 46 m, Data transfer rate: 480 Mbit/s. Product colour: Black, White, Housing material: Metal, Country of origin: Taiwan. Weight: 450 g, Transmitter width: 6,24 cm, Transmitter depth: 2,7 cm. Package type: Box, Package width: 260,1 mm, Package depth: 164,1 mm. Master (outer) case width: 573 mm, Master (outer) case length: 273 mm, Master (outer) case height: 175 mm","Industrial-Grade Extender Connects Your Computer to a USB Device up to 150-ft. (45.7 m) Away\nThis plug-and-play extender kit with heavy-duty all-metal housings is ideal for connecting your office computer's USB-A port to a printer, 1080p webcam, external hard drive or other USB devices located up to 150-ft. (45.7 m) away. The B203-104-IND includes a local transmitter and a remote receiver that extends USB 2.0 signals over user-supplied Cat5/6 cabling (such as N202-Series Cat6 Ethernet cables).\n\nProtects Your Devices against Electrostatic Discharge (ESD)\nMachines on the shop floor can generate electrostatic discharges, wiping out data and damaging sensitive electronics. This extender kit provides ESD protection to ±15 kV, reducing potential static damage to your connected USB peripherals. The durable metal transmitter and receiver units withstand harsh physical conditions in industrial and commercial applications, such as factories, construction sites, supply rooms and warehouses.\n\nWith Great Distance Comes Great Flexibility\nBy extending the USB connection beyond the standard 16-ft. (4.9 m) distance limitation to 150-ft. (45.7 m), the B203-104-IND provides workstation flexibility to place your computer and the USB devices where they are best suited. This extender kit supports USB 2.0 data transfer rates up to 480 Mbps and is backward compatible with USB 1.1 technology, allowing you to connect legacy devices. No network connectivity is needed.\n\nPlug-and-Play Kit Offers Flexible Power and Installation Options\nWith user-supplied USB cables, connect the transmitter to your computer and the receiver to your USB peripheral. Connect the transmitter and receiver with a user-supplied Cat5/6 cable (all cables sold separately). The extender kit requires no software to download and install. The metal chassis rest easily on any flat surface or mount to a wall or DIN rail using the included hardware. A power supply with international plug adapters as well as a RS-232 Phoenix adapter supporting a DC voltage range from 9-36V is included for connecting external power to the unit as needed.\n\nTAA-Compliant for GSA Schedule Purchases\nThe B203-104-IND is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.","https://images.icecat.biz/img/gallery/e988d31367679023d304f1c6aa5862d3929b45e7.jpg|https://images.icecat.biz/img/gallery/4df8913fb4a4af84d42380dbc11703c390351f33.jpg|https://images.icecat.biz/img/gallery/92b685132524e3ec55bcf1671ccf203b391cedc7.jpg|https://images.icecat.biz/img/gallery/699f944d4991f7174b7e48bfe48e1a29207c01d9.jpg|https://images.icecat.biz/img/gallery/e3891128e8e786a6eebb77e92f3497c02174f27f.jpg|https://images.icecat.biz/img/gallery/9f74b6441c953dc255362504566138079c332e69.jpg|https://images.icecat.biz/img/gallery/7e703bdcb80d3b758199663921df92b3783b4030.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||","","","","","","","","","Supports USB 2.0 speeds up to 480 Mbps to ensure reliable data transfers|Power over Cable (PoC) provides power to the transmitter via Cat5/6 cable|ESD protection to ±15 kV cuts potential static damage to your connected peripherals|Industrial-grade metal housings withstand harsh warehouse and factory environments|Compatible with all major operating systems, including Windows, Mac OS and Chrome","Performance","Type: Network transmitter & receiver","Maximum transfer distance: 46 m","Data transfer rate: 480 Mbit/s","Cable types supported: Cat5, Cat6","Ethernet LAN data rates: 10,100,1000 Mbit/s","Ports & interfaces","RJ-45 ports quantity (transmitter): 1","RJ-45 ports quantity (receiver): 1","USB 2.0 ports quantity: 5","Design","Product colour: Black, White","Housing material: Metal","LED indicators: Yes","Country of origin: Taiwan","Certification: RoHS, REACH, CE, FCC NOM, ISO9001","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 50 °C","Operating relative humidity (H-H): 0 - 85%","Storage relative humidity (H-H): 0 - 85%","Weight & dimensions","Weight: 450 g","Transmitter width: 6,24 cm","Transmitter depth: 2,7 cm","Transmitter height: 11,5 cm","Receiver width: 6,24 cm","Receiver depth: 2,7 cm","Receiver height: 11,5 cm","Technical details","Sustainability certificates: RoHS","Master (outer) case GTIN (EAN/UPC): 10037332256086","Compliance certificates: RoHS","Packaging content","Manual: Yes","Packaging data","Package type: Box","Package width: 260,1 mm","Package depth: 164,1 mm","Package height: 55,1 mm","Package weight: 340 g","Logistics data","Harmonized System (HS) code: 85176990","Master (outer) case width: 573 mm","Master (outer) case length: 273 mm","Master (outer) case height: 175 mm","Master (outer) case weight: 7,9 kg","Quantity per master (outer) case: 10 pc(s)"