"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30" "","","7893973","","NETGEAR","XAV1101-100PES","7893973","","Network Cards","182","","","XAV1101","20221021101432","ICECAT","1","94265","https://images.icecat.biz/img/norm/high/7893973-5789.jpg","499x800","https://images.icecat.biz/img/norm/low/7893973-5789.jpg","https://images.icecat.biz/img/norm/medium/7893973-5789.jpg","https://images.icecat.biz/thumbs/7893973.jpg","","","NETGEAR XAV1101 Ethernet 200 Mbit/s","XAV1101-100PES, RJ-45, 200 Mbps","NETGEAR XAV1101, Wired, RJ-45, Ethernet, 200 Mbit/s, White","NETGEAR XAV1101. Connectivity technology: Wired, Host interface: RJ-45, Interface: Ethernet. Maximum data transfer rate: 200 Mbit/s. Product colour: White","Powerline AV 200 Mini Adapter\r\nThe NETGEAR Powerline AV 200 Mini Adapter extends your Internet access to any electrical outlet with a convenient mini-design for desktop PCs, gaming consoles and set-top boxes. It offers easy, plug-and-play setup and provides faster speeds for applications such as multiplayer online gaming.\r\n\r\n- Extend your network - Extend Internet access throughout your home to any electrical outlet for desktop PCs, gaming consoles and set-top boxes\r\n- Compact design - Convenient mini-design blends in nicely with any surrounding\r\n- Plug-and-play - Sets up in minutes, no need to configure or install software\r\n- High-speed connections - Speeds up to 200 Mbps enable Internet applications such as multiplayer gaming\r\n- Push-and-Secure - Secures the network connection with the touch of a button, no need to remember passwords\r\n- Pick-a-Plug - Automatically tests the connection at any electrical outlet to ensure the highest possible performance","https://images.icecat.biz/img/norm/high/7893973-5789.jpg","499x800","","","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: RJ-45","Interface: Ethernet","Network","Maximum data transfer rate: 200 Mbit/s","Design","Internal: No","Product colour: White","Plug and Play: Yes","Certification: RoHS","System requirements","Compatible operating systems: Windows 7, Vista, XP\nMac OS X","Mac operating systems supported: Yes","Weight & dimensions","Width: 53 mm","Depth: 32 mm","Height: 90 mm","Weight: 0,119 g","Packaging content","Manual: Yes","Other features","Compliance industry standards: IEEE 802.3","Dimensions (WxDxH): 53 x 32 x 90 mm","Supported data transfer rates: 10/100 Mbps","Link/Act LED: Yes","Cable connection: RJ45","Cable length: 2 m","Weight (imperial): 0,118 kg (0.26 lbs)","Dimensions (W x D x H) (imperial): 53,1 x 31,8 x 89,9 mm (2.09 x 1.25 x 3.54"")"