"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26"
"","","77745351","","Tripp Lite","P782-010-HA","77745351","0037332252654|037332252654","KVM Cables","1494","","","P782-010-HA HDMI KVM Cable Kit - 4K HDMI, USB 2.0, 3.5 mm Audio (M/M), Black, 10 ft. (3.05 m)","20240614030019","ICECAT","1","36341","https://images.icecat.biz/img/gallery/77745351_5591453040.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/77745351_5591453040.jpg","https://images.icecat.biz/img/gallery_mediums/77745351_5591453040.jpg","https://images.icecat.biz/img/gallery_thumbs/77745351_5591453040.jpg","http://objects.icecat.biz/objects/mmo_77745351_1708375373_0533_2066273.pdf","","Tripp Lite P782-010-HA KVM cable Black 3,05 m","HDMI KVM Cable Kit - 4K HDMI, USB 2.0, 3.5 mm Audio (M/M), Black, 10 ft. (3.05 m)","Tripp Lite P782-010-HA, 3,05 m, USB, USB, HDMI, Black, Male","Tripp Lite P782-010-HA. Cable length: 3,05 m, Keyboard port type: USB, Mouse port type: USB. Package width: 254 mm, Package depth: 25,4 mm, Package height: 304,8 mm. Master (outer) case width: 355,6 mm, Master (outer) case length: 355,6 mm, Master (outer) case height: 203,2 mm","10-ft. (3.05 m) Cables Connect Your Computer's HDMI, USB and Audio Ports to a KVM Switch\nThis HDMI cable kit includes three cables for connecting your computer to a KVM switch. Recommended for the B024-HU08 and B024-HU16 KVM switches, the kit saves you money and cuts down on unnecessary clutter by combining necessary cables into one convenient bunch.\n\nHDMI\nThe HDMI cable lets you view the video content of your computer via the console's connected monitor. It supports Ultra HD resolutions up to 3840 x 2160 (@ 30 Hz) for crystal-clear 4K x 2K video.\n\nUSB\nThe USB cable connects the KVM switch's USB-B port to your computer's USB-A port. It enables you to control all connected computers from one centralized keyboard/mouse, while also accessing external flash drives, printers, scanners or other devices connected to the switch's USB peripheral ports. The cable supports USB 2.0 data transfer speeds up to 480 Mbps.\n\n3.5 mm Audio\nThe 3.5 mm stereo cable connects external multimedia speakers, a microphone or headphones and share them between computers.\n\nQuality Construction Provides Superior Signal Transfer\nIntegral strain relief gives the cables extra flexibility, reduces stress, and helps the cables move freely without cracking or breaking loose from the connectors. Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded gold-plated connectors with gold-plated contacts provide maximum conductivity and minimum data loss to guarantee a clear transmission free of interference.","https://images.icecat.biz/img/gallery/77745351_5591453040.jpg|https://images.icecat.biz/img/gallery/77745351_5002708743.jpg|https://images.icecat.biz/img/gallery/77745351_1599188229.jpg|https://images.icecat.biz/img/gallery/77745351_9411373714.jpg|https://images.icecat.biz/img/gallery/77745351_3241546303.jpg|https://images.icecat.biz/img/gallery/77745351_2242450923.jpg|https://images.icecat.biz/img/gallery/77745351_2461947213.jpg|https://images.icecat.biz/img/gallery/77745351_5646398613.jpg|https://images.icecat.biz/img/gallery/77745351_2576700175.jpg|https://images.icecat.biz/img/gallery/77745351_8229202875.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||||||","","","","","","","","","Includes 10-ft. (3.05 m) HDMI, USB 2.0 A/B and 3.5 mm stereo audio cables in one kit|Integral strain relief helps cables move freely without stress or cracking|Foil/braid shielding protects against EMI/RFI line noise that can distort or destroy data|Gold-plated connectors and contacts for maximum conductivity and minimum data loss|Supports UHD resolutions up to 3840 x 2160 (@ 30 Hz) for crystal-clear 4K x 2K video","Technical details","Sustainability certificates: RoHS","Master (outer) case GTIN (EAN/UPC): 10037332252651","Compliance certificates: RoHS","Performance","Cable length: 3,05 m","Keyboard port type: USB","Mouse port type: USB","Video port type: HDMI","Product colour: Black","Connector 1 gender: Male","Connector 2 gender: Male","Maximum video resolution: 3840 x 2160 pixels","Country of origin: China","Packaging data","Package width: 254 mm","Package depth: 25,4 mm","Package height: 304,8 mm","Package weight: 380 g","Logistics data","Harmonized System (HS) code: 8544,42,2000","Master (outer) case width: 355,6 mm","Master (outer) case length: 355,6 mm","Master (outer) case height: 203,2 mm","Master (outer) case weight: 4,52 kg","Quantity per master (outer) case: 10 pc(s)"