"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54"
"","","71844725","","HP","2UY40AA#ABH","71844725","0192545358750|192545358750","Thin Clients","896","","","t730","20240309140425","ICECAT","1","117801","https://images.icecat.biz/img/gallery/60169382_8136135019.jpg","1811x3885","https://images.icecat.biz/img/gallery_lows/60169382_8136135019.jpg","https://images.icecat.biz/img/gallery_mediums/60169382_8136135019.jpg","https://images.icecat.biz/img/gallery_thumbs/60169382_8136135019.jpg","","","HP t730 2,7 GHz ThinPro 1,8 kg Silver RX-427BB","AMD RX-427BB (4MB Cache, 2.7GHz), 4GB DDR3L-SDRAM, 16GB Flash, AMD Radeon HD 9000, LAN, HP ThinPro","HP t730, 2,7 GHz, AMD Embedded R-Series SoC, 2nd Generation AMD Embedded R-Series APU, RX-427BB, 3,6 GHz, 4 MB","HP t730. Processor frequency: 2,7 GHz, Processor family: AMD Embedded R-Series SoC, Processor generation: 2nd Generation AMD Embedded R-Series APU. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 9000. Cabling technology: 10/100/1000Base-T(X), Supported protocols: Citrix ICA/HDX; Microsoft RFX/RDP; VMware Horizon View through RDP/PCoIP, and Blast Extreme","Goodbye add-ons, extras, and optional features. The HP t730 Thin Client, HP’s most powerful desktop thin client, is ready to deploy in demanding environments right out of the box with an AMD quad-core processor, maximum interfaces, OS and ISV choices, and native support for 4 UHD/4K2 displays. \n\nPremium performer\n- Harness the power of AMD’s latest generation quad-core1 APU with Turbo Core technology that can throttle CPU action and kick it up to 3.6 GHz to run full VDI and local applications and render video to four displays.\n\nExpand your view with quad displays\n- Create an efficient multi-monitor workspace with DisplayPort connections for up to four UHD/4K2 displays, or six displays with the discrete graphics card. Now you can enjoy a high pixel count, serious sharpness, and eye-popping details every day.\n\nIntegrated software sweetens the deal\n- Streamline deployments, enhance the user experience, and enable smooth device management with HP’s exclusive thin client software: HP Device Manager, HP Velocity, and HP Easy Shell.\n\nPlan ahead with expansive I/O connections\n- Support your business now and in the future with serial, parallel, PS/2, and USB ports plus a PCI Express x4 low profile expansion slot.","https://images.icecat.biz/img/gallery/60169382_8136135019.jpg|https://images.icecat.biz/img/gallery/58423746_5238666238.jpg|https://images.icecat.biz/img/gallery/59947329_4434066905.jpg|https://images.icecat.biz/img/gallery/58423746_7130132381.jpg|https://images.icecat.biz/img/gallery/58423746_6312923142.jpg|https://images.icecat.biz/img/gallery/57858958_2969663360.jpg|https://images.icecat.biz/img/gallery/58423746_3652935764.jpg|https://images.icecat.biz/img/gallery/35717020_6213903723.jpg|https://images.icecat.biz/img/gallery/59947329_1083743289.jpg","1811x3885|2275x3472|1651x3828|2381x3813|1815x3902|5000x2875|5000x1438|5000x1425|5000x2123","||||||||","","","","","","","","","Processor","Processor frequency: 2,7 GHz","Processor family: AMD Embedded R-Series SoC","Processor generation: 2nd Generation AMD Embedded R-Series APU","Processor model: RX-427BB","Processor cores: 4","Processor boost frequency: 3,6 GHz","L2 cache: 4 MB","Memory","Internal memory: 4 GB","Internal memory type: DDR3L-SDRAM","Memory clock speed: 1600 MHz","Memory slots: 2x SO-DIMM","Memory layout (slots x size): 1 x 4 GB","Maximum internal memory: 16 GB","Storage","Total storage capacity: 16 GB","Storage media: Flash","Card reader integrated: No","Graphics","On-board graphics card model: AMD Radeon HD 9000","Network","Ethernet LAN: Yes","Cabling technology: 10/100/1000Base-T(X)","Supported protocols: Citrix ICA/HDX; Microsoft RFX/RDP; VMware Horizon View through RDP/PCoIP, and Blast Extreme","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB 2.0 ports quantity: 6","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Headphone outputs: 1","DisplayPorts quantity: 4","Parallel ports quantity: 1","Serial ports quantity: 2","PS/2 ports quantity: 2","Design","Product colour: Silver","Display","Display included: No","Software","Operating system installed: ThinPro","Power","Power supply: 85 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Certificates","Country of origin: China","Weight & dimensions","Width: 221 mm","Depth: 67 mm","Height: 240 mm","Weight: 1,8 kg","Packaging content","Mouse included: Yes","Keyboard included: Yes"