"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34" "","","7011515","","ATEN","VS1208T","7011515","0672792002601|672792002601","Video Splitters","1530","","","VS1208T","20240116104704","ICECAT","1","113683","https://images.icecat.biz/img/gallery/7011515_8278474421.jpg","3000x2100","https://images.icecat.biz/img/gallery_lows/7011515_8278474421.jpg","https://images.icecat.biz/img/gallery_mediums/7011515_8278474421.jpg","https://images.icecat.biz/img/gallery_thumbs/7011515_8278474421.jpg","http://objects.icecat.biz/objects/mmo_7011515_1670758444_3409_2575841.pdf","","ATEN VS1208T video splitter VGA","8-Port VGA/Audio Cat 5 Splitter","ATEN VS1208T, VGA, VGA, HDB-15, Mini Audio, RJ-45, DC-in, 1920 x 1200 pixels, Black, 300 m","ATEN VS1208T. Video port type: VGA, Video out: VGA, Connector(s): HDB-15, Mini Audio, RJ-45, DC-in. Maximum resolution: 1920 x 1200 pixels, Product colour: Black, Maximum operating distance: 300 m. Cable types supported: Cat5e. AC input voltage: 5 V, Power consumption (typical): 1,64 W. Dimensions (WxDxH): 74,5 x 200 x 42 mm, Weight: 640 g","The VS1208T A/V Over Cat 5 Splitter is a splitter designed to connect one source to 8 displays over a long distance. Incorporating suggested compatible receivers*, the VS1208T A/V Over Cat 5 Splitter can be a complete solution ideal for any professional A/V installation that requires multimedia content to be delivered to multiple destinations located up to 300 m away from the source.\n\n* Suggested Compatible Receiver Units:\nVE170R A/V Over Cat 5 Receiver\nVE170RQ A/V Over Cat 5 Receiver with Deskew\nVE172R A/V Over Cat 5 Receiver with Cascade","https://images.icecat.biz/img/gallery/7011515_8278474421.jpg|https://images.icecat.biz/img/gallery/7011515_9892861554.jpg|https://images.icecat.biz/img/gallery/7011515_4152653087.jpg","3000x2100|3000x2100|3000x2100","||","","","","","","","","","One audio/video input to 8 audio/video outputs via Cat 5e cable|Supports local display + 8 remote displays|Supports up to 225 MHz bandwidth|Uses Cat 5e cable to extend displays up to 300 m|Superior video quality – up to 1920 x 1200@60Hz|Audio enabled (mono)|Built-in 8KV/15KV ESD protection|Rack-mountable","Ports & interfaces","Video ports quantity: 2","Video port type: VGA","Video out: VGA","Ethernet LAN (RJ-45) ports: 8","Audio ports quantity: 2","Connector(s): HDB-15, Mini Audio, RJ-45, DC-in","DC-in jack: Yes","Features","Maximum resolution: 1920 x 1200 pixels","Product colour: Black","Full HD: Yes","Maximum operating distance: 300 m","Bandwidth: 225 MHz","Supported graphics resolutions: 1920 x 1200 (WUXGA)","Power LED: Yes","Plug and Play: Yes","Certification: RoHS","Network","Cable types supported: Cat5e","Power","AC input voltage: 5 V","Power consumption (typical): 1,64 W","Weight & dimensions","Dimensions (WxDxH): 74,5 x 200 x 42 mm","Weight: 640 g","Packaging content","User guide: Yes","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 0 - 80%","Logistics data","Harmonized System (HS) code: 85176990"