"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26"
"","","632545","","Vertiv","DSR1022-201","632545","","KVM Switches","282","Avocent","","DSR1022 KVM Switch","20240118173219","ICECAT","1","132395","https://images.icecat.biz/img/norm/high/458204-5863.jpg","300x175","https://images.icecat.biz/img/norm/low/458204-5863.jpg","https://images.icecat.biz/img/gallery_mediums/img_458204_medium_1480929755_8581_26509.jpg","https://images.icecat.biz/thumbs/458204.jpg","","","Vertiv Avocent DSR1022 KVM switch Black","Avocent DSR®1022KVM Switch 4-ports 1 local user 1 digital/remote user","Vertiv Avocent DSR1022 KVM Switch, 1600 x 1200 pixels, 25 W, Black","Vertiv Avocent DSR1022 KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Product colour: Black. Power consumption (typical): 25 W. Weight: 2,4 kg","Avocent DSR®1022KVM Switch, 4-ports, 1 local user, 1 digital/remote user is designed for you to easily troubleshoot, reboot or even power cycle servers or serial devices. The DSR1022 switch includes four configurable ports and supports PS/2 and USB servers. External modem support is available if your network is down. Managed with Avocent DSView 3 software, this solution combines SNMP, IPMI support, and BIOS-level control of your branch office's servers, routers and DSUs. Hub and spoke failover capability allows users to authenticate when a primary server is unavailable.
\r\nSUPPORTED HARDWARE\r\n- Computer: PS/2, Sun, USB\r\n- VGA, SVGA (XGA, XGA-II with adaptor)\r\nMaximum resolution: \r\n- Local Port:1600 x 1280 @75Hz;\r\n- Digital Port Maximum Input Resolution 1280X1024 @ 75Hz\r\n- Peripherals: PS/2 keyboard, PS/2 mouse, IntelliMouse","https://images.icecat.biz/img/norm/high/458204-5863.jpg","300x175","","","","","","","","","","","Ports & interfaces","Number of computers controlled: 4","Keyboard port type: USB, PS/2","Mouse port type: USB, PS/2","Video port type: VGA","Performance","Maximum resolution: 1600 x 1200 pixels","Design","Product colour: Black","LED indicators: Yes","Power","Power consumption (typical): 25 W","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 70 °C","Weight & dimensions","Weight: 2,4 kg","Other features","Data link protocols: Ethernet, Fast Ethernet","Connectivity technology: Wired","Power supply type: 100 - 240 VAC","Dimensions (WxDxH): 431,8 x 205,1 x 43,7 mm","Compatibility: PCs","Ports quantity: 4","Safety: UL, FCC, cUL, ICES-003, CE, GS, VCCI, MIC, C-Tick, GOST","I/O ports: 4 x KVM RJ45\n1 x Ethernet 10/100/1000 RJ-45\n1 x management RS-232\n1 x serial RS-232\n3 x USB\n1 x management RJ-45"