"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71" "","","592459","","Acer","LX.A5105.670","592459","","Laptops","151","Aspire","","Aspire 5003WLMi","20240307153452","ICECAT","1","106792","https://images.icecat.biz/img/norm/high/372518-1709.jpg","300x253","https://images.icecat.biz/img/norm/low/372518-1709.jpg","https://images.icecat.biz/img/gallery_mediums/img_372518_medium_1480942062_6749_26422.jpg","https://images.icecat.biz/thumbs/372518.jpg","","","Acer Aspire 5003WLMi 39,1 cm (15.4"") 0,25 GB DDR-SDRAM 60 GB SiS M760GX Windows XP Home Edition","legitime Windows® XP Home Edition, AMD Turion™ 64 ML-32 processor (512KB L2 cache, 1.8 GHz, 400MHz), 15.4TFT WXGA Acer CrystalBrite, 256RAM, 60GB HDD, DVD-Dual Double Layer, 4-cell LiIon, 56K modem, Lan & Wireless 802.11b/g, no FDD, no IEEE 1394, no S-video, no FIR, 128MB SIS shared","Acer Aspire 5003WLMi, 1,8 GHz, 39,1 cm (15.4""), 1280 x 800 pixels, 0,25 GB, 60 GB, Windows XP Home Edition","Acer Aspire 5003WLMi. Processor frequency: 1,8 GHz. Display diagonal: 39,1 cm (15.4""), Display resolution: 1280 x 800 pixels. Internal memory: 0,25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: SiS M760GX. Operating system installed: Windows XP Home Edition. Weight: 2,8 kg","Packing admirable performance and battery life into Acer's chic Folio design, the Aspire 5000 features high on the list of value-centric computers that offer powerful processing capabilities and thinner-lighter mobility.","https://images.icecat.biz/img/norm/high/372518-1709.jpg","300x253","","","","","","","","","","","Display","Display diagonal: 39,1 cm (15.4"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor frequency: 1,8 GHz","Processor cache: 0,512 MB","Processor cache type: L2","Processor front side bus: 400 MHz","Memory","Internal memory: 0,25 GB","Internal memory type: DDR-SDRAM","Storage","Total storage capacity: 60 GB","HDD interface: Ultra-ATA/100","HDD speed: 4200 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: SiS M760GX","Maximum graphics card memory: 0,128 GB","Audio","Audio system: MS-Sound compatible","Camera","Front camera: No","Network","Networking features: Ethernet/Fast Ethernet","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: No","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows XP Home Edition","Bundled software: Acer eManager (including ePresentation, eSetting, ePowerManagement and eRecovery), Acer Grid Vista, Acer Launch Manager, Acer Arcade, Acer System Recovery CD, Norton AntiVirus (90 days trial), Adobe Reader, NTI CD-Maker","Battery","Number of battery cells: 4","Battery life (max): 3 h","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 2,8 kg","Width: 364 mm","Depth: 279 mm","Height: 39 mm","Other features","Wireless technology: IEEE 802.11b/g","Infrared data port: No","Dimensions (WxDxH): 364 x 279 x 39 mm","Display: LCD","Wake-on-Ring ready: Yes","TV-in port: No","Wake-on-LAN ready: Yes","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: ITU V.92","Keyboard","Keyboard function keys: 12"