"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27"
"","","516206","","Vertiv","DSR1031-201","516206","","KVM Switches","282","Avocent","","DSR1031 KVM Switch","20240118173218","ICECAT","1","141914","https://images.icecat.biz/img/norm/high/320282-6935.jpg","576x186","https://images.icecat.biz/img/norm/low/320282-6935.jpg","https://images.icecat.biz/img/gallery_mediums/img_320282_medium_1480936173_6918_26422.jpg","https://images.icecat.biz/thumbs/320282.jpg","","","Vertiv Avocent DSR1031 KVM switch Black","Avocent DSR1031 KVM Switch 8 port","Vertiv Avocent DSR1031 KVM Switch, 1600 x 1200 pixels, 25 W, Black","Vertiv Avocent DSR1031 KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Product colour: Black. Power consumption (typical): 25 W. Weight: 2,46 kg","Avocent DSR®1031 KVM Switch, 8-port, 1 local user, 1 digital/remote user is designed for IT administrators who need to easily troubleshoot, reboot or even power cycle servers or serial devices.DSView 3 management software, with hub and spoke architecture, provides failover authentication.The Avocent DS Series Virtual Media Feature gives you complete data centre control from a remote console, eliminating the need to physically load a CD directly to the server to perfom data related tasks.
\r\nSUPPORTED HARDWARE\r\n- Computer: PS/2, Sun, USB\r\n- Monitor: VGA, SVGA (XGA, XGA-II with adaptor) VGA, SVGA (XGA, XGA-II with adaptor)\r\nLocal Port: 1600 x 1280 @75Hz;\r\nDigital Port Maximum Input Resolution 1280X1024 @ 75Hz\r\n- Peripherals: PS/2 keyboard, PS/2 mouse, IntelliMouse","https://images.icecat.biz/img/norm/high/320282-6935.jpg","576x186","","","","","","","","","","","Ports & interfaces","Number of computers controlled: 8","Keyboard port type: USB, PS/2","Mouse port type: USB, PS/2","Video port type: VGA","Performance","Maximum resolution: 1600 x 1200 pixels","Design","Product colour: Black","Power","Power consumption (typical): 25 W","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 70 °C","Operating relative humidity (H-H): 10 - 95%","Weight & dimensions","Weight: 2,46 kg","Other features","Data link protocols: Ethernet, Fast Ethernet","Connectivity technology: Wired","Power supply type: 100~240V","Dimensions (WxDxH): 431,8 x 205 x 43,7 mm","Compatibility: PCs","Compliance industry standards: EN55022 Class A,EN55024,EN6200-3-2,EN6100-3-3,FCC15","Ports quantity: 8","Safety: UL, FCC, cUL, ICES-003, CE, GS, VCCI, MIC, C-Tick, GOST","I/O ports: 8 x KVM RJ45\n2 x Ethernet RJ-45\n1 x management RS-232\n1 x serial RS-232\n5 x USB\n1 x management RJ-45"