"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54"
"","","513599","","Canon","9867A010","513599","","Multifunction Printers","304","LaserBase","","MF5730","20240307153452","ICECAT","1","81712","https://images.icecat.biz/img/norm/high/513599-7401.jpg","200x150","https://images.icecat.biz/img/norm/low/513599-7401.jpg","https://images.icecat.biz/img/gallery_mediums/img_513599_medium_1480936127_2506_26509.jpg","https://images.icecat.biz/thumbs/513599.jpg","","","Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm","LaserBase MF5730","Canon LaserBase MF5730, Laser, 600 x 600 DPI, Mono scanning, A4","Canon LaserBase MF5730. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning. Maximum ISO A-series paper size: A4","Providing professional productivity for the small office, the economical LaserBase MF5730 brings you high quality, high speed printing, colour scanning and copying in one space-saving unit.\r\n \r\nFeatures\r\n- All-in-One printer, colour scanner and copier \r\n- 20 ppm/cpm, 1200 x 600 dpi printing (enhanced) \r\n- CCD scanner – 1200 x 2400 dpi, 48/24-bit colour depth \r\n- Networking with optional AXIS 1650 Print Server \r\n- All-in-One cartridge \r\n- USB2.0 Hi-Speed interface \r\n\r\nEconomical desktop business centre\r\n \r\nProfessional quality laser printing and copying\r\nHaving all of your office needs in one convenient unit doesn't mean compromising on quality. The LaserBase MF5730 prints at 1200 x 600 dpi (enhanced) and produces perfect results, every time. Digital copying provides a full range of copying options: two documents can be copied onto a single sheet, and with flatbed copying, different sized documents can be easily reproduced onto A4.\r\n\r\nHigh speed, big capacity\r\nThe LaserBase MF5730 prints at a super quick 20 pages per minute, and you can start printing straight away as there is virtually no warm-up time with Canon's On-Demand Fixing technology. The 50 page Auto Document Feeder means there's no need to split up large documents for copying and scanning. With the 250 sheet paper cassette capacity, you'll spend less time tending to paper refills. The LaserBase MF5730 also comes with a USB 2.0 Hi-Speed interface to your computer which speeds up data transfer.\r\n\r\nAdvanced scanning technology\r\nThe scanner in the LaserBase MF5730 uses CCD technology to produce high resolution 1200 x 2400 dpi images, and offers all the features you would expect, including scanning to PDF or email and increased scanning depth of 48/24 bits for greater colour accuracy. Documents or photos can be scanned perfectly and with maximum detail.\r\n\r\nAll-In-One with easy installation\r\nWhen you replace the cartridge in the LaserBase MF5730, you are essentially making your machine as good as new. All of the device's essential parts are contained in the toner cartridge, which can be quickly and easily removed, so the need for machine servicing is essentially eliminated. Setting up the LaserBase MF5730 is a breeze with a single software installation for all three functions – which means you can print scan and copy from one unit, with only one connecting cable.\r\n\r\nNetworking\r\nYou also have the option to connect the LaserBase MF5730 to your computer network. Simple installation is available through an AXIS 1650 Print Server.","https://images.icecat.biz/img/norm/high/513599-7401.jpg|https://images.icecat.biz/img/gallery/img_345246_high_1470831268_0664_5457.jpg|https://images.icecat.biz/img/gallery/img_345246_high_1470831274_4265_5457.jpg|https://images.icecat.biz/img/gallery/img_345246_high_1470831277_8915_5457.jpg|https://images.icecat.biz/img/gallery/img_345246_high_1470831281_5859_5457.jpg","200x150|2835x2126|2835x2127|2835x2125|2835x2126","||||","","","","","","","","","Printing","Print technology: Laser","Printing: No","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 20 ppm","Copying","Copying: No","Maximum copy resolution: 600 x 600 DPI","Copy speed (black, normal quality, A4): 20 cpm","Scanning","Scanning: Mono scanning","Scanner type: Flatbed scanner","Input colour depth: 48 bit","Greyscale levels: 8","Fax","Faxing: No","Features","Digital sender: No","Input & output capacity","Maximum input capacity: 250 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Performance","Internal memory: 64 MB","Sound pressure level (printing): 58 dB","Design","Market positioning: Home & office","Power","Power consumption (average operating): 650 W","Power consumption (PowerSave): 7 W","Power consumption (standby): 21 W","System requirements","Minimum RAM: 64 MB","Minimum storage drive space: 65 MB","Weight & dimensions","Weight: 14 kg","Packaging content","Bundled software: Drivers & Utilities","Other features","Dimensions (WxDxH): 48,6 x 41,6 x 44,2 mm","Media types supported: A4, LTR, LGL, Envelope (COM10, Monarch, DL, ISO-5)","Compatible operating systems: MS Windows XP, MS Windows 2000, MS Windows ME, MS Windows 98","All-in-one functions: Scan","Colour all-in-one functions: No","Media size (tray 1): 216 x 356","Scanning","Scan input modes: Text, photo, text, photo","Other features","I/O ports: USB2.0 Hi-Speed","Standard media sizes: A4, LTR, LGL, Envelope (COM10, Monarch, DL, ISO-5)","Print quality (black, normal quality): 1200 DPI","Image scaling/enlargement range: 200","Auto document feeder: supported media types and capacity: 50"