"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73" "","","491488","","Sony","VGN-C1Z/B","491488","4905524378016","Laptops","151","VAIO","S","VGN-C1Z","20201201161700","ICECAT","1","151964","https://images.icecat.biz/img/norm/high/491488-8418.jpg","240x240","https://images.icecat.biz/img/norm/low/491488-8418.jpg","https://images.icecat.biz/img/gallery_mediums/img_491488_medium_1480934848_9396_26509.jpg","https://images.icecat.biz/thumbs/491488.jpg","","","Sony VAIO VGN-C1Z Intel® Core™2 Duo 33,8 cm (13.3"") 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7400 Windows XP Media Center Edition 2005","VGN-C1Z Timeless Black","Sony VAIO VGN-C1Z, Intel® Core™2 Duo, 1,66 GHz, 33,8 cm (13.3""), 1280 x 800 pixels, 1 GB, 120 GB","Sony VAIO VGN-C1Z. Processor family: Intel® Core™2 Duo, Processor frequency: 1,66 GHz. Display diagonal: 33,8 cm (13.3""), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: NVIDIA® GeForce® Go 7400. Operating system installed: Windows XP Media Center Edition 2005. Weight: 2,3 kg","Powered by the latest powerful Intel Core 2 Duo processor X-black LCD technology and NVIDIA GeForce Go 7400 graphic card!","https://images.icecat.biz/img/norm/high/491488-8418.jpg","240x240","","","","","","","","","","","Display","Display diagonal: 33,8 cm (13.3"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor frequency: 1,66 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 667 MHz","Memory","Internal memory: 1 GB","Maximum internal memory: 2 GB","Internal memory type: DDR2-SDRAM","Memory clock speed: 533 MHz","Memory layout (slots x size): 2 x 0.5 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 120 GB","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: SD, xD","Graphics","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® Go 7400","Maximum graphics card memory: 0,256 GB","Audio","Audio system: Intel HDA","Number of built-in speakers: 2","Camera","Front camera: No","Network","Networking features: WLAN, Fast Ethernet","Bluetooth: Yes","Bluetooth version: 2.0+EDR","Ports & interfaces","USB 2.0 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Keyboard","Pointing device: Touchpad","Keyboard layout: QWERTY","Software","Operating system installed: Windows XP Media Center Edition 2005","Bundled software: Adobe PhotoShop Elements\nDVgatePlus\nWinDVD\nRoxio Digital Media SE\nClick to DVD\nSonicStage\nGoogle software \nVAIO RU\nSkype\nMicrosoft Works\nAdobe Reader\nNorton","Weight & dimensions","Weight: 2,3 kg","Width: 329,6 mm","Depth: 235,6 mm","Height: 36,7 mm","Other features","AC adapter included: Yes","Infrared data port: No","Display: LCD","TV-in port: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: V.92"