"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42" "","","485332","","Fujitsu","VFY:T4210-01BE","485332","","Tablets","897","LIFEBOOK","","LifeBook T4210","20221021101432","ICECAT","","139300","https://images.icecat.biz/img/norm/high/485332-4176.jpg","347x330","https://images.icecat.biz/img/norm/low/485332-4176.jpg","https://images.icecat.biz/img/gallery_mediums/img_485332_medium_1480933932_8358_26509.jpg","https://images.icecat.biz/thumbs/485332.jpg","","","Fujitsu LIFEBOOK T4210 Intel® Core™ Duo 80 GB 30,7 cm (12.1"") 1 GB","LifeBook T4210, Intel Core Duo T2400 1.83GHz, 80GB SATA, 1GB DDR2-667 SDRAM, 12.1-inch TFT XGA, DVD-RW DL, Windows XP Tablet PC Edition 2005","Fujitsu LIFEBOOK T4210, 30,7 cm (12.1""), 1024 x 768 pixels, 80 GB, 1 GB, 2 kg","Fujitsu LIFEBOOK T4210. Display diagonal: 30,7 cm (12.1""), Display resolution: 1024 x 768 pixels. Internal storage capacity: 80 GB. Processor family: Intel® Core™ Duo. Internal memory: 1 GB. Weight: 2 kg","The LIFEBOOK T Series makes you more productive in mobile situations and defines a new way of mobile working: On your way to an appointment, giving a presentation or taking notes in a meeting. The LIFEBOOK T4210 gives you ultimate freedom of choice: Handwriting or keyboard. The integrated fingerprint sensor provides highest security for your data.","https://images.icecat.biz/img/norm/high/485332-4176.jpg","347x330","","","","","","","","","","","Display","Display diagonal: 30,7 cm (12.1"")","Display resolution: 1024 x 768 pixels","Processor","Processor family: Intel® Core™ Duo","Processor front side bus: 667 MHz","Memory","Internal memory: 1 GB","Maximum internal memory: 4 GB","Storage","Internal storage capacity: 80 GB","Graphics","Graphics card: GMA 950","Maximum graphics card memory: 128 MB","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","SmartCard slot: Yes","Headphone out: Yes","DC-in jack: Yes","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (max): 7,3 h","Weight & dimensions","Weight: 2 kg","Other features","Modem speed: 56 Kbit/s","Internal modem: Yes","Dimensions (WxDxH): 295 x 244 x 38 mm","Networking features: Ethernet, Fast Ethernet, Gigabit Ethernet","Infrared data port: Yes","Modem (RJ-11) ports: 1","CardBus PCMCIA slot type: Type II","CardBus PCMCIA slots quantity: 1","VGA (D-Sub) ports quantity: 1","HDD speed: 5400 RPM","Modem type: V.92","Optical drive type: DVD±RW DL","Pre-installed software: Windows XP Tablet PC Edition 2005","Docking connector: Yes","Storage drive controller: SATA"