"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26" "","","458443","","Vertiv","LV1000R-202","458443","","KVM Switches","282","Avocent","","LongView 1000R Extender","20221021101432","ICECAT","1","89078","https://images.icecat.biz/img/norm/high/458443-5792.jpg","180x59","https://images.icecat.biz/img/norm/low/458443-5792.jpg","https://images.icecat.biz/img/gallery_mediums/img_458443_medium_1480929790_3308_26509.jpg","https://images.icecat.biz/thumbs/458443.jpg","","","Vertiv Avocent LongView 1000R Extender KVM switch Black","Avocent LongView 1000R Extender","Vertiv Avocent LongView 1000R Extender, 1600 x 1200 pixels, 25 W, Black","Vertiv Avocent LongView 1000R Extender. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Product colour: Black. Power consumption (typical): 25 W. Weight: 1 kg","The addition of an LV1000R receiver unit allows you to add a second user to your LV1000P or LV1000U system up to 300 metres away. By connecting a UTP cable between the LV1000R and the spare port on the receiver, your LV1000P/U system allows a second user to access the attached computer with the same features and benefits including the AutoTuning® feature.
\r\n- Enables a second user to be connected up to 300 metres away \r\n- Automatic compensation of video skew delivers clear video up to 300 metres away \r\n- Connection to USB and PS/2 computers \r\n- Connects to legacy Sun machines with AMIQDM-VSN transmitter \r\n- Supports PS/2 and USB keyboard and mouse at the user station \r\n- The OSD gives easy access to configuration setup and system information \r\n- The single cable to user design simplifies installation and moves \r\n- The design supports connection to a second user up to 300 metres away with an additional receiver \r\n- Supports Video resolutions up to 1600 x 1200. The recommended resolution setting at 300 metres is 1280 x 1024","https://images.icecat.biz/img/norm/high/458443-5792.jpg","180x59","","","","","","","","","","","Ports & interfaces","Number of computers controlled: 1","Keyboard port type: USB, PS/2","Mouse port type: USB, PS/2","Video port type: VGA","Performance","Maximum resolution: 1600 x 1200 pixels","Design","Product colour: Black","LED indicators: Yes","Power","Power consumption (typical): 25 W","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 50 °C","Weight & dimensions","Weight: 1 kg","Other features","Connectivity technology: Wired","Power supply type: 100 - 240VAC","Dimensions (WxDxH): 210 x 193 x 27 mm","Compatibility: PCs","Compliance industry standards: EN55022 Class A, EN55024, EN1000-3-2, EN6100-3-3, EN60950, FCC 47CFR Part 15 Class A, CSA C22.2 No. 60950, IEC 60950, FCC 15 Class A, UL 60950 third edition, VCCI Class A.","Ports quantity: 1","Safety: cUL, UL, CE, FCC15 Class A, VCCI-A","I/O ports: 2 x PS/2\n2 x audio 3.5mm jack\n1 x management RJ-45\n1 x serial RS-232\n2 x USB"