"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19" "","","458038","","Allied Telesis","AT-MC1008/SP","458038","","Network Media Converters","1008","","","1000Base-T, SFP Standalone Media Converter","20240314170437","ICECAT","1","67623","https://images.icecat.biz/img/gallery/458038_5995710616.jpg","1095x269","https://images.icecat.biz/img/gallery_lows/458038_5995710616.jpg","https://images.icecat.biz/img/gallery_mediums/458038_5995710616.jpg","https://images.icecat.biz/img/gallery_thumbs/458038_5995710616.jpg","","","Allied Telesis 1000Base-T, SFP Standalone Media Converter network media converter 1000 Mbit/s","1000Base-T, SFP Standalone Media Converter","Allied Telesis 1000Base-T, SFP Standalone Media Converter, 1000 Mbit/s, 1000Base-TX, IEEE 802.3, IEEE 802.3u, EN 60950 (TUV), UL 60950 (cULus), CE, EN 60825, 6 W, 270 g","Allied Telesis 1000Base-T, SFP Standalone Media Converter. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000Base-TX. Compliance industry standards: IEEE 802.3, IEEE 802.3u, Safety: EN 60950 (TUV), UL 60950 (cULus), CE, EN 60825. Power consumption (typical): 6 W. Weight: 270 g. Dimensions (WxDxH): 105 x 95 x 25 mm, Interface: SFP, Power requirements: 100-120/220-240V AC, 50/60Hz","Overview\r\nThe MC1008 series Ethernet media converters are designed to extend the distance of your network by interconnecting LAN devices that are physically separated by large distances. These media converters have the functionality to connect any managed/unmanaged 1000Mbps (1Gbps) switch or hub using standard 1000T RJ45 connections and convert the signal to 1000Base optical via SFP port. The pluggable optics feature allows for flexible network configurations of reach whilst reducing the number of products for sparing and inventory.\r\n\r\nFor the AT-MC1008/SP, the fibre optic port has an SFP slot and a maximum operating distance dependent on the SFP.\r\n\r\nCost-effective Migration\r\nAlthough the provisioning of Gigabit Ethernet connections is becoming relatively inexpensive, thanks in part to the availability of lower-cost copper Gigabit network adapters, the distance limitations of copper cabling make fibre segments a necessity in most networks. Small,\r\ncomparatively inexpensive copper to fibre Gigabit Ethernet media converters present a simple and very cost-effective way of\r\nconnecting Gigabit Ethernet LANs over extended distances.\r\n\r\nStandalone or Rackmounted\r\nEach small media converter is powered by an external power supply unit for use in standalone applications. Where multiple media converters are used, up to 12 standalone devices can be inserted into a low-cost\r\nAT-MCR12 rackmount chassis, allowing all the converters to be powered by a single internal power supply. In critical applications, a second\r\nload sharing internal power supply can be installed into the rackmount chassis.\r\n\r\nHassle Free Support\r\nAll Allied Telesyn Ethernet media converters have a limited lifetime warranty and free technical support, ensuring trouble-free installation.","https://images.icecat.biz/img/gallery/458038_5995710616.jpg","1095x269","","","","","","","","","","Network","Maximum data transfer rate: 1000 Mbit/s","Cabling technology: 1000Base-TX","Design","Compliance industry standards: IEEE 802.3, IEEE 802.3u","Safety: EN 60950 (TUV), UL 60950 (cULus), CE, EN 60825","Power","Power consumption (typical): 6 W","Weight & dimensions","Weight: 270 g","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -25 - 70 °C","Other features","Dimensions (WxDxH): 105 x 95 x 25 mm","Interface: SFP","Power requirements: 100-120/220-240V AC, 50/60Hz","Electromagnetic emissions: FCC Class A, EN 55022 Class A, VCCI Class A, C-TICK","I/O ports: 1x RJ-45"