"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51" "","","4552326","","Sony","MHS-PM5/MORADA","4552326","","Digital Cameras","575","","","MHS-PM5/MORADA","20190404111345","ICECAT","","13458","https://images.icecat.biz/img/norm/high/4552326-7109.jpg","718x407","https://images.icecat.biz/img/norm/low/4552326-7109.jpg","https://images.icecat.biz/img/gallery_mediums/img_4552326_medium_1481115817_9106_23752.jpg","https://images.icecat.biz/thumbs/4552326.jpg","","","Sony MHS-PM5/MORADA compact camera 1/2.5"" 5 MP CMOS Violet","MHS-PM5/MORADA, 1/2.5"", 5 MP, CMOS, LCD 2.4"", 4:3, F3.6, 4x, 1/15 - 1/4000, 1920x1080, NTSC/PAL, SD/USB","Sony MHS-PM5/MORADA, 5 MP, 1/2.5"", CMOS, Full HD, 130 g, Violet","Sony MHS-PM5/MORADA. Camera type: Compact camera, Megapixel: 5 MP, Image sensor size: 1/2.5"", Sensor type: CMOS. Digital zoom: 4x. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 6,1 cm (2.4""). Weight: 130 g. Product colour: Violet","1920x1080 HD recording w/5MP still images:\r\nThe bloggie™ camera lets you record your favorite moments in High Definition MP4 (H.264) format and features a 5MP CMOS sensor that lets you take crisp 5MP still images. MP4 is a popular multimedia format that compresses the size of your audio and video, making your media files small enough to easily transfer to your compatible PC or Mac. MP4 is also highly compatible with the Web, so you can effortlessly upload your media to popular photo or video-sharing Web sites like Photobucket® or YouTube™. (Compatible PC with internet capability required).\r\n\r\nBuilt-in PMB Portable software for easy upload to web\r\nWith the pre-installed Picture Motion Browser (PMB) Portable software, the bloggie™ camera makes it easy to pre-select videos and images in the camera and conveniently upload them from the camera to a compatible PC and popular Internet sharing sites1, without the need for any additional software.\r\n\r\nSteadyShot image stabilization\r\nSteadyShot image stabilization helps reduce blur caused by camera shake.\r\n\r\nFace Detection\r\nFace Detection technology recognizes faces and optimizes camera settings for both video and still images, so faces are captured more clearly and skin tones look more natural.\r\n\r\n5MP CMOS image sensor:\r\nThe integrated 5MP CMOS sensor enables the bloggie™ camera lets you to take sharp 5MP still images in addition to HD MP4 video.\r\n\r\nBuild-in USB arm for upload/charge\r\nA built-in USB arm lets you connect your camera directly to your compatible PC/Mac to upload video and/or charge your battery without having to hunt for cables5.\r\n\r\n4.5oz lightweight, pocketable design\r\nApproximately 0.75"" thick and 2.25"" wide, the bloggie™ is ultra-compact and easy to carry with you in your bag or pocket.\r\n\r\n4x Digital Zoom:\r\nThe bloggie™ camera boasts 4x Digital zoom that lets you move in close and capture the action in crisp detail.\r\n\r\nVideo Resolution:\r\nWith the bloggie™ camera you can enjoy the flexibility of choosing to record and playback in either High Definition (1920x1080/30p, 1280x720/60p & 30p) or Standard Definition (640x480/30p) format.\r\n\r\nTripod mount compatible:\r\nThe bloggie™ camera can also be mounted a tripods (sold separately) for added stability when capturing video or still images.\r\n\r\n2.4"" LCD3 (230k pixels) with full-screen playback\r\nThe bloggie™ camera’s horizontal playback feature lets you record video while holding the camcorder in it’s natural, upright position, and when you want to play back your movies, simply rotate the camera into a landscape (horizontal) position to take full advantage of the 2.4” LCD3 display.\r\n\r\nConvenient, 270 degree Rotating Lens System\r\nThe bloggie™ camera features a unique lens that swivels up to 270 degrees and, when rotated, instantly powers on the camera so you can start recording video or taking still shots immediately.\r\n\r\nIndividual ""Movie"" and ""Still"" buttons and dual capture:\r\nEnjoy the convenience of individual ""Movie"" and ""Still"" buttons that allow you to seamlessly switch from video recording to still photo capture with the simple press of a button.\r\n\r\nMedia Card Slot\r\nFor convenient storage and sharing of your images and videos, the camera accepts Memory Stick Duo™ / Memory Stick PRO Duo™ / Memory Stick PRO-HG Duo™ media (sold separately) and SD/SDHC media.\r\n\r\nUSB 2.0:\r\nUSB 2.0 interface provides an easy way to connect your camera to a compatible PC or Mac for fast transfer of video and still images for editing. (USB cable included)","https://images.icecat.biz/img/norm/high/4552326-7109.jpg|https://images.icecat.biz/img/gallery/4552326_4842.jpg|https://images.icecat.biz/img/gallery/4552326_6132.jpg","718x407|718x407|718x407","||","","","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 5 MP","Sensor type: CMOS","Image sensor size: 1/2.5""","Image stabilizer: Yes","Supported aspect ratios: 16:9","Lens system","Digital zoom: 4x","Focusing","Auto focusing (AF) modes: Single Auto Focus","Exposure","ISO sensitivity: Auto","Flash","Flash modes: Auto","Video","Video recording: Yes","Maximum video resolution: 1920 x 1080 pixels","HD type: Full HD","Video formats supported: MP4","Memory","Compatible memory cards: MS PRO Duo, SD, SDHC","Display","Display: LCD","Display diagonal: 6,1 cm (2.4"")","Display resolution (numeric): 230000 pixels","Ports & interfaces","PictBridge: No","USB version: 2.0","Camera","White balance: Auto","Scene modes: Backlight","Photo effects: Mosaic","Design","Product colour: Violet","Battery","Battery type: NP-BK1","Power requirements: 3.6 V","Weight & dimensions","Width: 54 mm","Depth: 19 mm","Height: 108 mm","Weight: 130 g","Other features","Video capability: Yes","Interface: SD/USB","Camera shutter speed: 1/15 - 1/4000 s","Focal length (35mm film equivalent): 47 - 57 mm","Power consumption (typical): 1,9 W","Compatible operating systems: Windows 7, Vista, XP\nMac OS X","Digital SLR: No"